Flux Cored Arc (FCAW) Welding, Brazing, and Soldering Equipment

14 Results
Flux Core Wire Welder -- DW213000
from Campbell Hausfeld

The Campbell Hausfeld flux-cored wire welder is great for welding projects around the house and shop. Select from four heat settings to match metal thicknesses up to 3/16". The independent drive deck transformer delivers a consistent wire speed that ’s infinitely adjustable for a smooth, even... [See More]

  • Process Capability: Welding; Flux Cored Arc (FCAW)
  • AC Input Voltage: 115/120V_60Hz
  • Equipment Type: Complete System
  • Input Current: 90
Bug-O Gantry / Side Beam Automatic Welding Systems
from BUG-O Systems, Inc.

Bug-o Gantry and Side Beam Units are custom designed assemblies that are used in a variety of applications such as automated seam welding, beam and stiffener fabrication as well as cutting applications such as stripping and edge preparation. [See More]

  • Process Capability: Gas Torch Brazing; Submerged Arc; SMT Process; Oxyfuel / Oxyacetylene Welding; Laser Brazing / Soldering; Cutting / Gouging Equipment; Welding; MIG (GMAW); Multi-process; Arc; Flux Cored Arc (FCAW); TIG (GTAW)
  • Features: Integral or optional automation unit such as a robot or CNC table; Pulsed wire or filler feeding capability
  • Equipment Type: Complete System
Aristo™ Feed 3004 U6 with Mig 4002c/6502c Power Supply
from ESAB Welding and Cutting Products

Optimized to operate together with the Aristo Mig U5000i. It can also be used with the Origo Mig 4002c and 6502c. The U6 expands your welding capabilities further from the MA24. The U6 features manual MIG/MAG plus TIG, Stick welding and Arc Gouging controlled from the wire feeder. Features. Quick... [See More]

  • Process Capability: Welding; MIG (GMAW); Flux Cored Arc (FCAW); Stick (SMAW); TIG (GTAW)
  • AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz
  • Equipment Type: Complete System
  • Input Phase: Three Phase Power
Multioperator Welding Machines
from Miller Electric Manufacturing Co.

Miller welders help you get the job done in a wide variety of demanding applications. Explore our selection of welding machines, including MIG welders, TIG welders, Stick welders, engine drive welder generators, submerged arc welders and multiprocess welders to find the welder that ’s right... [See More]

  • Process Capability: Air Carbon Arc Cutting and Gouging (CAC-A); Cutting / Gouging Equipment; Welding; MIG (GMAW); Multi-process; Flux Cored Arc (FCAW); Stud / Nut Welding; Stick (SMAW); TIG (GTAW)
  • Material Capability: Mild Steel, Aluminum, Stainless Steel, Specialty Metals
  • Equipment Type: Complete System
  • AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz
Piper-Plus Pipe Welding System -- PWS
from BUG-O Systems, Inc.

The PIPER-PLUS provides the proven durability and capabilities of the original PIPER-BUG plus several new ones. Digitally integrated with the Lincoln Electric Powerwave S-350 power source and Autodrive 4R220 wire feeder, the PIPER-PLUS is capable of STT Root, GMAW-Pulse Vertical up and Vertical... [See More]

  • Process Capability: Welding; MIG (GMAW); Flux Cored Arc (FCAW)
  • AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz (optional feature); 575/600V_60Hz (optional feature)
  • Equipment Type: Complete System
  • Input Current: 425
Aristo™ Feed 3004 U82 Plus with Mig 4002c/6502c Power Supply
from ESAB Welding and Cutting Products

Optimized to operate together with the Aristo Mig U5000i. It can also be used with the Origo Mig 4002c and 6502c. The U8 ² Plus expands your welding capabilities further from the U6. Expanded welding parameter memory positions permit storage of an unparalleled range of application settings,... [See More]

  • Process Capability: Welding; MIG (GMAW); Flux Cored Arc (FCAW); Stick (SMAW); TIG (GTAW)
  • AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz
  • Equipment Type: Complete System
  • Input Phase: Three Phase Power
Mutiprocess Welding Machines
from Miller Electric Manufacturing Co.

Miller welders help you get the job done in a wide variety of demanding applications. Explore our selection of welding machines, including MIG welders, TIG welders, Stick welders, engine drive welder generators, submerged arc welders and multiprocess welders to find the welder that ’s right... [See More]

  • Process Capability: Submerged Arc; Air Carbon Arc Cutting and Gouging (CAC-A); Cutting / Gouging Equipment; Welding; MIG (GMAW); Multi-process; Flux Cored Arc (FCAW); Stick (SMAW); TIG (GTAW)
  • Material Capability: Mild Steel, Aluminum, Stainless Steel, Specialty Metals
  • Equipment Type: Complete System
  • AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz (optional feature)
Programmable Circle Welder -- CW-11
from BUG-O Systems, Inc.

CW-11 Circle Welder is equipped for MIG, Flux Core and Sub Arc welding on large vessels, domed heads and flat surfaces. The CW-11 has a working range of 10"-50" (254- 1270 mm) O.D. nozzles with no cable wrap up for multi-pass welding. Remote control of amps and volts. The unit is capable of using... [See More]

  • Process Capability: Submerged Arc; Welding; MIG (GMAW); Multi-process; Flux Cored Arc (FCAW)
  • Input Current: 400 to 500
  • Equipment Type: Complete System
  • Input Phase: Single Phase Power
Multi-voltage Power Source -- Origo™ Mig 4002c/6502c
from ESAB Welding and Cutting Products

The MIG 4002c and 6502c switching converter (chopper) power sources are all intended for heavy-duty applications. The units are easily transported, and the digital (CANbus) communications and control system reduces the need for cables. Features. Multi-voltage – ready to work anywhere. Energy... [See More]

  • Process Capability: Welding; MIG (GMAW); Flux Cored Arc (FCAW); Stick (SMAW)
  • AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz
  • Equipment Type: PowerSource / Station
  • Input Phase: Three Phase Power
Programmable Gantry System -- PGS-1000
from BUG-O Systems, Inc.

The Programmable Gantry System provides coordinated motion in two axis, using three drives: two synchronized motors drive the main carriages along the X-axis, and one drives the Y-axis crossbeam carriage. The machine can be easily programmed to repeat any contour or pattern for either cutting or... [See More]

  • Process Capability: Gas Torch Brazing; Submerged Arc; SMT Process; Oxyfuel / Oxyacetylene Welding; Laser Brazing / Soldering; Cutting / Gouging Equipment; Welding; MIG (GMAW); Multi-process; Arc; Flux Cored Arc (FCAW); TIG (GTAW)
  • AC Input Voltage: 115/120V_60Hz
  • Equipment Type: Complete System
  • Features: Integral or optional automation unit such as a robot or CNC table; Settings recall or automation
Multiple-process Welding Machine with Warrior Feed 304 -- Warrior 500
from ESAB Welding and Cutting Products

Warrior ™ by ESAB - the breakthrough welding machine you need to expand your skills. Warrior was designed with input from real-world welders and built with ESAB's leading-edge engineering to be a machine that's as rugged and reliable as you are. Features. Multi-Process - Warrior is designed... [See More]

  • Process Capability: Welding; MIG (GMAW); Flux Cored Arc (FCAW); Stick (SMAW); TIG (GTAW)
  • AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
  • Equipment Type: Complete System
  • Input Phase: Three Phase Power
Stiffener Welder with Lincoln Feeder -- BUG-3200
from BUG-O Systems, Inc.

The Stiffener Welder is a self contained, dual head welding travel carriage with integrated wire feeders and spool mounts. It will produce continuous or programmable imtermittent fillet welds on stiffeners with heights of 3" to 16" (75-400mm) and widths up to 12" (0-300mm). The unit is self... [See More]

  • Process Capability: Welding; Flux Cored Arc (FCAW)
  • AC Input Voltage: 115/120V_60Hz
  • Equipment Type: Complete System
  • Features: Pulsed wire or filler feeding capability
WARRIOR -- 400i MV CC/CV
from ESAB Welding and Cutting Products

ESAB Welding & Cutting Products introduces the new Warrior ™ 400i MV CC/CV, a multi-voltage, multi-process welding machine with the flexibility to accept three-phase primary power ranging from 220V to 460V±10%, 50 or 60 Hz. The Warrior 400i MV weighs 133 lbs., offers premium welding and... [See More]

  • Process Capability: Cutting / Gouging Equipment; Welding; MIG (GMAW); Flux Cored Arc (FCAW); Stick (SMAW); TIG (GTAW)
  • AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz
  • Equipment Type: PowerSource / Station
UNI-BUG II -- UNI-1000
from BUG-O Systems, Inc.

The UNI-BUG II will carry a cutting torch or welding gun into tight work areas or around very tight curves without the use of a track. The built-in carrying handle allows for easy mounting and removal at any point along the workpiece The UNI-BUG II can weld or cut both straight lines and radii as... [See More]

  • Process Capability: Gas Torch Brazing; Submerged Arc; SMT Process; Oxyfuel / Oxyacetylene Welding; Cutting / Gouging Equipment; Welding; MIG (GMAW); Multi-process; Arc; Flux Cored Arc (FCAW); TIG (GTAW)
  • Thickness Capability: 2 inches
  • Equipment Type: Motion Control
  • AC Input Voltage: 115/120V_60Hz