MIG (GMAW) Welding, Brazing, and Soldering Equipment

42 Results
Welders -- 100088
from RS Components, Ltd.

WELDMATE 100A MIG Welder [See More]

  • Process Capability: Welding; MIG (GMAW)
  • Output Current: 100
  • AC Input Voltage: 208-230/240V_60Hz
  • Output Voltage: 19
End of Arm Tools -- MIG/MAG/TIG welding torches
from Panasonic

Best results utilizing Panasonic MIG/MAG/TIG welding torches through an optimal transition, long lifetime and very slim design to achieve best accessibility. [See More]

  • Process Capability: Welding; MIG (GMAW); TIG (GTAW)
Gullco "Sam" Submerged Arc Moggy -- GM-02-250-B
from Gullco International Limited

Heavy Duty Moggy for Submerged Arc and Mig Welding. The versatility and reliability of the world famous Gullco "Moggy" trackless travel carriage system and a variety of quality engineered components combine to provide a highly flexible self-contained welding unit. This Gullco unit is designed to... [See More]

  • Process Capability: Submerged Arc; Welding; MIG (GMAW)
  • Input Phase: Single Phase Power
  • Equipment Type: Complete System
  • Output Power Capability: AC Output
Advanced MIG Welding Machines
from Miller Electric Manufacturing Co.

Miller welders help you get the job done in a wide variety of demanding applications. Explore our selection of welding machines, including MIG welders, TIG welders, Stick welders, engine drive welder generators, submerged arc welders and multiprocess welders to find the welder that ’s right... [See More]

  • Process Capability: Welding; MIG (GMAW)
  • Material Capability: Steel, Stainless Steel, Aluminum, Specialty Metals
  • Equipment Type: Complete System
  • AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz; Engine Driven Generator (optional feature)
Stud Welding System -- Proweld ARC-1200
from Southern Stud Weld, Inc.

This unit is a compact and portable stud welding power supply capable of welding studs thru 5/8" diameter weld base. The fully regulated power supply which operates on three phase power produces a smooth, stable welding arc. Both the weld time and weld current are infinitely adjustable for... [See More]

  • Process Capability: Welding; MIG (GMAW); Stud / Nut Welding; Stick (SMAW)
  • Thickness Capability: #10 - 5/8"
  • Equipment Type: Complete System
  • AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz
Idealarc® CV305 MIG Welder -- K2400-1
from Lincoln Electric Co. (The)

Top Features. Two output connectors - Allow you to connect to high or low inductance for optimal arc control. Digital Ammeter/Voltmeter - Display allows presets for added convenience and accuracy. Seven-year warranty on power rectifier. Input Power. 208/230/460/3/60. Processes. MIG, Flux-Cored [See More]

  • Process Capability: Welding; MIG (GMAW)
  • Input Current: 24 to 51
  • AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz
  • Input Phase: Three Phase Power
Aristo™ Feed 3004 U6 with Mig 4002c/6502c Power Supply
from ESAB Welding and Cutting Products

Optimized to operate together with the Aristo Mig U5000i. It can also be used with the Origo Mig 4002c and 6502c. The U6 expands your welding capabilities further from the MA24. The U6 features manual MIG/MAG plus TIG, Stick welding and Arc Gouging controlled from the wire feeder. Features. Quick... [See More]

  • Process Capability: Welding; MIG (GMAW); Flux Cored Arc (FCAW); Stick (SMAW); TIG (GTAW)
  • AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz
  • Equipment Type: Complete System
  • Input Phase: Three Phase Power
MIG/FLUX Core Welder -- DW313000
from Campbell Hausfeld

The Campbell Hausfeld 120 Amp Output, Wire Feed, MIG/Flux Core Welder (DW313000) is great for welding projects around the house and shop. With a built-in gas liner and valve, this welder is MIG ready and requires no additional parts, so you can start working on projects right away. Select from four... [See More]

  • Process Capability: Welding; MIG (GMAW)
  • AC Input Voltage: 115/120V_60Hz
  • Equipment Type: Complete System
  • Input Current: 120
Bug-O Gantry / Side Beam Automatic Welding Systems
from BUG-O Systems, Inc.

Bug-o Gantry and Side Beam Units are custom designed assemblies that are used in a variety of applications such as automated seam welding, beam and stiffener fabrication as well as cutting applications such as stripping and edge preparation. [See More]

  • Process Capability: Gas Torch Brazing; Submerged Arc; SMT Process; Oxyfuel / Oxyacetylene Welding; Laser Brazing / Soldering; Cutting / Gouging Equipment; Welding; MIG (GMAW); Multi-process; Arc; Flux Cored Arc (FCAW); TIG (GTAW)
  • Features: Integral or optional automation unit such as a robot or CNC table; Pulsed wire or filler feeding capability
  • Equipment Type: Complete System
Gullco "Sam" Submerged Arc Moggy -- GM-02-275-B
from Gullco International Limited

Heavy Duty Moggy for Submerged Arc and Mig Welding. The versatility and reliability of the world famous Gullco "Moggy" trackless travel carriage system and a variety of quality engineered components combine to provide a highly flexible self-contained welding unit. This Gullco unit is designed to... [See More]

  • Process Capability: Submerged Arc; Welding; MIG (GMAW)
  • Input Phase: Single Phase Power
  • Equipment Type: Complete System
  • Output Power Capability: AC Output
MIG (GMAW) Welding Machines
from Miller Electric Manufacturing Co.

MIG welding (GMAW – Gas Metal Arc Welding) is the most common process used in home shops, small businesses, manufacturing and metal fabrication applications. Choose from single-phase Millermatic ® all-in-one MIG welding machines or more powerful three-phase MIG welding systems that suit an... [See More]

  • Process Capability: Welding; MIG (GMAW)
  • Material Capability: Steel, Stainless Steel, Aluminum
  • Equipment Type: Complete System
  • Thickness Capability: 24 Gauge to 0.5 Inch
Stud Welding System -- Proweld ARC-1850
from Southern Stud Weld, Inc.

The ARC-1850 is a state-of-the-art constant current stud welding power supply, capable of stick welding and arc air gouging. Mig welding feature is available. This system also has a dual gun option available. Both weld time and current are infinitely adjustable for maximum versatility in today's... [See More]

  • Process Capability: Welding; MIG (GMAW); Multi-process; Stud / Nut Welding; Stick (SMAW)
  • Thickness Capability: #10 - 7/8"
  • Equipment Type: Complete System
  • AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz
Idealarc® CV305 MIG Welder -- K2400-2
from Lincoln Electric Co. (The)

Top Features. Two output connectors - Allow you to connect to high or low inductance for optimal arc control. Digital Ammeter/Voltmeter - Display allows presets for added convenience and accuracy. Seven-year warranty on power rectifier. Input Power. 230/460/575/3/60. Processes. MIG, Flux-Cored [See More]

  • Process Capability: Welding; MIG (GMAW)
  • Input Current: 20 to 48
  • AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz
  • Input Phase: Three Phase Power
Aristo™ Feed 3004 U82 Plus with Mig 4002c/6502c Power Supply
from ESAB Welding and Cutting Products

Optimized to operate together with the Aristo Mig U5000i. It can also be used with the Origo Mig 4002c and 6502c. The U8 ² Plus expands your welding capabilities further from the U6. Expanded welding parameter memory positions permit storage of an unparalleled range of application settings,... [See More]

  • Process Capability: Welding; MIG (GMAW); Flux Cored Arc (FCAW); Stick (SMAW); TIG (GTAW)
  • AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz
  • Equipment Type: Complete System
  • Input Phase: Three Phase Power
Digital, Compact Fillet Welder -- K-BUG 4000
from BUG-O Systems, Inc.

The K-BUG 4000 digital, compact fillet welder creates continuous or intermittent "stitch" welds at a constant travel speed producing high quality, uniform welds in a fraction of the time required for manual welding. Digital programming of travel pattern and weld control eliminates excessive weld... [See More]

  • Process Capability: Welding; MIG (GMAW)
  • AC Input Voltage: 115/120V_60Hz
  • Equipment Type: Complete System
  • Features: Settings recall or automation
Multioperator Welding Machines
from Miller Electric Manufacturing Co.

Miller welders help you get the job done in a wide variety of demanding applications. Explore our selection of welding machines, including MIG welders, TIG welders, Stick welders, engine drive welder generators, submerged arc welders and multiprocess welders to find the welder that ’s right... [See More]

  • Process Capability: Air Carbon Arc Cutting and Gouging (CAC-A); Cutting / Gouging Equipment; Welding; MIG (GMAW); Multi-process; Flux Cored Arc (FCAW); Stud / Nut Welding; Stick (SMAW); TIG (GTAW)
  • Material Capability: Mild Steel, Aluminum, Stainless Steel, Specialty Metals
  • Equipment Type: Complete System
  • AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz
Stud Welding System -- Proweld ARC-3000
from Southern Stud Weld, Inc.

The ARC-3000 is a fully regulated stud welding power supply that is available in single or dual gun version. Both versions have the constant output feature that allows the unit to be used as a power source that can operate external stud welding control units. An added feature in the ARC-3000 is the... [See More]

  • Process Capability: Welding; MIG (GMAW); Multi-process; Stud / Nut Welding; Stick (SMAW)
  • Thickness Capability: 1/4" - 1 1/4"
  • Equipment Type: Complete System
  • AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz
Idealarc® CV305 MIG Welder LF-72 Ready-Pak® -- K2395-2
from Lincoln Electric Co. (The)

Top Features. Two output connectors - Allow you to connect to high or low inductance for optimal arc control. Digital Ammeter/Voltmeter - Display allows presets for added convenience and accuracy. Seven-year warranty on power rectifier. Input Power. 208/230/460/3/60. Processes. MIG, Flux-Cored [See More]

  • Process Capability: Welding; MIG (GMAW)
  • Input Current: 24 to 51
  • AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz
  • Input Phase: Three Phase Power
DC Power Sources -- LAF 635
from ESAB Welding and Cutting Products

DC power sources for submerged arc welding (SAW) or gas metal arc welding (GMAW). Features. Three-phase, fan-cooled DC welding power sources designed for high productivity automated submerged arc welding (SAW) or high productivity gas metal arc welding (GMAW). Used in combination with ESAB's A2-A6... [See More]

  • Process Capability: Submerged Arc; Welding; MIG (GMAW)
  • Input Phase: Three Phase Power
  • Equipment Type: PowerSource / Station
  • Maximum Duty Cycle: 1
Piper-Bug Welding System -- PWS-2150
from BUG-O Systems, Inc.

The Piper Bug Pipe Welding System from Bug-O Systems is a digitally controlled programmable welding travel carriage integrated with Lincoln Electric ® Invertec ® V350-PRO Power Source. The Piper Bug features a positive rack and pinion drive system and a digital control box in which all... [See More]

  • Process Capability: Gas Torch Brazing; Cutting / Gouging Equipment; Welding; MIG (GMAW); Multi-process; Stick (SMAW); TIG (GTAW)
  • AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz
  • Equipment Type: Complete System
  • Input Current: 300
Mutiprocess Welding Machines
from Miller Electric Manufacturing Co.

Miller welders help you get the job done in a wide variety of demanding applications. Explore our selection of welding machines, including MIG welders, TIG welders, Stick welders, engine drive welder generators, submerged arc welders and multiprocess welders to find the welder that ’s right... [See More]

  • Process Capability: Submerged Arc; Air Carbon Arc Cutting and Gouging (CAC-A); Cutting / Gouging Equipment; Welding; MIG (GMAW); Multi-process; Flux Cored Arc (FCAW); Stick (SMAW); TIG (GTAW)
  • Material Capability: Mild Steel, Aluminum, Stainless Steel, Specialty Metals
  • Equipment Type: Complete System
  • AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz (optional feature)
Stud Welding System -- Proweld ARC-800
from Southern Stud Weld, Inc.

Plug in solid state circuitry accessible from rear door. Continuous current control from 250 to 900 Amps. Continuous time control from .05 to .7 seconds. System comes complete with solid state power supply, 25 ft. of 1/0 ground cable with clamp, 50ft. of 1/0 combination cable and light duty gun with... [See More]

  • Process Capability: Welding; MIG (GMAW); Stud / Nut Welding; Stick (SMAW)
  • Thickness Capability: #10 - 1/2"
  • Equipment Type: Complete System
  • AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz
Idealarc® CV400 MIG Welder -- K1346-13
from Lincoln Electric Co. (The)

Top Features. Lincoln Electric unique fixed inductance design - Delivers exceptional short-circuit metal transfer characteristics. 115V and 42V wire feeder auxiliary power - With circuit breaker protection. Connect wire feeders via either - 14-pin MS-type or terminal strip. Internal components,... [See More]

  • Process Capability: Welding; MIG (GMAW)
  • Input Current: 39 to 80
  • AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz
  • Input Phase: Three Phase Power
ET -- Fabricator 141i
from ESAB Welding and Cutting Products

Fabricator® 141i delivers 3-in-1 MIG, STICK, and TIG capability from one integrated portable system.Fabricator 141i features digital meters, 4T trigger control and quick change polarity from the front of the power source. Overload protection shuts down the power source to protect the internal... [See More]

  • Process Capability: Welding; MIG (GMAW); Stick (SMAW); TIG (GTAW)
  • AC Input Voltage: 115/120V_60Hz; International Power or Voltages - 50 Hz
  • Equipment Type: PowerSource / Station
  • Input Phase: Single Phase Power
Piper-Plus Pipe Welding System -- PWS
from BUG-O Systems, Inc.

The PIPER-PLUS provides the proven durability and capabilities of the original PIPER-BUG plus several new ones. Digitally integrated with the Lincoln Electric Powerwave S-350 power source and Autodrive 4R220 wire feeder, the PIPER-PLUS is capable of STT Root, GMAW-Pulse Vertical up and Vertical... [See More]

  • Process Capability: Welding; MIG (GMAW); Flux Cored Arc (FCAW)
  • AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz (optional feature); 575/600V_60Hz (optional feature)
  • Equipment Type: Complete System
  • Input Current: 425
Stud Welding System -- Soyer BMK-12W2.E
from Southern Stud Weld, Inc.

The BMK-12W stud welder is very user friendly. Weld parameters are set using a membrane keyboard and display. Microprocessor control and programmability assures consistent weld sequences. This machine automatically controls inert shielding gas delivery to the weld zone. The 800 amp power source can... [See More]

  • Process Capability: Welding; MIG (GMAW); Stud / Nut Welding; Stick (SMAW)
  • Material Capability: Steel, Stainless Steel, Heat-Resistant Steel
  • Equipment Type: Complete System
  • Thickness Capability: Steel/SS/Brass: #6 - 1/2"; Alum: Varies
Idealarc® CV400 MIG Welder -- K1346-22
from Lincoln Electric Co. (The)

Top Features. Lincoln Electric unique fixed inductance design - Delivers exceptional short-circuit metal transfer characteristics. 115V and 42V wire feeder auxiliary power - With circuit breaker protection. Connect wire feeders via either - 14-pin MS-type or terminal strip. Internal components,... [See More]

  • Process Capability: Welding; MIG (GMAW)
  • Input Current: 31 to 80
  • AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz
  • Input Phase: Three Phase Power
GMAW Guns -- MXL 270
from ESAB Welding and Cutting Products

Designed to provide the utmost in convenience and versatility. Features. Designed to provide the utmost in convenience and versatility. [See More]

  • Process Capability: Welding; MIG (GMAW)
  • Material Capability: Ar/CO², CO²
  • Equipment Type: Gun / Iron
  • Maximum Duty Cycle: 35
Programmable Circle Welder -- CW-11
from BUG-O Systems, Inc.

CW-11 Circle Welder is equipped for MIG, Flux Core and Sub Arc welding on large vessels, domed heads and flat surfaces. The CW-11 has a working range of 10"-50" (254- 1270 mm) O.D. nozzles with no cable wrap up for multi-pass welding. Remote control of amps and volts. The unit is capable of using... [See More]

  • Process Capability: Submerged Arc; Welding; MIG (GMAW); Multi-process; Flux Cored Arc (FCAW)
  • Input Current: 400 to 500
  • Equipment Type: Complete System
  • Input Phase: Single Phase Power
Idealarc® CV400 MIG Welder LF-72 Ready-Pak® -- K2439-2
from Lincoln Electric Co. (The)

Top Features. Lincoln Electric unique fixed inductance design - Delivers exceptional short-circuit metal transfer characteristics. 115V and 42V wire feeder auxiliary power - With circuit breaker protection. Connect wire feeders via either - 14-pin MS-type or terminal strip. Internal components,... [See More]

  • Process Capability: Welding; MIG (GMAW)
  • Input Current: 39 to 77
  • AC Input Voltage: 208-230/240V_60Hz
  • Input Phase: Three Phase Power
GMAW Spool Gun -- ST-23A
from ESAB Welding and Cutting Products

Rugged 250 Amp, 100% duty cycle performance. Features. Service lines enter the rear of gun instead of handle for improved balance and accessibility. Inching pushbutton mounted on bottom of handle. 30 ft. service lines. Designed for use with Migmaster Compacts. Weighs less than 3 lbs. Uses durable... [See More]

  • Process Capability: Welding; MIG (GMAW)
  • Maximum Duty Cycle: 1
  • Equipment Type: Gun / Iron
  • Max Amperage @ Duty Cycle: 25 A
Programmable Gantry System -- PGS-1000
from BUG-O Systems, Inc.

The Programmable Gantry System provides coordinated motion in two axis, using three drives: two synchronized motors drive the main carriages along the X-axis, and one drives the Y-axis crossbeam carriage. The machine can be easily programmed to repeat any contour or pattern for either cutting or... [See More]

  • Process Capability: Gas Torch Brazing; Submerged Arc; SMT Process; Oxyfuel / Oxyacetylene Welding; Laser Brazing / Soldering; Cutting / Gouging Equipment; Welding; MIG (GMAW); Multi-process; Arc; Flux Cored Arc (FCAW); TIG (GTAW)
  • AC Input Voltage: 115/120V_60Hz
  • Equipment Type: Complete System
  • Features: Integral or optional automation unit such as a robot or CNC table; Settings recall or automation
Idealarc® CV400 MIG Welder LF-74 Ready-Pak® -- K2496-2
from Lincoln Electric Co. (The)

Top Features. Lincoln Electric unique fixed inductance design - Delivers exceptional short-circuit metal transfer characteristics. 115V and 42V wire feeder auxiliary power - With circuit breaker protection. Connect wire feeders via either - 14-pin MS-type or terminal strip. Internal components,... [See More]

  • Process Capability: Welding; MIG (GMAW)
  • Input Current: 39 to 77
  • AC Input Voltage: 208-230/240V_60Hz
  • Input Phase: Three Phase Power
High-Speed Robotic GMAW Process -- Swift Arc Transfer™
from ESAB Welding and Cutting Products

Features. Swift Arc Transfer (SAT ™) is a high productivity MIG process using AristoRod ™ non-copper coated wires with Advanced Surface Characteristics at travel speeds well beyond the limits of normal spray arc welding. The advantage AristoRod ™ non-copper-coated wire over... [See More]

  • Process Capability: Welding; MIG (GMAW)
  • Features: Integral or optional automation unit such as a robot or CNC table
  • Equipment Type: Complete System
Stiffener Welder with Miller Feeder -- STW-2000
from BUG-O Systems, Inc.

The Stiffener Welder is a self contained, dual head welding travel carriage with integrated wire feeders and spool mounts. It will produce continuous or programmable imtermittent fillet welds on stiffeners with heights of 4" to 18" (102-457mm) and widths of 4" to 12" (102-305mm). The unit is self... [See More]

  • Process Capability: Gas Torch Brazing; Submerged Arc; SMT Process; Welding; MIG (GMAW); Multi-process; Flux Cored Arc (FCAW); TIG (GTAW)
  • Input Phase: Single Phase Power
  • Equipment Type: Travel Carriage
  • Features: Pulsed wire or filler feeding capability; Settings recall or automation
Idealarc® CV400-I MIG Welder (Export Only) -- K2402-1
from Lincoln Electric Co. (The)

Top Features. Two output connectors - Allow you to connect to high or low inductance for optimal arc control. Digital Ammeter/Voltmeter - Display allows presets for added convenience and accuracy. Easy access Twist Mate ® connection - On the front of the machine. Quality & Reliability -... [See More]

  • Process Capability: Welding; MIG (GMAW)
  • Input Current: 30 to 60
  • AC Input Voltage: 208-230/240V_60Hz; International Power or Voltages - 50 Hz
  • Input Phase: Three Phase Power
Hybrid Laser Welding -- Hybrio™
from ESAB Welding and Cutting Products

Features. ESAB's Hybrio ™ hybrid laser welding technology combines the deep weld penetration and low heat input associated with laser welding with the excellent weld properties and superior gap tolerance of gas metal arc welding (GMAW). A radically new welding alternative, it produces... [See More]

  • Process Capability: Laser Welding; Welding; MIG (GMAW)
  • Features: Integral or optional automation unit such as a robot or CNC table
  • Equipment Type: Complete System
UNI-BUG II -- UNI-1000
from BUG-O Systems, Inc.

The UNI-BUG II will carry a cutting torch or welding gun into tight work areas or around very tight curves without the use of a track. The built-in carrying handle allows for easy mounting and removal at any point along the workpiece The UNI-BUG II can weld or cut both straight lines and radii as... [See More]

  • Process Capability: Gas Torch Brazing; Submerged Arc; SMT Process; Oxyfuel / Oxyacetylene Welding; Cutting / Gouging Equipment; Welding; MIG (GMAW); Multi-process; Arc; Flux Cored Arc (FCAW); TIG (GTAW)
  • Thickness Capability: 2 inches
  • Equipment Type: Motion Control
  • AC Input Voltage: 115/120V_60Hz
Idealarc® CV500-I MIG Welder (Export Only) -- K1347-22
from Lincoln Electric Co. (The)

Top Features. Lincoln Electric unique fixed inductance design - Delivers exceptional short-circuit metal transfer characteristics. 115V and 42V wire feeder auxiliary power - With circuit breaker protection. Connect wire feeders via either - 14-pin MS-type or terminal strip. Internal components,... [See More]

  • Process Capability: Welding; MIG (GMAW)
  • Input Current: 42 to 83
  • AC Input Voltage: 208-230/240V_60Hz; International Power or Voltages - 50 Hz
  • Input Phase: Three Phase Power
MIG Spool Gun -- MT-250SG
from ESAB Welding and Cutting Products

Medium-duty 200 Amp, 100% duty performance. Features. Designed for use with the Migmaster Compacts. Weighs less than 3 lbs. Uses durable MT contact tips and nozzles. Powerful gear motor in handle pulls welding wire from 4 in. diameter spool in the molded gun case. Partial depression of the torch... [See More]

  • Process Capability: Welding; MIG (GMAW)
  • Maximum Duty Cycle: 1
  • Equipment Type: Gun / Iron
  • Max Amperage @ Duty Cycle: 8.33333333333333E-02
POWER MIG® 140C MIG Welder -- K2471-2
from Lincoln Electric Co. (The)

Top Features. Diamond Core Technology - Delivers a forgiving arc, excellent out-of-position arc action, low spatter and a wide voltage sweet spot. Industrial Cast Aluminum Drive - Dual gear-driven drive rolls deliver positive traction. No Hassle Tool-less Design - For input power changes, wire spool... [See More]

  • Process Capability: Welding; MIG (GMAW)
  • Input Current: 20
  • AC Input Voltage: 115/120V_60Hz
  • Input Phase: Single Phase Power
MIG/MAG Welding Machine -- Caddy® Mig C200i
from ESAB Welding and Cutting Products

The Caddy Mig C200i is an easy-to-use, intelligent and powerful machine for MIG/MAG welding mild steels, aluminum and stainless steel as well as MIG brazing. The unit is also extremely portable, making the Caddy Mig C200i an excellent choice for repair, maintenance, and assembly work – both in... [See More]

  • Process Capability: Brazing; Welding; MIG (GMAW)
  • Material Capability: Mild Steels, Aluminum, Stainless Steel
  • Equipment Type: Gun / Iron
  • AC Input Voltage: 208-230/240V_60Hz; International Power or Voltages - 50 Hz