Monitor / Controller Welding, Brazing, and Soldering Equipment
from Inductotherm Group
ThermaView ™ software is Thermatool ’s most powerful diagnostics software for real-time graphical display of welder operating conditions. In the event of a fault, ThermaView software diagnostics help operators and engineers determine possible causes and recommended corrective actions. [See More]
- Equipment Type: Weld Monitor or Controller
- Parameters Monitored: Power; Welder kW output, weld frequency and impedance matching
- Process Capability: Welding
from AMADA Weld Tech
The value-priced, microprocessor controlled Phasemaster 6 features a simple digital display and the ability to save up to 8 unique weld schedules, 7 of which may be protected from unauthorized or inadvertent changes by Miyachi Unitek ’s schedule protection feature. The final unprotected... [See More]
- Equipment Type: Weld Monitor or Controller
- AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz
- Process Capability: Resistance - Spot; Welding
- Input Phase: Single Phase Power
from Lincoln Electric Co. (The)
Top Features. Responsive Arc Positioning Control - Less operator fatigue and error compared to hand crank-operated manual slides. Easy Installation and Set Up - Minimal fixturing required. Lowest cost entry to hard automation. Easy to Operate - simple two axis joystick control. Simple System... [See More]
- Equipment Type: Weld Monitor or Controller
- AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz; International Power or Voltages - 50 Hz
- Process Capability: Welding
- Input Phase: Single Phase Power
from ESAB Welding and Cutting Products
Features. Aristo U82 creates a whole new universe of possibilities - maximum functionality, minimum complexity. Five function buttons, single menu and "Enter" button, and three setting wheels cover every option. Large, bright, easy-view LED display and knurled setting wheel for simple gloves-on,... [See More]
- Equipment Type: Weld Monitor or Controller
- Process Capability: Welding
from WeldComputer Corporation
WeldComputer Corporation ’s L-Series Inverter Resistance Welding Control provides precise heat control with superior regulation for all mid-frequency DC, single phase and three phase resistance welding applications. The system includes the following standard features: A programmable weld... [See More]
- Equipment Type: Weld Monitor or Controller
- AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz (optional feature)
- Process Capability: Resistance - Spot; Resistance - Seam (optional feature); Welding
- Input Phase: Single Phase Power; Three Phase Power (optional feature)
from Watts
The TRITON Series TRCU-M1 Control Unit is designed to convert 110/120 VAC current to DC current and then create radio frequency (RF) signal. The Control Unit is supplied with a 10' long GFCI-protected power cord and a 25' long coaxial Fuser cable. The Control Unit is designed to provide RF signal to... [See More]
- Equipment Type: PowerSource / Station; Weld Monitor or Controller
- AC Input Voltage: 115/120V_60Hz; International Power or Voltages - 50 Hz
- Process Capability: Plastic Welding Process; Welding
- Input Current: 2 to 10
from AMADA Weld Tech
The STA-Series are the most advanced, yet simplest welding controls on the market. The range spans from the single contactor STA-100A to the STA-800A with space for up to eight contactors that can be cascaded from a single control. The STA Series features an intuitive, easy-to-use programming... [See More]
- Equipment Type: Weld Monitor or Controller
- AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz
- Process Capability: Resistance - Spot; Resistance - Seam; Welding
- Input Phase: Single Phase Power
from Lincoln Electric Co. (The)
Top Features. Responsive Arc Positioning Control - Less operator fatigue and error compared to hand crank-operated manual slides. Easy Installation and Set Up - Minimal fixturing required. Lowest cost entry to hard automation. Easy to Operate - simple two axis joystick control. Simple System... [See More]
- Equipment Type: Weld Monitor or Controller
- Process Capability: Welding
from ESAB Welding and Cutting Products
Features. The A2 Multitrac with the A2-A6 process controller PEK is available for both submerged arc welding (SAW) and gas metal arc welding (GMAW). Choose single or twin wire for submerged arc welding (SAW). The feed unit secures an even, stable wire-feed speed. Four-wheel drive ensures accurate... [See More]
- Equipment Type: Complete System; Weld Monitor or Controller
- Maximum Duty Cycle: 100
- Process Capability: Submerged Arc; Welding; MIG (GMAW)
- Max Amperage @ Duty Cycle: 600-800 A
from WeldComputer Corporation
Resistance Welding Diagnostics In A Suitcase. The Portable WeldView ® Monitor is designed to monitor any resistance welding application: 50/60 Hz; AC/DC single and three phase; capacitive discharge; inverter power supply; spot, seam, projection, flash/butt welders. NIST-traceable electronics... [See More]
- Equipment Type: Weld Monitor or Controller
- AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz (optional feature)
- Process Capability: Resistance - Spot; Resistance - Projection; Resistance - Seam; Flash / Upset Butt; Welding
- Input Phase: Single Phase Power; Three Phase Power (optional feature)
from AMADA Weld Tech
Miniature welds are highly sensitive to even the smallest heat profile fluctuations during the resistance welding process: overheating deforms and destroys parts, while under heating results in a weak, unacceptable bond. Precisely controlled heating, therefore, is required to achieve consistent,... [See More]
- Equipment Type: Weld Monitor or Controller
- AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz
- Process Capability: Resistance - Spot; Welding
- Input Current: 20
from Lincoln Electric Co. (The)
Top Features. Responsive Arc Positioning Control - Less operator fatigue and error compared to hand crank-operated manual slides. Easy Installation and Set Up - Minimal fixturing required. Lowest cost entry to hard automation. Easy to Operate - simple two axis joystick control. Simple System... [See More]
- Equipment Type: Weld Monitor or Controller
- AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz; International Power or Voltages - 50 Hz
- Process Capability: Welding
- Input Phase: Single Phase Power
from ESAB Welding and Cutting Products
Features. Can be connected to most analog, DC power supplies. Compact and efficient design allows for easy movement between workpieces. Self-propelled, four-wheel drive for stable, accurate and constant operation. A2 process controller PEI allows simple setting of travel speed, voltage and wire feed... [See More]
- Equipment Type: Complete System; Weld Monitor or Controller
- Maximum Duty Cycle: 100
- Process Capability: Submerged Arc; Welding; MIG (GMAW)
- Max Amperage @ Duty Cycle: 600-800 A
from WeldComputer Corporation
WeldComputer Corporation ’s economical and easy-to-use WeldAware ® Monitor is designed to warn a resistance welding operation if key welding parameters drift beyond specified limits. Now every welding business can afford protection from the type of process variation that can damage parts... [See More]
- Equipment Type: Weld Monitor or Controller
- AC Input Voltage: 115/120V_60Hz
- Process Capability: Resistance - Spot; Resistance - Projection; Resistance - Seam; Flash / Upset Butt; Welding
- Input Phase: Single Phase Power
from AMADA Weld Tech
Miyachi Unitek's range of Advanced Dual Pulse CD welders provides a new level of welding performance, advanced process monitoring and simplified user interface. Their all-new design includes a proprietary charging unit to improve pulse rise times and repetition rates. The built-in weld monitor with... [See More]
- Equipment Type: Complete System; Weld Monitor or Controller
- AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz; International Power or Voltages - 50 Hz
- Process Capability: Resistance - Spot; Welding
- Input Phase: Single Phase Power
from Lincoln Electric Co. (The)
Top Features. Operating Versatility - Easily adapt to a wide range of wire feed speeds and wire sizes. Compact Units With Excellent Flexibility - Fit into simple fixtures or the most complex automated production lines. Rugged Construction - Minimize downtime and maintenance costs. [See More]
- Equipment Type: Weld Monitor or Controller
- AC Input Voltage: 115/120V_60Hz
- Process Capability: Welding
from WeldComputer Corporation
The WeldComputer ® Integrated Control-Monitor represents the best value solution for manufacturer looking for both a control to deliver consistent welding performance AND a monitor to prevent abnormal welds from passing through production undetected. Control any type of resistance welding... [See More]
- Equipment Type: Weld Monitor or Controller
- AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz (optional feature)
- Process Capability: Resistance - Spot; Resistance - Projection; Resistance - Seam; Flash / Upset Butt; Welding
- Input Phase: Single Phase Power; Three Phase Power (optional feature)
from AMADA Weld Tech
Miyachi Unitek's high-throughput Uni-Turn Plus heat sealing system fulfills even the most demanding manufacturing requirements. The motorized rotary table can be set for 2 to 6 positions, each of which may be equipped with bonding heads, fluxing stations, automatic ACF laminating stations and... [See More]
- Equipment Type: Complete System; PowerSource / Station; Weld Monitor or Controller
- AC Input Voltage: 115/120V_60Hz (optional feature); International Power or Voltages - 50 Hz
- Process Capability: Reflow; Soldering Stations, Irons & Accessories
- Input Current: ? to 16
from Lincoln Electric Co. (The)
Top Features. Operating Versatility - Easily adapt to a wide range of wire feed speeds and wire sizes. Compact Units With Excellent Flexibility - Fit into simple fixtures or the most complex automated production lines. Rugged Construction - Minimize downtime and maintenance costs. [See More]
- Equipment Type: Weld Monitor or Controller
- AC Input Voltage: 115/120V_60Hz
- Process Capability: Welding
from WeldComputer Corporation
The WeldView ® Monitor for Resistance Welders. The WeldView ® Monitor for resistance welders provides a comprehensive and cost effective means of ensuring the integrity of every welded product. It typically performs more than a thousand separate checks on every production weld to verify the... [See More]
- Equipment Type: Weld Monitor or Controller
- AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz (optional feature)
- Process Capability: Resistance - Spot; Resistance - Projection; Resistance - Seam; Flash / Upset Butt; Welding
- Input Phase: Single Phase Power; Three Phase Power (optional feature)
from AMADA Weld Tech
With increased emphasis on accountability, the MG3 Digital Process Sentry offers the tools required for process development, production monitoring, data collection, and analysis to support your ISO, GMP and TQM requirements. Two Independent Measurement Channels. Oscilloscope Functions with Zoom and... [See More]
- Equipment Type: Weld Monitor or Controller
- AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz; International Power or Voltages - 50 Hz
- Process Capability: Resistance - Spot; Resistance - Seam; Welding
- Input Phase: Single Phase Power
from Lincoln Electric Co. (The)
Top Features. Operating Versatility - Choice of gear ratios allows use of a wide range of wire sizes and wire feed speeds. Compact Units With Excellent Flexibility - Mountable on simple fixtures or the most complex automated production lines. Rugged Construction - Minimizes downtime and maintenance... [See More]
- Equipment Type: Weld Monitor or Controller
- Process Capability: Welding
from AMADA Weld Tech
The full featured Phasemaster 7 has 10 programmable welding functions and exclusive, context sensitive help screens to quickly guide the user through even the most complex program. A unique automatic step feature makes it possible to step to a new schedule after a preset number of welds to... [See More]
- Equipment Type: Weld Monitor or Controller
- AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz
- Process Capability: Resistance - Spot; Welding
- Input Phase: Single Phase Power
from AMADA Weld Tech
The HF2 is a 2kHz, state-of-the-art DC inverter resistance welding control used to join small parts at high speed. Model HF2S includes a built-in Weld Sentry for resistance weld monitoring with SPC capability. High speed digital adaptive feedback controls weld current, voltage, or power, providing... [See More]
- Equipment Type: Weld Monitor or Controller
- AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz
- Process Capability: Resistance - Spot; Brazing; Welding
- Input Current: 50
from AMADA Weld Tech
The IPB5000 inverter resistance welding power supply delivers superior welding control for a wide range of microjoining applications. When paired with the ITB-780A6 transformer this unit is capable of a maximum output of 6000 Amps, making it ideal for most resistive and conductive welding... [See More]
- Equipment Type: Weld Monitor or Controller
- AC Input Voltage: 208-230/240V_60Hz; International Power or Voltages - 50 Hz
- Process Capability: Resistance - Spot; Welding
- Input Current: 200