Resistance - Spot Welding, Brazing, and Soldering Equipment

27 Results
Welders -- 3630351
from RS Components, Ltd.

Thermocouple fine wire welder,0-60j 4kg [See More]

  • Process Capability: Resistance - Spot; Welding
Welders -- 588988
from RS Components, Ltd.

SIP WELDMATE PRO SW150 Spot Welder [See More]

  • Process Capability: Resistance - Spot; Welding
  • Output Current: 13
Welders -- 588989
from RS Components, Ltd.

SIP WELDMATE PRO SW200 Spot Welder [See More]

  • Process Capability: Resistance - Spot; Welding
  • Output Current: 13
Welders -- 7010672
from RS Components, Ltd.

RS PRO L04MINIWELD240V Welder [See More]

  • Process Capability: Resistance - Spot; Welding
  • Output Voltage: 230
  • AC Input Voltage: 208-230/240V_60Hz
Welders -- 7010679
from RS Components, Ltd.

Butt weld mini kit 240V euro plug [See More]

  • Process Capability: Resistance - Spot; Welding
  • Output Voltage: 230
  • AC Input Voltage: 208-230/240V_60Hz
Spot Welding Robotic End Effector -- KUKA ready2_spot
from KUKA Deutschland GmbH

KUKA ready2_spot is the right KUKA solution for achieving fast and uncomplicated integration of robots for spot welding. Costs and efforts are reduced and quality increases. [See More]

  • Process Capability: Resistance - Spot; Resistance - Seam (optional feature); Welding
  • Material Capability: High Strength Steel, Aluminum and more
  • Equipment Type: Complete System; Gun / Iron
  • Features: Integral or optional automation unit such as a robot or CNC table; Settings recall or automation
AC Resistance Weld Control -- PM6
from AMADA Weld Tech

The value-priced, microprocessor controlled Phasemaster 6 features a simple digital display and the ability to save up to 8 unique weld schedules, 7 of which may be protected from unauthorized or inadvertent changes by Miyachi Unitek ’s schedule protection feature. The final unprotected... [See More]

  • Process Capability: Resistance - Spot; Welding
  • AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz
  • Equipment Type: Weld Monitor or Controller
  • Input Phase: Single Phase Power
Inverter Resistance Welding Control -- L Series
from WeldComputer Corporation

WeldComputer Corporation ’s L-Series Inverter Resistance Welding Control provides precise heat control with superior regulation for all mid-frequency DC, single phase and three phase resistance welding applications. The system includes the following standard features: A programmable weld... [See More]

  • Process Capability: Resistance - Spot; Resistance - Seam (optional feature); Welding
  • AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz (optional feature)
  • Equipment Type: Weld Monitor or Controller
  • Input Phase: Single Phase Power; Three Phase Power (optional feature)
AC Weld Control - STA Series -- STA-100A
from AMADA Weld Tech

The STA-Series are the most advanced, yet simplest welding controls on the market. The range spans from the single contactor STA-100A to the STA-800A with space for up to eight contactors that can be cascaded from a single control. The STA Series features an intuitive, easy-to-use programming... [See More]

  • Process Capability: Resistance - Spot; Resistance - Seam; Welding
  • AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz
  • Equipment Type: Weld Monitor or Controller
  • Input Phase: Single Phase Power
Portable WeldView® Monitor
from WeldComputer Corporation

Resistance Welding Diagnostics In A Suitcase. The Portable WeldView ® Monitor is designed to monitor any resistance welding application: 50/60 Hz; AC/DC single and three phase; capacitive discharge; inverter power supply; spot, seam, projection, flash/butt welders. NIST-traceable electronics... [See More]

  • Process Capability: Resistance - Spot; Resistance - Projection; Resistance - Seam; Flash / Upset Butt; Welding
  • AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz (optional feature)
  • Equipment Type: Weld Monitor or Controller
  • Input Phase: Single Phase Power; Three Phase Power (optional feature)
Adv High Frequency Inverter Power Supply -- HF25
from AMADA Weld Tech

Miniature welds are highly sensitive to even the smallest heat profile fluctuations during the resistance welding process: overheating deforms and destroys parts, while under heating results in a weak, unacceptable bond. Precisely controlled heating, therefore, is required to achieve consistent,... [See More]

  • Process Capability: Resistance - Spot; Welding
  • AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz
  • Equipment Type: Weld Monitor or Controller
  • Input Current: 20
WeldAware® Monitor
from WeldComputer Corporation

WeldComputer Corporation ’s economical and easy-to-use WeldAware ® Monitor is designed to warn a resistance welding operation if key welding parameters drift beyond specified limits. Now every welding business can afford protection from the type of process variation that can damage parts... [See More]

  • Process Capability: Resistance - Spot; Resistance - Projection; Resistance - Seam; Flash / Upset Butt; Welding
  • AC Input Voltage: 115/120V_60Hz
  • Equipment Type: Weld Monitor or Controller
  • Input Phase: Single Phase Power
Advanced Capacitive Discharge Welders -- 1000ADP
from AMADA Weld Tech

Miyachi Unitek's range of Advanced Dual Pulse CD welders provides a new level of welding performance, advanced process monitoring and simplified user interface. Their all-new design includes a proprietary charging unit to improve pulse rise times and repetition rates. The built-in weld monitor with... [See More]

  • Process Capability: Resistance - Spot; Welding
  • AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz; International Power or Voltages - 50 Hz
  • Equipment Type: Complete System; Weld Monitor or Controller
  • Input Phase: Single Phase Power
WeldComputer® Integrated Control-Monitor
from WeldComputer Corporation

The WeldComputer ® Integrated Control-Monitor represents the best value solution for manufacturer looking for both a control to deliver consistent welding performance AND a monitor to prevent abnormal welds from passing through production undetected. Control any type of resistance welding... [See More]

  • Process Capability: Resistance - Spot; Resistance - Projection; Resistance - Seam; Flash / Upset Butt; Welding
  • AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz (optional feature)
  • Equipment Type: Weld Monitor or Controller
  • Input Phase: Single Phase Power; Three Phase Power (optional feature)
Color Digital Weld Monitor -- MG3 Digital Basic
from AMADA Weld Tech

With increased emphasis on accountability, the MG3 Digital Process Sentry offers the tools required for process development, production monitoring, data collection, and analysis to support your ISO, GMP and TQM requirements. Two Independent Measurement Channels. Oscilloscope Functions with Zoom and... [See More]

  • Process Capability: Resistance - Spot; Resistance - Seam; Welding
  • AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz; International Power or Voltages - 50 Hz
  • Equipment Type: Weld Monitor or Controller
  • Input Phase: Single Phase Power
WeldView® Monitor
from WeldComputer Corporation

The WeldView ® Monitor for Resistance Welders. The WeldView ® Monitor for resistance welders provides a comprehensive and cost effective means of ensuring the integrity of every welded product. It typically performs more than a thousand separate checks on every production weld to verify the... [See More]

  • Process Capability: Resistance - Spot; Resistance - Projection; Resistance - Seam; Flash / Upset Butt; Welding
  • AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz (optional feature)
  • Equipment Type: Weld Monitor or Controller
  • Input Phase: Single Phase Power; Three Phase Power (optional feature)
Full-Featured AC Resistance Weld Control -- PM7
from AMADA Weld Tech

The full featured Phasemaster 7 has 10 programmable welding functions and exclusive, context sensitive help screens to quickly guide the user through even the most complex program. A unique automatic step feature makes it possible to step to a new schedule after a preset number of welds to... [See More]

  • Process Capability: Resistance - Spot; Welding
  • AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz
  • Equipment Type: Weld Monitor or Controller
  • Input Phase: Single Phase Power
High Frequency Inverter Power Supply -- HF2
from AMADA Weld Tech

The HF2 is a 2kHz, state-of-the-art DC inverter resistance welding control used to join small parts at high speed. Model HF2S includes a built-in Weld Sentry for resistance weld monitoring with SPC capability. High speed digital adaptive feedback controls weld current, voltage, or power, providing... [See More]

  • Process Capability: Resistance - Spot; Brazing; Welding
  • AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz
  • Equipment Type: Weld Monitor or Controller
  • Input Current: 50
Inverter Resistance Welding Power Supply -- IPB5000A
from AMADA Weld Tech

The IPB5000 inverter resistance welding power supply delivers superior welding control for a wide range of microjoining applications. When paired with the ITB-780A6 transformer this unit is capable of a maximum output of 6000 Amps, making it ideal for most resistive and conductive welding... [See More]

  • Process Capability: Resistance - Spot; Welding
  • AC Input Voltage: 208-230/240V_60Hz; International Power or Voltages - 50 Hz
  • Equipment Type: Weld Monitor or Controller
  • Input Current: 200
Light Force Microjoining Weld Heads -- 50 Series
from AMADA Weld Tech

The Series 50 Light Force Microjoining Weld Heads are precision, low inertia heads designed specifically for delicate, parallel gap welding, thermocompression bonding and reflow soldering. True vertical electrode motion eliminates electrode wiping action. A low mass spring and compound lever force... [See More]

  • Process Capability: Resistance - Spot; Reflow; Soldering Stations, Irons & Accessories; Welding
  • AC Input Voltage: 115/120V_60Hz
  • Equipment Type: Complete System; Weld Head
  • Input Phase: Single Phase Power
Linear DC Weld Control, Built-in Monitor -- DC25
from AMADA Weld Tech

The DC25 Linear DC resistance welding control is ideal for microjoining applications which require exceptional control and highest quality throughput. Weld energy may be programmed in current, voltage, or power in increments as short as .01 milliseconds. Ultra Fast Closed Loop Control. Real Time... [See More]

  • Process Capability: Resistance - Spot; Welding
  • Material Capability: MiCad, NiMH, Halogen, Tungsten, Lithium Battery, Plastics
  • Equipment Type: Weld Monitor or Controller
  • AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz (optional feature); International Power or Voltages - 50 Hz
Low Power Linear DC Weld Control -- UB25
from AMADA Weld Tech

The UB25 linear DC welder (successor to the Unibond II) provides unsurpassed levels of control for micro-miniature resistance welding. This DC welder power supply should be used for smaller applications where closed-loop feedback control and fast response times are required. Safety critical... [See More]

  • Process Capability: Resistance - Spot; Welding
  • Material Capability: MiCad, NiMH, Halogen, Tungsten, Lithium Battery, Plastics
  • Equipment Type: Weld Monitor or Controller
  • AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz (optional feature); International Power or Voltages - 50 Hz
Machine-Mountable Portable Weld Monitor -- MM-370A
from AMADA Weld Tech

The machine mountable MM-370A resistance weld monitor can measure current, voltage, force and displacement simultaneously. It's 5" color display shows precise graphical waveforms of measured parameters. These weld monitors also have the capability to overlay multiple waveforms on a single screen. [See More]

  • Process Capability: Resistance - Spot; Welding
  • AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz; International Power or Voltages - 50 Hz
  • Equipment Type: Weld Monitor or Controller
  • Input Current: 0.7000
Servo-Motor Driven Weld Head -- Model 72
from AMADA Weld Tech

Designed for use in either automation or benchtop welding, Miyachi Unitek ’s 70 Series Weld heads offer stable, repeatable electrode force for a wide range of resistance welding applications. Choose from two different models, each equipped with an easy-to-program, state-of-the-art servo motor... [See More]

  • Process Capability: Resistance - Spot; Welding
  • AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz; International Power or Voltages - 50 Hz
  • Equipment Type: Complete System; Weld Head
  • Input Phase: Single Phase Power
Thermocouple Welder -- TCW
from AMADA Weld Tech

The Miyachi Unitek TCW thermocouple welder welds thermocouple wires together to form a uniform bead junction, consistent in size and quality, without detrimental oxide layers. The TCW will make thermocouples of all commercially available thermocouple alloys. Argon Gas Weld Chamber. Easy to Use. [See More]

  • Process Capability: Resistance - Spot; Welding
  • Material Capability: Thermocouple Alloys: B, C, E, J, K, R, S, T
  • Equipment Type: Complete System
  • Thickness Capability: 20 AWG - 38 AWG (.032" - .004")
Thinline Weld Head -- 180F
from AMADA Weld Tech

Miyachi Unitek's Thin-Line Weld Heads comprise three families of full-featured products for precision metals joining: 80 Series (20 lbs (89N) - 40 lbs (178N)), 180 Series (100 lb (445 N)), and 90 Series (150 lb (667N)). All are precision, low inertia, force-fired designs, with narrow vertical... [See More]

  • Process Capability: Resistance - Spot; Welding
  • Max Amperage @ Duty Cycle: 20 KVA
  • Equipment Type: Complete System; Weld Head
  • Features: Adjustable Force-Firing
Wire Spot Welder and Compactor -- MC-1301-IS
from AMADA Weld Tech

Miyachi Unitek's MC-1301 spot welder / wire compactor is ideal for solid and stranded wire welding applications. The unique compacting mechanism creates a solid fused joint with single or multiple parts. Tungsten electrodes produce the weld heat and ceramic tooling inserts compact the flow of metal... [See More]

  • Process Capability: Resistance - Spot; Welding
  • Max Amperage @ Duty Cycle: 7.5 kVA @ 50%
  • Equipment Type: Complete System; PowerSource / Station; Weld Monitor or Controller
  • Technology: AC