Water Fluid Dispensing Equipment

9 Results
High Capacity Instant Tepid Water Supply -- Therm-O-Mix® WWM
from ThermOmegaTech®

Product Description. Therm-O-Mix ® WWM is an instantaneous and reliable source of tepid water for a safety shower/eyewash system using the existing hot and cold water supply. Operation. After water flow is activated at the shower or eyewash, the outlet water temperature will reach 85 °F(29... [See More]

  • Application: Water
  • Dispense Rate: 94.7
  • Dispensing Equipment Type: Mix And Dispense; Mix, Meter and Dispense
Hot and Cold Water Mixing Station -- HCX
from ThermOmegaTech®

Product Description. The HCX (Hot/Cold Water Mixing) Station combines simplicity and cost effectiveness with the reliability and safety inherent in all ThermOmegaTech ® washdown stations. The HCX station uses individual globe valves to mix hot and cold water to the desired proportion with the... [See More]

  • Application: Cleaners; FoodBeverage; Water
  • Dispense Rate: 65.15
  • Dispensing Equipment Type: Mix And Dispense; Mix, Meter and Dispense (optional feature)
  • Mounting: Wall Mount
Single Channel Washdown Station -- HCS
from ThermOmegaTech®

Product Description. The ThermOmegaTech ® HCS Single Channel Washdown Station provides convenient delivery of a single stream of hot or cold water for washdown applications. A quarter turn ball valve provides simple, yet effective control, while the integrated temperature gauge gives... [See More]

  • Application: Cleaners; FoodBeverage; Water
  • Dispense Rate: 65.15
  • Dispensing Equipment Type: Dispense Only
  • Mounting: Wall Mount
Steam & Water Washdown Station -- STVM® Washdown Station
from ThermOmegaTech®

Product Description. The STVM ® Washdown Station has been designed to put the safety of your operators first, thanks to its innovative technology. The system utilizes a thermal element located in the downstream leg of the mixing valve. The thermal element is designed to throttle steam flow... [See More]

  • Application: Cleaners; FoodBeverage; Water
  • Dispense Rate: 65.15
  • Dispensing Equipment Type: Mix And Dispense; Mix, Meter and Dispense
  • Mounting: Wall Mount
Beverage Dispensers -- IC 400
from Lancer Corporation

One inch molded Polyurethane structural insulation on all sides and bottom. 316L or 304 stainless steel available NSF approved sliding lids. Available with or without sealed-in cold plate for post-mix. All Stainless Steel construction. Designed for post-mix 21" x 23" available with sealed-in cold... [See More]

  • Application: FoodBeverage; Water
  • Dispensing Type: Solid Ice Dispensing
  • Dispensing Equipment Type: Dispense Only
Spray Wand / Dual Lance Assembly -- 33201
from Cat Pumps - High Pressure Pumps & Systems

Zinc plated dual lance with a black nylon, square ventilated insulator for operator comfort and safety. Durable nozzle protector to reduce nozzle clogging and damage. Includes front insulated adjustment handle for low to high pressure nozzle selection. Length 35" (890mm) [See More]

  • Application: Cleaners; FoamGasket; Water
  • Dispense Rate: 37.88
  • Dispensing Equipment Type: Dispense Only
  • Dispensing Type: Solid Stream
Adjustable Hand Sprayer -- 2310
from Aervoe Industries Incorporated

Easy grip and trigger handle, for non-paint sprayable liquids [See More]

  • Application: Cleaners; Water
  • Container Size: 651
  • Dispensing Equipment Type: Dispense Only
  • Dispensing Type: Regular Spray Bottle
Spray Wand / Lance Assembly -- 32036
from Cat Pumps - High Pressure Pumps & Systems

Zinc plated steel lance with a durable black nylon square ventilated insulator for operator comfort and safety. Includes a durable 2-piece nozzle protector to reduce nozzle clogging and damage. Length 36" (900mm) [See More]

  • Application: Cleaners; FoamGasket; Water
  • Dispense Rate: 39.77
  • Dispensing Equipment Type: Dispense Only
  • Dispensing Type: Solid Stream
Spray Wand / Lance Assembly -- 32264
from Cat Pumps - High Pressure Pumps & Systems

Zinc plated steel lance with a black nylon molded ventilated insulator for operator comfort and safety. Threaded lance end (1/4") no nozzle end. Length 24" (600mm) [See More]

  • Application: Cleaners; FoamGasket; Water
  • Dispense Rate: 39.77
  • Dispensing Equipment Type: Dispense Only
  • Dispensing Type: Solid Stream