Can / Pail / Drum Fluid Dispensing Equipment

42 Results
Adhesive and Exopy Dispensing System -- FC100-1LT-1-S
from PVA - Precision Valve & Automation

The FC100-1LT-1-S is a turnkey manual dispensing system typically used to dispense repeatable volumes of adhesives and epoxies. With an all stainless steel and Teflon construction this system can also be used to handle a wide variety of other fluid chemistries. The FC100, stainless steel dispense... [See More]

  • Dispensed From: CanPail
  • Application: AdhesiveSilicone
  • Dispensing Equipment Type: Mix, Meter and Dispense
  • Dispensing Type: Dot; Bead; Fill ("potting")
98-3061 Pogo Plus Glue Outfit
from Carlisle

Name: 98-3061 Pogo Plus Glue Outfit. Part Number: 98-3061. Gun: Model 2100. Pump: Pogo Plus Pump. Tank: no tank. Typical Application: Solvent based adhesives. Max Output Fluid Pressure: 2:1 200 psi - (Fluid Pressure range (0-300 psi (0-24.2 bar). Markets: Adhesive. General Industrial. Miscellaneous. [See More]

  • Dispensed From: CanPail
  • Application: AdhesiveSilicone; ChemicalSolvent; CoatingPaint
  • Dispensing Equipment Type: Dispense Only
  • Dispensing Type: Spray Flat; Spray Round
Macnaught 3:1 Air Operated Oil Pump -- T312-02
from Macnaught USA, Inc.

The Macnaught T Series 3:1 range of Air Operated Oil Pumps are high quality, economically priced oil pumps. The ideal choice for small workshop or service truck applications. The ‘T ’ Series range of pumps have been designed with a non-corrosive air motor that does not require any oil... [See More]

  • Dispensed From: CanPail
  • Application: FuelOil; Lubricants
  • Dispensing Equipment Type: Dispense Only
Meter Mix Dispense -- Compact Camm-Coater™
from Cammda Corporation

The Compact Camm-Coater ™ is a two component meter-mix-dispense system that is designed to work with both standard static mixers and the new fully disposable spray static mixers (HSS). While especially suited for spray applications, the versatile Compact Camm-Coater ™ can also be used... [See More]

  • Dispensed From: CanPail
  • Application: AdhesiveSilicone
  • Dispensing Equipment Type: Mix, Meter and Dispense
  • Dispensing Type: Spray Flat; Fill ("potting")
MINIFIL™ Portable Two Component Dispensing Equipment
from Hapco, Inc.

MINIFIL ™ is a low cost, portable, two component dispensing machine specifically designed to dispense Hapco ’s products. It is reliable and easy to use. Stainless Steel Tanks. The MiniFIL ’s tanks are constructed of Stainless Steel. This makes them easier to clean and perfect to... [See More]

  • Dispensed From: CanPail
  • Application: AdhesiveSilicone; CoatingPaint
  • Dispensing Equipment Type: Mix And Dispense
  • Container Size: 22712 to 45425
Filling and Dispensing Pump -- 323Dz/D
from Watson Marlow Pumps Group

Dispenses 100ml in 3 seconds. Accurate to within ± 1%. Menu driven calibration procedure. Dispensing by keypress or a remote footswitch/handswitch. Fitted with 313D three roller pumphead with flip-top design, ensuring easy cleaning and ultra-fast setup. Also accepts 314D four roller pumphead... [See More]

  • Dispensed From: CanPail; Peristaltic Dispensing Pump
  • Application: CleanRoomLab; FoodBeverage; Biopharmaceutical, Cosmetics
  • Dispensing Equipment Type: Dispense Only
  • Dispensing Type: Fill ("potting")
Meter, Mix and Dispense System -- Model 1450
from EXACT Dispensing Systems

STANDARD FEATURES. Wide range of bore sizes and ratios to satisfy your production requirements. Positive displacement piston metering for consistent, accurate delivery of A and B materials. Ratio is assured by honed cylinder diameters. Precision ball valves eliminate problems caused by check valves. [See More]

  • Dispensed From: CanPail
  • Application: AdhesiveSilicone; Two Part Reactive Resin Formulations with Abrasive Fillers Which Settle Out of Suspension; Epoxies, Urethanes, Silicones, and Polysulfides.
  • Dispensing Equipment Type: Mix, Meter and Dispense
  • Container Size: 946 to 208198
Acid Catalyzed Conversion -- B5-D Extreme Duty Cart Mount
from Carlisle

Name: B5-D Extreme Duty Cart Mt. Part Number: 109-1118. Gun: User Selects. Pump: B5-D Super Slave. Tank: Flush tank. Typical Application: Low to high production environments manufacturing wood cabinets, office, institutional, restaurant, bar furniture. Slave/Catalyst Ratio: .75 - 3.5. Flow(GPM) @... [See More]

  • Dispensed From: CanPail
  • Application: CoatingPaint
  • Dispensing Equipment Type: Mix, Meter and Dispense
  • Dispensing Type: Spray Flat; Spray Round
Macnaught 5:1 Air Operated Oil Pump -- T512-02
from Macnaught USA, Inc.

The Macnaught T Series range of Oil Pumps are high quality, economically priced oil pumps. The ideal choice for small workshop or service truck applications. The ‘T ’ Series range of pumps have been designed with a non-corrosive air motor that does not require any oil lubrication, the... [See More]

  • Dispensed From: CanPail
  • Application: FuelOil; Lubricants
  • Dispensing Equipment Type: Dispense Only
Meter Mix Dispense -- Frugal-Shot™ ?The Economical Meter Mix Dispenser
from Cammda Corporation

Cammda's Frugal-Shot ™ is an economical meter-mix-dispense machine that provides precise control over the processing of two component adhesives and potting compounds. It simplifies the use of these materials and endures high standards of quality. [See More]

  • Dispensed From: CanPail
  • Application: AdhesiveSilicone
  • Dispensing Equipment Type: Mix, Meter and Dispense
  • Dispensing Type: Fill ("potting")
RAPIDFIL™ C Series Portable Two Component Dispensing Machine
from Hapco, Inc.

RAPIDFIL ™ C Series is a portable, LCD computer controlled, 2 component dispensing machine specifically designed to dispense Hapco's products. It is reliable and easy to use. Current Applications for RAPIDFIL ™ include: Liquid Molding - Plastic and rubber parts. Ideal for 1-10,000 parts. [See More]

  • Dispensed From: CanPail
  • Application: AdhesiveSilicone; CoatingPaint
  • Dispensing Equipment Type: Mix And Dispense
  • Container Size: 22712 to 45425
Filling and Dispensing Pump -- 505XY
from Watson Marlow Pumps Group

Double offset spring-loaded tracks move the point of occlusion on each channel so that as one tube is at maximum flow, the other is at its minimum. The two flows merge in the delivery line, virtually eliminating pulsation and more than doubling dispensing accuracy. For doses and samples from... [See More]

  • Dispensed From: CanPail; Peristaltic Dispensing Pump
  • Application: CleanRoomLab; FoodBeverage; Biopharmaceutical, Cosmetics
  • Dispensing Equipment Type: Dispense Only
  • Dispensing Type: Fill ("potting")
Meter, Mix and Dispense System -- Model 9450
from EXACT Dispensing Systems

STANDARD FEATURES. Wide range of bore sizes and ratios to satisfy your production requirements. Positive displacement piston metering for consistent, accurate delivery of A and B materials. Ratio is assured by honed cylinder diameters. Precision ball valves eliminate problems caused by check valves. [See More]

  • Dispensed From: CanPail
  • Application: AdhesiveSilicone; Two Part Reactive Resin Formulations with Abrasive Fillers Which Settle Out of Suspension; Epoxies, Urethanes, Silicones, and Polysulfides.
  • Dispensing Equipment Type: Mix, Meter and Dispense
  • Container Size: 946 to 208198
Acid Catalyzed Conversion -- B5-D Extreme Duty Wall Mount
from Carlisle

Name: B5-D Extreme Duty Wall Mt. Part Number: 109-1116. Gun: User Selects. Pump: B5-D Super Slave. Tank: Flush tank. Typical Application: Low to high production environments manufacturing wood cabinets, office, institutional, restaurant, bar furniture. Slave/Catalyst Ratio: .75 - 3.5. Flow(GPM) @... [See More]

  • Dispensed From: CanPail
  • Application: CoatingPaint
  • Dispensing Equipment Type: Mix, Meter and Dispense
  • Dispensing Type: Spray Flat; Spray Round
Macnaught 50:1 Air-Operated Grease Pump for 400 lb./55 Gal. Containers -- P8-11
from Macnaught USA, Inc.

Macnaught ’s 50:1 Premium air-operated/pneumatic grease pumps are excellent for high-volume grease applications requiring continuous high-pressure grease output. These portable grease pump systems are engineered for 400 lb./55 Gal. containers. They are equipped with a low air consumption motor... [See More]

  • Dispensed From: CanPail
  • Application: Lubricants
  • Dispensing Equipment Type: Dispense Only
  • Container Size: 208198
Meter Mix Dispense -- Joint Jockey™ Joint Filler
from Cammda Corporation

The Joint-Jockey ™ is an economical two-component meter-mix-dispense system designed to properly proportion, blend and apply joint-fillers, crack injection liquids and coatings. [See More]

  • Dispensed From: CanPail
  • Application: AdhesiveSilicone
  • Dispensing Equipment Type: Mix, Meter and Dispense
  • Dispensing Type: Fill ("potting")
Filling and Dispensing Pump -- 520Di/CA
from Watson Marlow Pumps Group

-0.5% flow accuracy per calibrated channel. Multi-channel dispensing with microliter flow rates. Dispenses 0.5ml in less than 2 seconds. Non-drip function eliminates drips at dose end. 4, 8, 12, 16, 20, 24, 28, 32 or 48 channel versions. Flow rates up to 21 ml/min per channel. Eight driven... [See More]

  • Dispensed From: CanPail; Peristaltic Dispensing Pump
  • Application: CleanRoomLab; FoodBeverage; Biopharmaceutical, Cosmetics
  • Dispensing Equipment Type: Dispense Only
  • Dispensing Type: Fill ("potting")
Single Acting Meter, Mix and Dispense System -- Model 860-5
from EXACT Dispensing Systems

Designed for production dispensing of two part reactive resin formulations, including those with abrasive fillers. This Model 860-5 can be fed either by cartridges, pumps, or pressurized reservoirs. the System can deliver up to 9.8 fluid ounces per stroke from its honed metering cylinders. A full... [See More]

  • Dispensed From: Barrel / Syringe; Bottle; CanPail
  • Application: AdhesiveSilicone; Two Part Reactive Resin Formulations, Including those with Abrasive Fillers
  • Dispensing Equipment Type: Mix, Meter and Dispense
  • Container Size: 177 to 18927
Acid Catalyzed Conversion -- Comet 3C Cart Mt
from Carlisle

Name: Comet 3C Cart Mt. Part Number: 109-1117. Gun: User Selects. Pump: Comet 3C. Tank: Flush tank. Typical Application: Low to high production environments manufacturing wood cabinets, office, institutional, restaurant, bar furniture. Slave/Catalyst Ratio: 1.0 - 7.0 in .25% increments. Max Output... [See More]

  • Dispensed From: CanPail
  • Application: CoatingPaint
  • Dispensing Equipment Type: Mix, Meter and Dispense
  • Dispensing Type: Spray Flat; Spray Round
Macnaught Air Operated Grease Pump for 120lb./16 Gal. Containers -- P6-TR
from Macnaught USA, Inc.

Engineered for 120 lb./16 Gal. containers. Our Pneumatic Grease pumps have low air consumption motor & don ’t need to be lubricated due to the use of modern polymer materials. Quiet air motor design – Meets all industry noise level standards. Includes the B2 Booster Gun –... [See More]

  • Dispensed From: CanPail
  • Application: Lubricants
  • Dispensing Equipment Type: Dispense Only
  • Container Size: 60567
Meter Mix Dispense -- Micro-Fluid Ratiometer™
from Cammda Corporation

CAMMDA's Micro-Fluid Ratiometer ™ is an economical precision metering system for two component epoxies and silicones, that offers smaller shot cup mixing without weighing or measuring. Lightweight and portable, it is ideal for maintenance shops and repair depots. The metering ratio is... [See More]

  • Dispensed From: CanPail
  • Application: AdhesiveSilicone
  • Dispensing Equipment Type: Mix, Meter and Dispense
  • Dispensing Type: Fill ("potting")
Filling and Dispensing Pump -- 620Di/L
from Watson Marlow Pumps Group

Keypad entry of flow rates from 0.00053 gpm to 3.28 gpm (0.002 -12.4 liter/min). Dispenses 500ml to within +/-0.5% in 2.6 seconds. Stores up to 50 dispensing programs. Non-drip function eliminates drips at dose end. Ramp function for delicate fluids prevents frothing/splashing and enhances accuracy. [See More]

  • Dispensed From: CanPail; Peristaltic Dispensing Pump
  • Application: CleanRoomLab; FoodBeverage; Biopharmaceutical, Cosmetics
  • Dispensing Equipment Type: Dispense Only
  • Dispense Rate: 0.0020 to 12.42
Acid Catalyzed Conversion -- Comet 3C Wall Mount
from Carlisle

Name: Comet 3C Wall Mt. Part Number: 109-1115. Gun: User Selects. Pump: Comet 3C. Tank: Flush tank. Typical Application: Low to high production environments manufacturing wood cabinets, office, institutional, restaurant, bar furniture. Slave/Catalyst Ratio: 1.0 - 7.0 in .25% increments. Max Output... [See More]

  • Dispensed From: CanPail
  • Application: CoatingPaint
  • Dispensing Equipment Type: Mix, Meter and Dispense
  • Dispensing Type: Spray Flat; Spray Round
Macnaught Air Operated Grease Pump for 35 lb./5 Gal. Containers -- P3-TR
from Macnaught USA, Inc.

Macnaught Legendary P3TR 50:1 Air-Operated Grease Pump for 5 Gallon / 35 LB containers. Industry Leading 10 Year Warranty. Includes Booster Gun, Hose and Trolley. Low Air Consumption (3CFM). Macnaught ’s 50:1 P3-TR air-operated grease pump system is engineered for 35 lb./5 Gal. containers. Our... [See More]

  • Dispensed From: CanPail
  • Application: Lubricants
  • Dispensing Equipment Type: Dispense Only
  • Container Size: 18927
Positive Displacement -- High Viscosity PDT Pump
from Cammda Corporation

Want to dispense repeatable shots of silicone RTV or other high viscosity materials directly from the pail!? The PDT Pump is a proven performer with accurate repeatability. Easy to set-up. Simple to operate. Available with either foot pedal or remote actuation. [See More]

  • Dispensed From: CanPail
  • Application: AdhesiveSilicone; HighViscosity
  • Dispensing Equipment Type: Dispense Only
  • Dispensing Type: Fill ("potting")
Air-Assisted Airless HVLP -- 98-3050 3B Cart Outfit w/Gun
from Carlisle

Name: 98-3050 3B cart outfit with gun. Part Number: 98-3050. Gun: AA 1500. Pump: Comet 3B. Tank: no tank. Typical Application: Wood Cabinets, Metal fabrication, Wood doors and windows, General maintenance, Wood furniture, Custom wood shops. Max Output Fluid Pressure: 1500 psi (21.7 bar). Markets:... [See More]

  • Dispensed From: CanPail
  • Application: CoatingPaint
  • Dispensing Equipment Type: Dispense Only
  • Dispensing Type: Spray Flat; Spray Round
Macnaught BOP Coolant Dispensing Gun with 10ft Hose & Nozzle -- BP-10FT
from Macnaught USA, Inc.

PN# BP-10FT: 10FT of 1/2 ” HOSE with ON Demand Nozzle – up to 1.5+ GPM. Use with 5 gallon ( BOP20HV ) or 16 and 55 Gallon ( BOP60HV ) for Coolant only. INCLUDES 2 YEAR WARRANTY!. Macnaught BP-10FT Specifications Description BOP Hose with Nozzle – use only with BOP Pumps. Drum size... [See More]

  • Dispensed From: CanPail; GunHandle
  • Application: Coolant
  • Dispensing Equipment Type: Dispense Only
  • Dispense Rate: 5.68
Pressure Reservoirs -- Smart-Tank ™
from Cammda Corporation

Used in conjunction with one of CAMMDA's valves, Pressure Reservoirs offer a dispensing solution that is economical, quick, low maintenance and easy to use. Material is fed from a pressurized reservoir to a dispensing valve and then to the application surface, enabling precision flow control and... [See More]

  • Dispensed From: CanPail
  • Application: AdhesiveSilicone
  • Dispensing Equipment Type: Dispense Only
  • Dispensing Type: Fill ("potting")
Air-Assisted Airless HVLP -- 98-3053 3B 55 gallon Wall Outfit w/Gun
from Carlisle

Name: 98-3053 3B 55 gallon wall outfit with gun. Part Number: 98-3053. Gun: AA 1500. Pump: Comet 3B. Tank: no tank. Typical Application: Wood Cabinets, Metal fabrication, Wood doors and windows, General maintenance, Wood furniture, Custom wood shops. Max Output Fluid Pressure: 1500 psi (21.7 bar). [See More]

  • Dispensed From: CanPail
  • Application: CoatingPaint
  • Dispensing Equipment Type: Dispense Only
  • Dispensing Type: Spray Flat; Spray Round
Macnaught BOP20 5 Gallon ATF Pump Stem Kit -- BP20X-ALA
from Macnaught USA, Inc.

The ATF Battery Operated Pump (BOP) from Macnaught is a useful addition to any workshop for dispensing Automatic Transmission Fluids. Developed specifically for use with ATF chemistry, the BOP ATF is available to suit most common 5 gallon container sizes. Complete with ATF Stem and 5ft of 1/2... [See More]

  • Dispensed From: CanPail
  • Application: Suitable for all ATF fluids
  • Dispensing Equipment Type: Dispense Only
  • Dispense Rate: 5.68
Airless High Pressure Outfit -- 2-Ball Wall Mounted 1100psi
from Carlisle

Name: 2-Ball Wall Mounted 1100psi. Part Number: 812115. Gun: User Selects. Pump: Infinity 11:1. Tank: no tank. Typical Application: Used in air-assisted airless and lower range airless systems for single or multi-gun circulating or dead-end systems. Max Output Fluid Pressure: 1100psi 3.77 gpm [See More]

  • Dispensed From: CanPail
  • Application: CoatingPaint
  • Dispensing Equipment Type: Dispense Only
  • Dispensing Type: Spray Flat; Spray Round
Macnaught BOP20 5 Gallon Coolant Pump Kit -- BP20S-CDU
from Macnaught USA, Inc.

The kit has everything needed to pump Coolant. Powerhead, Stem with 5ft of 1/2 ″ hose with On Demand Nozzle, 18V Li-Ion Battery, Battery Charger, 2 Pail Adapters. Designed for 5 Gallon Coolant containers. No need to use cumbersome and difficult to dispense hand pumps or funnels. Place the... [See More]

  • Dispensed From: CanPail; GunHandle
  • Application: FuelOil; HighViscosity; Lubricants
  • Dispensing Equipment Type: Dispense Only
  • Dispense Rate: 5.68
Airless High Pressure Outfit -- 2-Ball Wall Mounted 2300psi
from Carlisle

Name: 2-Ball Wall Mounted 2300psi. Part Number: 812135. Gun: User Selects. Pump: Infinity 23:1 3.7 GPM. Tank: no tank. Typical Application: Used in air-assisted airless and mid range systems for single or multi-gun circulating or dead-end systems. Max Output Fluid Pressure: 2300 psi 3.77 gpm [See More]

  • Dispensed From: CanPail
  • Application: CoatingPaint; HighViscosity
  • Dispensing Equipment Type: Dispense Only
  • Dispensing Type: Spray Flat; Spray Round
Macnaught BOP20 5 Gallon Coolant Stem Kit -- BP20X-COA
from Macnaught USA, Inc.

Complete with Coolant Stem and 5ft of 1/2 ″ hose with On Demand Nozzle. Use as a spare stem for 5-gallon differing oils. Use the powerhead from the BOP20HV kit to power this stem to make transferring different oils clean and easy. *BOP Coolant Stems only available from Macnaught USA. Macnaught... [See More]

  • Dispensed From: CanPail
  • Application: Coolant
  • Dispensing Equipment Type: Dispense Only
  • Dispense Rate: 5.68
Airless High Pressure Outfit -- 98-972 4B cart mount
from Carlisle

Name: 98-972 4B cart mount. Part Number: 98-972. Gun: PitBull. Pump: Comet 4B. Tank: no tank. Typical Application: 30:1 ratio, 3/4 gallon continuous duty, 13 CFM @ 50 psi, 3/8" air inlet with 1/4" adapter, 1/4" NPS(m) fluid outlet with inline filter and bypass valve. One or Two gun capacity with... [See More]

  • Dispensed From: CanPail
  • Application: CoatingPaint
  • Dispensing Equipment Type: Dispense Only
  • Dispensing Type: Spray Flat; Spray Round
Macnaught BOP20HV 5 Gallon Battery Powered Oil Pump Kit -- BP20S-OHU
from Macnaught USA, Inc.

This 5 Gallon Bucket Oil Dispenser Pump kit has everything needed to pump oil. Powerhead, Stem with 5ft of 3/4 hose with On Demand Nozzle, 18V Li-Ion Battery, Battery Charger, 1 Pail Adapter. Designed for 5 Gallon Oil Pails up to 140W. No need to use cumbersome and difficult to dispense hand pumps... [See More]

  • Dispensed From: CanPail; GunHandle
  • Application: FuelOil; HighViscosity; Lubricants
  • Dispensing Equipment Type: Dispense Only
  • Dispense Rate: 5.68
Airless High Pressure Outfit -- 98-973 4B 5 gallon
from Carlisle

Name: 98-973 4B 5 gallon Part Number: 98-973. Gun: PitBull. Pump: Comet 4B. Tank: no tank. Typical Application: 30:1 ratio, 3/4 gallon continuous duty, 13 CFM @ 50 psi, 3/8" air inlet with 1/4" adapter, 1/4" NPS(m) fluid outlet with inline filter and bypass valve. One or Two gun capacity with proper... [See More]

  • Dispensed From: CanPail
  • Application: CoatingPaint
  • Dispensing Equipment Type: Dispense Only
  • Dispensing Type: Spray Flat; Spray Round
Macnaught BOP20HV 5 Gallon Oil Stem Kit -- BP20X-OHA
from Macnaught USA, Inc.

This BOP20HV Stem comes complete with Stem and Pail Adapter, 5 FT of Delivery Hose, and an On-demand Nozzle. Used only with 5 Gallon Pails, typically used with an existing BOP Oil Pump Kit for differing oil – eliminates cross-contamination. Simply click the Powerhead ( provided separately ) on... [See More]

  • Dispensed From: CanPail
  • Application: FuelOil
  • Dispensing Equipment Type: Dispense Only
  • Dispense Rate: 5.68
Diaphram Pump Spray Outfit -- 13GPM Gemini Wall Mount 1/2" Pump Outfit
from Carlisle

Name: 13 GPM Gemini Wall Mounted 1/2" Low Pulse Pump & Mach 1SL Outfit. Part Number: 98-3025. Gun: MACH 1SL. Pump: Gemini 1/2" Wall Mount. Pump Tank: No tank [See More]

  • Dispensed From: CanPail
  • Application: CoatingPaint
  • Dispensing Equipment Type: Dispense Only
  • Dispensing Type: Spray Flat; Spray Round
Macnaught BOP60 16, 55 Gallon Coolant Stem Kit -- BP60X-COA
from Macnaught USA, Inc.

Complete with DEF / Coolant Stem and 5ft of 1/2 ″ hose with On Demand Nozzle. Use as a spare stem for 16, 55 gallon drums with differing oils & coolant. Use the powerhead from the BOP60HV kit to power this stem to make transferring different oils clean and easy. *BOP Coolant stem kits only... [See More]

  • Dispensed From: CanPail
  • Application: Coolant
  • Dispensing Equipment Type: Dispense Only
  • Dispense Rate: 5.68
Diaphram Pump Spray Outfit -- 7 GPM Gemini Pail Mount 1/2" Pump Outfit
from Carlisle

Name: 7 GPM Gemini Pail Mounted 1/2" Low Pulse Pump & Mach 1SL Outfit. Part Number: 98-3022. Gun: MACH 1SL. Pump: Gemini 1/2" Pail Mounted LP Pump. Tank: No tank. Number of Colors: 1. Max Output Fluid Pressure: 100 psi (7 bar). Markets: Commercial Equipment. General Industrial. General Metal. [See More]

  • Dispensed From: CanPail
  • Application: CoatingPaint
  • Dispensing Equipment Type: Dispense Only
  • Dispensing Type: Spray Flat; Spray Round
Macnaught BOP60 16-55 Gallon ATF Pump Stem Kit -- BP60X-ALA
from Macnaught USA, Inc.

The ATF Battery Operated Pump (BOP) from Macnaught is a useful addition to any workshop for dispensing Automatic Transmission Fluids. Developed specifically for use with ATF chemistry, the BOP ATF is available to suit most common 16 – 55 gallon drum sizes. Complete with ATF Stem and 5ft of 1/2... [See More]

  • Dispensed From: CanPail
  • Application: Suitable for all ATF fluids
  • Dispensing Equipment Type: Dispense Only
  • Dispense Rate: 5.68