High Viscosity Fluid Dispensing Equipment
from McLellan
Features. - 3 medium duty air driven oil pumps and 1 air driven grease. pump. - McLellan reels for each product including air and water. - 600 gallons of oil products in 4 compartments. 100/200/200/100. - Gas engine driven 28 cfm air compressor. - Air driven diesel and gas pumps. - All ICC legal... [See More]
- Application: FuelOil; HighViscosity
- Container Size: 2.27E6
- Dispensing Equipment Type: Dispense Only
- Mounting: HandHeld
from Carlisle
Name: 2-Ball Wall Mounted 2300psi. Part Number: 812135. Gun: User Selects. Pump: Infinity 23:1 3.7 GPM. Tank: no tank. Typical Application: Used in air-assisted airless and mid range systems for single or multi-gun circulating or dead-end systems. Max Output Fluid Pressure: 2300 psi 3.77 gpm [See More]
- Application: CoatingPaint; HighViscosity
- Dispensing Type: Spray Flat; Spray Round
- Dispensing Equipment Type: Dispense Only
- Mounting: MachineMounted
from Cammda Corporation
programmable dispensing unit for precision application of all types of fluids. Push button controls allow simple repeatable settings of dispensing time intervals from .01 through 99 seconds, delivering accurate consistent deposits. This unit ’s dual capabilities provide operation in either... [See More]
- Application: AdhesiveSilicone; HighViscosity
- Dispensing Type: Dot
- Dispensing Equipment Type: Dispense Only
- Mounting: MachineMounted
from Scheugenpflug, Inc.
The barrel agitator station developed for 200 l barrels is used in applications with high material consumption. It provides homogenous and tempered potting material and also allows the comprehensive preparation of moisture-sensitive materials from large containers. The basic model is operated in... [See More]
- Application: HighViscosity; Potting Media
- Media Viscosity: 70000
- Dispensing Equipment Type: Dispense Only
- Container Size: 200000
from Guangzhou Ascend Precision Machinery Co., Ltd.
FSH-DS128 series spraying system is a new high-precision CNC micro spray atomization system launched by Guangzhou Ascend company. The system includes a set of high-precision micro ceramic pump system, a XYZ three-axis platform, and a set of micro precision atomization nozzle. It can realize... [See More]
- Application: FoodBeverage; FuelOil; HighViscosity; MedPharmaceutical
- Media Viscosity: 0.0 to 12500
- Dispensing Equipment Type: Dispense Only
from Metcal
The Manual 10cc Syringe Gun is a lightweight barrel applicator gun which provides excellent control for medium/high viscosity products. Easy to use. No dripping or mess. [See More]
- Application: AdhesiveSilicone; HighViscosity
- Container Size: 10
- Dispensing Equipment Type: Dispense Only
- Mounting: HandHeld
from NETZSCH Pumps North America, LLC
Nearly shear free conveyance & dosing of highly viscous & abrasive products [See More]
- Application: AdhesiveSilicone; HighViscosity; Low to Very High Viscosity
- Metering Accuracy: 1
- Dispensing Equipment Type: Dispense Only
- Mounting: MachineMounted; Robotic (optional feature)
from Macnaught USA, Inc.
The kit has everything needed to pump Coolant. Powerhead, Stem with 5ft of 1/2 ″ hose with On Demand Nozzle, 18V Li-Ion Battery, Battery Charger, 2 Pail Adapters. Designed for 5 Gallon Coolant containers. No need to use cumbersome and difficult to dispense hand pumps or funnels. Place the... [See More]
- Application: FuelOil; HighViscosity; Lubricants
- Dispense Rate: 5.68
- Dispensing Equipment Type: Dispense Only
- Container Size: 18927
from Carlisle
Name: SprayVantage3 MC. Part Number: 98-1266. Gun: Model 2001. Pump: no pump. Tank: 83C Series Model 220. Typical Application: Cabinets, railings, doors, woodwork, louvers, shutters, metalwork. The 98-1266 uses a Binks 2001 conventional spray gun with a 66SS x 200 setup for Multi-Color coatings. [See More]
- Application: AdhesiveSilicone; CoatingPaint; HighViscosity
- Dispensing Type: Spray Flat; Spray Round
- Dispensing Equipment Type: Dispense Only
- Mounting: Cart Mount
from Cammda Corporation
The Gunn ™ is a fully pneumatic syringe dispenser in a pistol configuration, perfect for applying even beads or dots of medium to heavy viscosity liquid with no pulsing. The Gunn ™ comes ready to dispense with CAMMDA's 30 and 50 cc disposable syringes. 10 and 60 cc caps are also... [See More]
- Application: AdhesiveSilicone; HighViscosity
- Container Size: 30 to 50
- Dispensing Equipment Type: Dispense Only
- Dispensing Type: Bead
from Scheugenpflug, Inc.
If highly filled, high density materials are used or the feeding pressure of an A90 C cartridge expulsion unit is not sufficient, the use of a material preparation system with pressure booster is necessary. The A90 B system is the right choice in such cases. The proven Scheugenpflug piston pump acts... [See More]
- Application: AdhesiveSilicone; HighViscosity
- Mounting: MachineMounted
- Dispensing Equipment Type: Dispense Only
from Guangzhou Ascend Precision Machinery Co., Ltd.
FSH-S128 system includes a set of precision ceramic pump system, a set of micropraying nozzle and heating device. The system can go down to 5-50um size atomization spraying.lt can be used for low volume spraying of high viscosity silicone oil such as Dow-Corning 360. System feature :. [See More]
- Application: FoodBeverage; FuelOil; HighViscosity; MedPharmaceutical
- Dispensing Equipment Type: Dispense Only
from Metcal
The Manual 30cc Syringe Gun is a lightweight barrel applicator gun which provides excellent control for medium/high viscosity products. Easy to use. No dripping or mess. [See More]
- Application: AdhesiveSilicone; HighViscosity
- Container Size: 30
- Dispensing Equipment Type: Dispense Only
- Mounting: HandHeld
from Macnaught USA, Inc.
This 5 Gallon Bucket Oil Dispenser Pump kit has everything needed to pump oil. Powerhead, Stem with 5ft of 3/4 hose with On Demand Nozzle, 18V Li-Ion Battery, Battery Charger, 1 Pail Adapter. Designed for 5 Gallon Oil Pails up to 140W. No need to use cumbersome and difficult to dispense hand pumps... [See More]
- Application: FuelOil; HighViscosity; Lubricants
- Dispense Rate: 5.68
- Dispensing Equipment Type: Dispense Only
- Container Size: 18927
from Carlisle
Name: Air Atomized Granite Spray Unit. Part Number: 105-1084-2. Gun: Model 7N. Pump: No pump. Tank: Catalyst Tank. Typical Application: Grani-Coat applications. Number of Colors: 1 [See More]
- Application: CoatingPaint; HighViscosity
- Dispensing Type: Spray Flat; Spray Round
- Dispensing Equipment Type: Dispense Only
- Dispensed From: CanPail
from Cammda Corporation
Want to dispense repeatable shots of silicone RTV or other high viscosity materials directly from the pail!? The PDT Pump is a proven performer with accurate repeatability. Easy to set-up. Simple to operate. Available with either foot pedal or remote actuation. [See More]
- Application: AdhesiveSilicone; HighViscosity
- Dispensing Type: Fill ("potting")
- Dispensing Equipment Type: Dispense Only
- Mounting: MachineMounted
from Scheugenpflug, Inc.
Dos GP systems are the first choice for applications requiring 1C, high viscosity, unfilled, non-abrasive potting material, making them the best choice for applying continuous beads. The dispensing process is absolutely continuous and consistent. A special swivel needle is also available for DOS GP... [See More]
- Application: AdhesiveSilicone; HighViscosity; Electronics, Automotive, Household Appliances
- Dispensing Type: Bead; Fill ("potting")
- Dispensing Equipment Type: Dispense Only
- Mounting: MachineMounted
from Carlisle
Name: Non-Atomized External Mix Resin Boom system w/ LEL Chopper Gun. Part Number: 215-480-250F. Gun: LEL Chop Gun. Pump: Binks Unison. Tank: No tank. Typical Application: MACT-complinat, easy maintenance, infinitely variable catalyst delivery from .5% to 3.5%. Slave/Catalyst Ratio: .5% to 3.5%. [See More]
- Application: CoatingPaint; HighViscosity
- Dispensing Type: Spray Flat; Spray Round
- Dispensing Equipment Type: Mix, Meter and Dispense
- Mounting: Cart Mount
from Cammda Corporation
Precision molded dispensing barrels in polypropylene, use with one of CAMMDA's many dispensing machines and save TIME, MONEY and WASTE. The ideal way to precisely apply almost any type of fluid. Used with pistons, even the heaviest fluids are cleanly and efficiently dispensed. The barrels are... [See More]
- Application: HighViscosity
- Dispensing Type: Bead
- Dispensing Equipment Type: Dispense Only
- Mounting: HandHeld
from Scheugenpflug, Inc.
For the reliable feeding of high viscosity, non-abrasive dispensing media, we offer the new entry-level system A220 Basic. Like its large sister system A220, the A220 Basic, too, has an integrated reciprocating pump, which guarantees a reliable and continuous material supply. High process... [See More]
- Application: HighViscosity; Potting Media
- Dispensing Type: Fill ("potting")
- Dispensing Equipment Type: Dispense Only