Coaxial Network Repeaters and Extenders
2 Results
Hardened Long Reach Ethernet Extender, UTP, Coaxial -- IMC-150LI
from Advantech
from Advantech
Hardened Long Reach Ethernet Extender, UTP, Coaxial. Extends Ethernet up to 800m at 10 Mbps or 500m at 100 Mbps over UTP cable. Extends Ethernet up to 1km at 10 Mbps or 500m at 100 Mbps over Coaxial cable. Railway Trackside EN 50121-4. Features Link Fault Pass Through (LFPT). Switch-selectable for... [See More]
- Network Media: Coaxial; UTP
1-Port Long Reach PoE over Coaxial Extender -- PT-LRP-101CE
from L-com, Inc.
from L-com, Inc.
Planet Technology Long Reach PoE Solution enables all enterprises and network service providers to set up an IP infrastructure in a remote location where 802.3af/at PoE compliant powered devices can receive both data and power via Planet switches, and Planet LRP extenders and injectors over a long... [See More]
- Network Media: Coaxial
- Number of Ports: 1