Fiber Optic Network Repeaters and Extenders
2 Results
Optical Repeater Mini Bit-Driver® -- 2092
from S.I. Tech, Inc.
from S.I. Tech, Inc.
Features: Data Rates from 100 Mbps to 10 Gbps specified on Purchase Order. No Regeneration. Powered by S.I.Tech #2164 Power Supply. Multimode or single mode option. Status indicators. Single fiber option. Convert multimode to single mode. S.I.Tech 2092 is designed to be used as a repeater on fiber... [See More]
- Network Media: Fiber Optic
- Ports / Interfaces: LC Connectors
- Form Factor: Rack Mount
- Number of Ports: 2
Icron USB 3.0 Spectra™ 3022 2-Port Multimode Fiber USB Extender (100m) -- ICR3022
from L-com, Inc.
from L-com, Inc.
The USB 3.0 Spectra ™ 3022 is a two port USB 3.0 SuperSpeed extension solution. USB 3.0 ’s distance is specified at 3 meters. When greater distances are required, consider the USB 3.0 Spectra 3022 which supports USB 3.0 5Gbps throughputs up to 100 meters over OM3 (50/125) multimode fiber... [See More]
- Network Media: Fiber Optic
- Number of Ports: 2