Power-over-Ethernet (PoE) Ready Network Repeaters and Extenders

10 Results
Hardened PoE Long Reach Ethernet Extender, UTP -- IMC-150LPI
from Advantech

Hardened PoE Long Reach Ethernet Extender, UTP. Extends Ethernet up to 800m at 10 Mbps or 500m at 100 Mbps over UTP cable. Dual design with PoE+ PD/PSE. Railway Trackside EN 50121-4. Features Link Fault Pass Through (LFPT). Switch-selectable for configuring LAN rate and connection type [See More]

  • Network Media: UTP
1-Pair PoE Ethernet Extender -- 868 PRO
from Ethernet Extension Experts (Enable-IT, Inc.)

The Enable-IT ™ 868 Pro Single-Line Ethernet Extender Kit is the world's only available solution to deliver Voice, Data and PoE in a combined package that exceeds the IEEE distance limitations for all Ethernet equipment and 802.3at PoE Plus. The 868 Pro enables the simple installation of a... [See More]

  • Area Network Type: LAN Capable
  • Ports / Interfaces: RJ-45
  • Protocol / Network: Ethernet, 10/100 Ethernet
  • Number of Ports: 4
Industrial Grade Ethernet Extender -- 2178CEE-POE
from Data Connect Enterprise, Inc.

The Data Connect 2178CEE-POE, an industrial grade Ethernet Extender with POE supported integrates three advanced technologies: Ethernet extend over coaxial cable or phone wire. IEEE 802.3af Power over Ethernet. Industrial wide range operating temperature. The Data Connect 2178CEE-POE is designed to... [See More]

  • Area Network Type: LAN Capable
  • Ports / Interfaces: BNC, RJ-11, RJ-45
  • Protocol / Network: Ethernet, 10/100 Ethernet
  • Number of Ports: 6
1-Port Long Reach PoE over Coaxial Extender -- PT-LRP-101CE
from L-com, Inc.

Planet Technology Long Reach PoE Solution enables all enterprises and network service providers to set up an IP infrastructure in a remote location where 802.3af/at PoE compliant powered devices can receive both data and power via Planet switches, and Planet LRP extenders and injectors over a long... [See More]

  • Network Media: Coaxial
  • Number of Ports: 1
Ethernet Booster -- CopperLink™ Model 2110
from Patton Electronics Co.

The CopperLink ™ Model 2110 doubles Ethernet distance limitations of 328 feet (100 meters). Multiple Model 2110 Ethernet Boosters can be placed in-line to further extend both Ethernet and PoE up to 1,640 ft (500 m), eliminating the need for additional switches, hubs, wireless access points,... [See More]

  • Area Network Type: LAN Capable
  • Protocol / Network: Ethernet, 10/100 Ethernet
100Mbps Ethernet Extender Kit -- 860 Pro
from Ethernet Extension Experts (Enable-IT, Inc.)

The Enable-IT ™ 860 Pro Ethernet Extender delivers true 100Mbps Ethernet data up to TWENTY times further than the IEEE 802.3 specifications for Ethernet LAN limits of just 328 feet. This is trusted Business Reliable Professional Grade Ethernet Extension without the high cost of fiber or... [See More]

  • Area Network Type: LAN Capable
  • Ports / Interfaces: RJ-45
  • Protocol / Network: Ethernet, 10/100 Ethernet
  • Number of Ports: 4
Power over Fiber Gigabit Speed -- 48V-POF-GB
from Data Connect Enterprise, Inc.

The Data Connect 48VPOF-GB is a Gigabit speed POE injector providing 48VDC to an IP Phone, IP Camera, or any other piece of IP Equipment at the end of a single fiber drop. The DCE/48VPOF-GB provides a gigabit SFP open slot, a 10/100/1000Base-TX, and a TP Port compromised of a 1000Base SX/LX Ethernet... [See More]

  • Area Network Type: LAN Capable
  • Ports / Interfaces: SFP, RJ-45
  • Protocol / Network: Ethernet, Gigabit Ethernet
  • Number of Ports: 2
100Mbps PoE Ethernet Extender -- 865 PRO
from Ethernet Extension Experts (Enable-IT, Inc.)

The Enable-IT ™ 865 PRO Single-Line Ethernet Extender Kit is the world's only available solution to deliver Voice, Data and PoE in a combined package that exceeds the IEEE distance limitations for all Ethernet equipment and 802.3at PoE Plus. The 865 enables the simple installation of a PoE... [See More]

  • Area Network Type: LAN Capable
  • Ports / Interfaces: RJ-45
  • Protocol / Network: Ethernet, 10/100 Ethernet
  • Number of Ports: 4
2-pair PoE Ethernet Extender -- 865PTZ PRO
from Ethernet Extension Experts (Enable-IT, Inc.)

The Enable-IT ™ 865PTZ PoE and Ethernet Extender Kit is the world's only available solution to Extended Network and High Power PoE in a complete solution that exceeds the IEEE distance limitations for all Ethernet equipment and 802.3at PoE+. The 865PTZ enables the simple installation of a high... [See More]

  • Area Network Type: LAN Capable
  • Ports / Interfaces: RJ-45
  • Protocol / Network: Ethernet, 10/100 Ethernet
  • Number of Ports: 4
4-pair PoE Extender -- 865PTZQ Pro
from Ethernet Extension Experts (Enable-IT, Inc.)

The Enable-IT ™ 865PTZQ Axis Q Series PoE IP Camera Extender is the world's only available solution to Extended Network and High Power PoE in a complete solution that exceeds the IEEE distance limitations for all Ethernet equipment and 802.3at PoE+. The 865PTZQ enables the simple installation... [See More]

  • Area Network Type: LAN Capable
  • Ports / Interfaces: RJ-45
  • Protocol / Network: Ethernet, 10/100 Ethernet
  • Number of Ports: 4