Rack Mount Network Repeaters and Extenders

5 Results
Optical Repeater Mini Bit-Driver® -- 2092
from S.I. Tech, Inc.

Features: Data Rates from 100 Mbps to 10 Gbps specified on Purchase Order. No Regeneration. Powered by S.I.Tech #2164 Power Supply. Multimode or single mode option. Status indicators. Single fiber option. Convert multimode to single mode. S.I.Tech 2092 is designed to be used as a repeater on fiber... [See More]

  • Form Factor: Rack Mount
  • Ports / Interfaces: LC Connectors
  • Network Media: Fiber Optic
  • Number of Ports: 2
Copper-T1/E1 Extender
from Data Connect Enterprise, Inc.

The Data Connect Copper-T and Copper-E are 4-wire repeaters for use on customer owned lines or extend Telephone Company demark. The Extenders are used to extend in-house T-1 and E-1 in campus and high rise environments. Each pair of T-1/E-1 Extenders may be located up to 5000 feet apart. The... [See More]

  • Form Factor: Rack Mount
  • Ports / Interfaces: RJ-45, T1, E1
  • Area Network Type: LAN Capable
iDSL Digital Cross Connector -- Model 3092
from Patton Electronics Co.

Model 3092 iDSL Digital Cross Connect is the efficient, rack-mountable solution for ILECs/PTTs who are expanding their access services via iDSL dedicated links. The Model 3092 combines iDSL ports for concentration to multiple TDM WAN ports with total flexibility in mapping the iDSL channels and WAN... [See More]

  • Form Factor: Rack Mount
  • Protocol / Network: Ethernet, 10/100 Ethernet
  • Area Network Type: LAN Capable; WAN Capable
  • Ports / Interfaces: RJ-45, T1, E1
24-Port Extreme Reach Ethernet DSLAM -- 8935
from Ethernet Extension Experts (Enable-IT, Inc.)

The 8935 Multi-Line Concentrator is a 1-pair solution that drives Ethernet data and voice lines up to 22,000ft or 6.5km distance over a 1-Pair (2 wire) telephone line wiring or better. The 8935 is an 24 port ADSL2+ DSLAM unit that provides a maximum downstream rate up to 24 Mbps to the 830 LRE CPE... [See More]

  • Form Factor: Rack Mount
  • Protocol / Network: Ethernet, 10/100 Ethernet
  • Area Network Type: LAN Capable
  • Ports / Interfaces: RJ-21, RJ-45
Digital Video Extender -- 3320
from Data Connect Enterprise, Inc.

Fiber Optic Extension Features: SMPTE 259M and 305M Extension. 143Mbps, 177Mbps, 270Mbps and 360Mbps supported. Multimode and Single Mode Fiber Support. Distances over 100Km. Up to 30 SDI Extenders in a Single EdgeAccess ® ‚ UCS Model 1000 Chassis. WWDM Wavelengths for Wave Division... [See More]

  • Form Factor: Board; Rack Mount
  • Protocol / Network: Fiber
  • Area Network Type: LAN Capable
  • Data Rate: 0.1430 to 0.3600