UTP Cable Network Repeaters and Extenders
2 Results
Hardened Long Reach Ethernet Extender, UTP, Coaxial -- IMC-150LI
from Advantech
from Advantech
Hardened Long Reach Ethernet Extender, UTP, Coaxial. Extends Ethernet up to 800m at 10 Mbps or 500m at 100 Mbps over UTP cable. Extends Ethernet up to 1km at 10 Mbps or 500m at 100 Mbps over Coaxial cable. Railway Trackside EN 50121-4. Features Link Fault Pass Through (LFPT). Switch-selectable for... [See More]
- Network Media: Coaxial; UTP
Cat5e USB 2.0 Extender (Extends up to 50 Meters over UTP) -- W02-EXT-USB2-50
from L-com, Inc.
from L-com, Inc.
Send USB 2.0 signals up to 50 meters using standard Cat5e/6 solid conductor cables. Our competitively priced, plug and play USB extender features a built in buffer and actively regenerates USB signals to preserve data integrity. These extenders are great for use with security and surveillance video,... [See More]
- Network Media: UTP