Wireless Network Repeaters and Extenders
from Yokogawa Corporation of America
The wireless I/O radio deliver the highest I/O count per device, providing secure, reliable wireless communications and supporting true mesh networking capabilities. It acts as a gateway, access point/repeater, and I/O device. The new DAWN Wireless platform follows our industry standard wireless... [See More]
- Protocol / Network: Ethernet
from TRENDnet Inc.
Extends concurrent WiFi AC and N networks. AC1200: 867 Mbps WiFi AC + 300 Mbps WiFi N bands*. Extreme speeds for buffer-free 4K / 3D / HD video streaming. Plugs directly into an electrical outlet. External antennas and high power amplifiers increase WiFi coverage. Extender and Access Point modes. [See More]
from NETGEAR Inc.
Maximize the power of your network and make sure you have coverage in every corner of your home with the AC1200 Dual Band WiFi Range Extender. Get ultimate range and performance you need for iPads ®, smartphones, laptops & more. Now with MU-MIMO for simultaneously streaming to multiple... [See More]
- Area Network Type: LAN Capable
- Ports / Interfaces: RJ-45, USB
- Protocol / Network: Ethernet, Gigabit Ethernet
- Number of Ports: 5
from Radwell International
ACCESS POINT, INDUSTRIAL IEEE, 802.11B/G/N, WIRELESS (WI-FI), LAN ACCESS, POINT/BRIDGE/CLIENT/REPEATER. FREE 2 YEAR RADWELL WARRANTY [See More]
from Define Instruments
What it does: Extends the wireless range of the Twin Link by relaying data between the input and output nodes. The perfect addition to your Twin Link. The Point-to-Point Repeater is the perfect addition to a Twin Link system where the Input and Output nodes are out of range, or a line of sight... [See More]
- Data Rate: 2.50E-4
from Data Connect Enterprise, Inc.
The Data Connect 2178 High Power Wireless Ethernet Extender provides higher transmitting power that translates to better performance and less interference with your wireless network when setting up wireless Ethernet extension. The Data Connect HPWEE is compatible with IEEE 802.11a/n, and the data... [See More]
- Area Network Type: LAN Capable
- Data Rate: 0.0060 to 0.3000
- Protocol / Network: Ethernet, 10/100 Ethernet
from TRENDnet Inc.
Helps eliminate wireless dead spots. Compact white housing plugs directly into an electrical outlet. Extends the range of your existing wireless network. One touch wireless setup using the WPS button. Advanced wireless encryption protects your data [See More]
from NETGEAR Inc.
The NETGEAR Nighthawk AC1900 WiFi Range Extender boosts your existing network range, delivering extreme dual band WiFi up to 1900Mbps. The 700mW high-powered amplifiers provide extreme range, while the dual core 1GHz processor enables maximum WiFi performance. It works with any standard WiFi router... [See More]
- Area Network Type: LAN Capable
- Ports / Interfaces: RJ-45, USB
- Protocol / Network: Ethernet, Gigabit Ethernet
- Number of Ports: 6
from Data Connect Enterprise, Inc.
The Data Connect 2178WEE Wireless Ethernet Extender is an ideal and inexpensive way to extend Ethernet when no fiber or copper wiring is available. This means any computer or wireless —enable network device such as camera, security, and phone can connect to LAN without an additional cable via... [See More]
- Area Network Type: LAN Capable
- Ports / Interfaces: RJ-11
- Protocol / Network: Ethernet
- Data Rate: 1.00E-3 to 0.1500
from TRENDnet Inc.
High power wireless penetrates walls and greatly extends coverage. Compact housing plugs directly into an electrical outlet. Extends the range of your existing wireless network. No CD installation required. Automatically adopts router's password and encryption. Advanced wireless encryption protects... [See More]
from NETGEAR Inc.
Instantly share any Internet connection and stay secure with firewall protection for public hotspots with NETGEAR Trek ™ Travel Router and Range Extender. No longer pay multiple access fees for each device and turn a wired internet connection into a WiFi hotspot. With a powerful flip-out... [See More]
- Area Network Type: LAN Capable
- Ports / Interfaces: RJ-45, USB
- Protocol / Network: Ethernet, 10/100 Ethernet
- Number of Ports: 2
from NETGEAR Inc.
Nighthawk ® X4S Tri-band WiFi Range Extender with Patented FastLane3 ™ Technology boosts your home ’s WiFi so you can now high speed Internet everywhere in your home. Unlike other extenders, the Nighthawk X4S keeps the same WiFi name and password you already have so you ’ll... [See More]
- Area Network Type: LAN Capable
- Data Rate: 0.4000 to 0.8660
from NETGEAR Inc.
AC3000 Tri-band WiFi Range Extender with patented FastLane3 technology boosts your WiFi to the extreme with speeds up to 3Gbps. From your garage to the backyard, eliminate WiFi dead zones and extend WiFi range to hard-to-reach areas of your home. EX8000 is the most advanced tri-band WiFi extender... [See More]
- Area Network Type: LAN Capable
- Ports / Interfaces: RJ-45, USB
- Protocol / Network: Ethernet, Gigabit Ethernet
- Number of Ports: 4