Midwest US Only Spring Winding Services
from Mohawk Spring Corporation, an MW Industries Company
Mohawk Spring has been manufacturing high-quality, precision compression springs, extension springs, torsion springs, garter springs, and wire forms since its inception in 1960. They are integral components to a range of products including jet aircraft, missiles, space vehicles, computer technology... [See More]
- Capabilities: Compression Springs; Extension Springs; Garter Springs; Torsion Springs; Stamping; Wireforming
- Materials: Music Wire; Stainless Steel; Exotic Metals
- Additional Services: Assembly; Design; Prototype; Low Volume; High Volume
- Certification / Quality Requirements: ISO 9001:2008; ITAR Compliant
from R & L Spring Company
Precision springs, wireforms, fourslide components to industrial and medical markets worldwide. Wire diameters from .001" to .500" as well as shaped and flat wires, utilizing state-of-the-art CNC equipment for production and secondary operations. Tackling difficult applications for precision... [See More]
- Capabilities: Compression Springs; Conical / Taper Springs; Extension Springs; Flat Springs; Leaf Springs; Torsion Springs; Variable Pitch Springs; Stamping; Wireforming
- Materials: Spring Steel; Music Wire; Stainless Steel; Exotic Metals; Medical Grade Metals
- Additional Services: Assembly; CAD; Design; JIT; Prototype; Low Volume; High Volume; Reverse Engineering
- Diameter / Thickness Range: .001" to .500" wire
from Capital Spring, an MW Industries Company
Our Capital Spring location has been manufacturing high-quality extension springs, torsion springs, compression springs, wire forms, fourslide parts and small metal stampings since 1945. To improve throughput, repeatability, and reduce costs, Capital evaluates and employs the latest CNC coiling... [See More]
- Capabilities: Compression Springs; Extension Springs; Torsion Springs; Stamping; Wireforming; Double Body Torsion Springs
- Diameter / Thickness Range: Wire diameters from 0.007" - 0.625"
- Additional Services: Design; Prototype; Low Volume; High Volume
- Certification / Quality Requirements: ISO 9001:2008; AS9100C; JCP Certified; ITAR Compliant
from Dudek & Bock Spring Manufacturing Company
Dudek & Bock: Your World Class Manufacturer of Springs, Wireforms, Light Metal Stampings and Assemblies in Mexico and the United States. Dudek & Bock is a leading manufacturer of custom springs, wireforms, light metal stampings and assemblies. We are committed to the success of our... [See More]
- Capabilities: Compression Springs; Conical / Taper Springs; Constant Force Springs; Extension Springs; Flat Springs; Garter Springs; Power / Clock Springs; Torsion Springs; Variable Pitch Springs; Stamping; Wireforming; Custom Springs
- Materials: Spring Steel; Music Wire; Stainless Steel; Exotic Metals
- Additional Services: Design; Low Volume; High Volume
- Diameter / Thickness Range: 0.005" - 0.550"