Southern US Only Spring Winding Services

6 Results
Engineering Spring Services
from Coiling Technologies, Inc.

Through the years, Coiling Technologies, Inc. has strived to maintain an exceptional level of a service in the spring industry. This is due to our highly skilled engineers, well-experienced staff, and our best practices that we apply to our manufacturing products and services. We offer our customers... [See More]

  • Capabilities: Compression Springs; Conical / Taper Springs; Constant Force Springs; Die Springs; Disc / Washer Springs; Extension Springs; Torsion Springs; Wireforming
  • Location: Located in Houston Texas
  • Materials: Spring Steel; Music Wire; Stainless Steel; Exotic Metals
Custom Helical Compression and Torsion Springs -- Lee Spring Company
from Lee Spring Company

Lee Spring operates technologically advanced plants strategically located to service the United States, Canada, Mexico, Europe, China and other Asian countries. State-of-the-Art manufacturing equipment combines with Lean Manufacturing Techniques to produce the exact springs and metal parts you need... [See More]

  • Capabilities: Compression Springs; Conical / Taper Springs; Die Springs; Disc / Washer Springs; Extension Springs; Flat Springs; Torsion Springs; Stamping; Wireforming
  • Materials: Spring Steel; Music Wire; Stainless Steel; Exotic Metals
  • Additional Services: Assembly; CAD; Design; Prototype; Low Volume; High Volume
  • Certification / Quality Requirements: ISO9001:2000; MIL-SPEC / MIL-STD
Newcomb Spring Corp.
from Newcomb Spring Corp.

For over a century Newcomb Spring has manufactured the highest quality parts. We manufacture compression springs, extension springs, torsion springs, wire forms and stamped metal parts in addition to a variety of precision metal components. With strict compliance to specifications and a dedication... [See More]

  • Capabilities: Compression Springs; Conical / Taper Springs; Extension Springs; Flat Springs; Garter Springs; Leaf Springs; Power / Clock Springs; Torsion Springs; Variable Pitch Springs; Stamping; Wireforming; Battery Contact Springs
  • Materials: Spring Steel; Music Wire; Stainless Steel; Exotic Metals
  • Additional Services: Assembly; Design; Prototype; Low Volume; High Volume
  • Diameter / Thickness Range: 0.005" - 2.00"
Capital Spring, A Division of MW Industries
from Capital Spring, an MW Industries Company

Our Capital Spring location has been manufacturing high-quality extension springs, torsion springs, compression springs, wire forms, fourslide parts and small metal stampings since 1945. To improve throughput, repeatability, and reduce costs, Capital evaluates and employs the latest CNC coiling... [See More]

  • Capabilities: Compression Springs; Extension Springs; Torsion Springs; Stamping; Wireforming; Double Body Torsion Springs
  • Diameter / Thickness Range: Wire diameters from 0.007" - 0.625"
  • Additional Services: Design; Prototype; Low Volume; High Volume
  • Certification / Quality Requirements: ISO 9001:2008; AS9100C; JCP Certified; ITAR Compliant
Maryland Precision Spring - a Division of MW Industries, Inc.
from Maryland Precision Spring, an MW Industries Company

Our Maryland Precision Spring location has been a custom manufacturer of Belleville disc springs & stacks, constant & variable force springs, motor & power springs, retail PoP pushers, reel retrievers, light stampings, and electrical assemblies since 1972. A leading supplier in the Point of... [See More]

  • Capabilities: Compression Springs; Constant Force Springs; Disc / Washer Springs; Extension Springs; Flat Springs; Power / Clock Springs; Torsion Springs; Variable Pitch Springs; Stamping; Wireforming
  • Materials: Spring Steel; Stainless Steel; Exotic Metals
  • Additional Services: Assembly; Design; Prototype; Low Volume; High Volume
  • Diameter / Thickness Range: Up to 0.312"
Engineered Spring Products, Inc.
from Engineered Spring Products, Inc.,an MW Industries Company

Engineered Spring Products® (ESP) is an ISO-9001 certified solutions provider for problems involving compression springs, torsion springs, extension and garter springs, as well as Belleville washers/disc springs. We design and manufacture a wide variety of snap rings and flat form products such as... [See More]

  • Capabilities: Compression Springs; Disc / Washer Springs; Extension Springs; Flat Springs; Garter Springs; Leaf Springs; Torsion Springs
  • Materials: Spring Steel; Music Wire; Stainless Steel; Exotic Metals
  • Additional Services: Assembly; Design; Low Volume; High Volume
  • Diameter / Thickness Range: Up to 1.625"