Northeast US Only Spring Winding Services
from Fennell Spring Company
Fennell Spring is a manufacturer and supplier of custom made springs for companies worldwide. The types of springs include, extension, compression, torsion, clutch springs and wireforms from a wide variety of raw materials to meet the customers specific needs. Our equipment allows us to coil and... [See More]
- Capabilities: Compression Springs; Conical / Taper Springs; Die Springs; Extension Springs; Garter Springs; Torsion Springs; Variable Pitch Springs; Stamping; Wireforming
- Materials: Spring Steel; Music Wire; Stainless Steel; Exotic Metals
- Additional Services: Assembly; CAD; Design; JIT; Prototype; Low Volume; High Volume
- Diameter / Thickness Range: 0.005" - 0.250"
from Lee Spring Company
Lee Spring operates technologically advanced plants strategically located to service the United States, Canada, Mexico, Europe, China and other Asian countries. State-of-the-Art manufacturing equipment combines with Lean Manufacturing Techniques to produce the exact springs and metal parts you need... [See More]
- Capabilities: Compression Springs; Conical / Taper Springs; Die Springs; Disc / Washer Springs; Extension Springs; Flat Springs; Torsion Springs; Stamping; Wireforming
- Materials: Spring Steel; Music Wire; Stainless Steel; Exotic Metals
- Additional Services: Assembly; CAD; Design; Prototype; Low Volume; High Volume
- Certification / Quality Requirements: ISO9001:2000; MIL-SPEC / MIL-STD
from Newcomb Spring Corp.
For over a century Newcomb Spring has manufactured the highest quality parts. We manufacture compression springs, extension springs, torsion springs, wire forms and stamped metal parts in addition to a variety of precision metal components. With strict compliance to specifications and a dedication... [See More]
- Capabilities: Compression Springs; Conical / Taper Springs; Extension Springs; Flat Springs; Garter Springs; Leaf Springs; Power / Clock Springs; Torsion Springs; Variable Pitch Springs; Stamping; Wireforming; Battery Contact Springs
- Materials: Spring Steel; Music Wire; Stainless Steel; Exotic Metals
- Additional Services: Assembly; Design; Prototype; Low Volume; High Volume
- Diameter / Thickness Range: 0.005" - 2.00"
from James Spring & Wire Company
James Spring & Wire Company has the tremendous ability to help you and your company succeed when it comes to all types of springs, wire forms, and stampings. They're a one-stop shop for quotes, tooling design, and production of your spring and wire forms. [See More]
- Capabilities: Compression Springs; Conical / Taper Springs; Extension Springs; Garter Springs; Power / Clock Springs; Torsion Springs; Variable Pitch Springs; Stamping; Wireforming; Retaining Rings
- Certification / Quality Requirements: ISO9001:2000
- Materials: Spring Steel; Music Wire; Stainless Steel; Exotic Metals
- Location: Located in Frazer, PA, about 30 miles west of Philadelphia
from Murphy & Read Spring Manufacturing Co.
Murphy & Read has been serving Industry in virtually every field for over 90 years. Our major customers are in the fields of Medical, Hardware, Automotive, Household Tools and Appliances, Aerospace, Valves, Computer Peripherals, Electric Controls and Assemblies, Military & OEM. [See More]
- Capabilities: Compression Springs; Conical / Taper Springs; Extension Springs; Flat Springs; Torsion Springs; Variable Pitch Springs; Wireforming; Drawbar & Clutch Spring Design
- Materials: Spring Steel; Music Wire; Stainless Steel; Exotic Metals; Inconel, Monel, Hastelloy
- Additional Services: Design; Prototype; Low Volume; High Volume
- Diameter / Thickness Range: .004" - 2.00"
from D.R. Templeman Company (The)
The D. R. Templeman Company is the spring winding specialist that's not afraid to tackle the difficult project, creating unbeatable value for O.E.M. customers through high-level design engineering, imagination and precision production. From concept to completion, our expert engineering and... [See More]
- Capabilities: Compression Springs; Conical / Taper Springs; Extension Springs; Garter Springs; Torsion Springs; Variable Pitch Springs; Wireforming; Spring Guides
- Materials: Spring Steel; Music Wire; Stainless Steel; Copper and Nickel Alloys
- Additional Services: Assembly; Design
- Diameter / Thickness Range: 0.0040" - 0.080"
from Capital Spring, an MW Industries Company
Our Capital Spring location has been manufacturing high-quality extension springs, torsion springs, compression springs, wire forms, fourslide parts and small metal stampings since 1945. To improve throughput, repeatability, and reduce costs, Capital evaluates and employs the latest CNC coiling... [See More]
- Capabilities: Compression Springs; Extension Springs; Torsion Springs; Stamping; Wireforming; Double Body Torsion Springs
- Diameter / Thickness Range: Wire diameters from 0.007" - 0.625"
- Additional Services: Design; Prototype; Low Volume; High Volume
- Certification / Quality Requirements: ISO 9001:2008; AS9100C; JCP Certified; ITAR Compliant
from Economy Spring & Stamping
Our Economy Spring location manufactures custom precision wire forms, metal stampings, coiled springs (or compression springs) torsion springs and product assemblies that are utilized throughout the medical, aerospace and industrial markets. Engineering Success Stories. Designed and developed two... [See More]
- Capabilities: Compression Springs; Extension Springs; Torsion Springs; Stamping; Wireforming
- Materials: Music Wire; Stainless Steel; Exotic Metals; Surgical Materials, Carbon Steels, Red Metals, Specialty Alloys
- Additional Services: Assembly; CAD; Design; Prototype; Low Volume; High Volume
- Certification / Quality Requirements: ISO 9001:2008 (ISO 13485 Compliant); ISO 8, Class 100,000 Clean Room; FDA Registered; ITAR Compliant; NESMA; SMI