Disc / Washer Springs Spring Winding Services

7 Results
Engineering Spring Services
from Coiling Technologies, Inc.

Through the years, Coiling Technologies, Inc. has strived to maintain an exceptional level of a service in the spring industry. This is due to our highly skilled engineers, well-experienced staff, and our best practices that we apply to our manufacturing products and services. We offer our customers... [See More]

  • Capabilities: Compression Springs; Conical / Taper Springs; Constant Force Springs; Die Springs; Disc / Washer Springs; Extension Springs; Torsion Springs; Wireforming
  • Location: Located in Houston Texas
  • Materials: Spring Steel; Music Wire; Stainless Steel; Exotic Metals
Maryland Precision Spring - a Division of MW Industries, Inc.
from Maryland Precision Spring, an MW Industries Company

Our Maryland Precision Spring location has been a custom manufacturer of Belleville disc springs & stacks, constant & variable force springs, motor & power springs, retail PoP pushers, reel retrievers, light stampings, and electrical assemblies since 1972. A leading supplier in the Point of... [See More]

  • Capabilities: Compression Springs; Constant Force Springs; Disc / Washer Springs; Extension Springs; Flat Springs; Power / Clock Springs; Torsion Springs; Variable Pitch Springs; Stamping; Wireforming
  • Materials: Spring Steel; Stainless Steel; Exotic Metals
  • Additional Services: Assembly; Design; Prototype; Low Volume; High Volume
  • Diameter / Thickness Range: Up to 0.312"
Precision Coil Spring Company
from Precision Coil Spring Company

Precision Coil Spring makes springs using alloys from music wire to titanium for the production of conventional compression, extension, and torsion configurations. In addition, PCS uses state-of-the-art equipment to form complex shapes to meet our customers' unique requirements. From coiling and... [See More]

  • Capabilities: Compression Springs; Conical / Taper Springs; Die Springs; Disc / Washer Springs; Extension Springs; Flat Springs; Garter Springs; Power / Clock Springs; Torsion Springs; Variable Pitch Springs; Stamping; Wireforming
  • Materials: Spring Steel; Music Wire; Stainless Steel; Exotic Metals; All Super Alloys
  • Additional Services: Assembly; CAD; Design; JIT; Prototype; Low Volume; High Volume; Reverse Engineering; Stress Analysis; Fatigue Testing
  • Diameter / Thickness Range: Wire: 0.004 - 0.625
Custom Helical Compression and Torsion Springs -- Lee Spring Company
from Lee Spring Company

Lee Spring operates technologically advanced plants strategically located to service the United States, Canada, Mexico, Europe, China and other Asian countries. State-of-the-Art manufacturing equipment combines with Lean Manufacturing Techniques to produce the exact springs and metal parts you need... [See More]

  • Capabilities: Compression Springs; Conical / Taper Springs; Die Springs; Disc / Washer Springs; Extension Springs; Flat Springs; Torsion Springs; Stamping; Wireforming
  • Materials: Spring Steel; Music Wire; Stainless Steel; Exotic Metals
  • Additional Services: Assembly; CAD; Design; Prototype; Low Volume; High Volume
  • Certification / Quality Requirements: ISO9001:2000; MIL-SPEC / MIL-STD
Engineered Spring Products, Inc.
from Engineered Spring Products, Inc.,an MW Industries Company

Engineered Spring Products® (ESP) is an ISO-9001 certified solutions provider for problems involving compression springs, torsion springs, extension and garter springs, as well as Belleville washers/disc springs. We design and manufacture a wide variety of snap rings and flat form products such as... [See More]

  • Capabilities: Compression Springs; Disc / Washer Springs; Extension Springs; Flat Springs; Garter Springs; Leaf Springs; Torsion Springs
  • Materials: Spring Steel; Music Wire; Stainless Steel; Exotic Metals
  • Additional Services: Assembly; Design; Low Volume; High Volume
  • Diameter / Thickness Range: Up to 1.625"
Spring Winding Service
from Peridot Corporation

Peridot has considerable experience in the following types of spring manufacturing: Compression springs. Extension springs. Torsion Springs. Belleville washers. Wave Washers. Garter Springs. Clock Springs. Battery contacts both stamped and helically wound are our specialty. [See More]

  • Capabilities: Compression Springs; Conical / Taper Springs; Constant Force Springs; Disc / Washer Springs; Extension Springs; Flat Springs; Garter Springs; Leaf Springs; Power / Clock Springs; Torsion Springs; Variable Pitch Springs; Stamping; Wireforming
  • Materials: Spring Steel; Music Wire; Stainless Steel; Exotic Metals
  • Additional Services: Assembly; CAD; Design; JIT; Prototype; Low Volume; High Volume; Reverse Engineering
  • Diameter / Thickness Range: Unlimited
Custom Springs -- Century Spring Corp.,a MW Industries Company
from Century Spring Corp.

Custom Coil Springs & Wire Forms. The Century Spring reputation for superior quality, on-time delivery and on-target pricing of our custom springs is well known throughout the industry. Our Custom Spring Department is available to assist you with a design for any application. Quotations are... [See More]

  • Capabilities: Compression Springs; Conical / Taper Springs; Constant Force Springs; Die Springs; Disc / Washer Springs; Extension Springs; Torsion Springs; Wireforming
  • Certification / Quality Requirements: ISO 9001:2008 Certificate of Registration
  • Additional Services: Design; Low Volume; High Volume
  • Location: Located in Commerce, California