North America Spring Winding Services
from Coiling Technologies, Inc.
Through the years, Coiling Technologies, Inc. has strived to maintain an exceptional level of a service in the spring industry. This is due to our highly skilled engineers, well-experienced staff, and our best practices that we apply to our manufacturing products and services. We offer our customers... [See More]
- Capabilities: Compression Springs; Conical / Taper Springs; Constant Force Springs; Die Springs; Disc / Washer Springs; Extension Springs; Torsion Springs; Wireforming
- Location: Located in Houston Texas
- Materials: Spring Steel; Music Wire; Stainless Steel; Exotic Metals
from R & L Spring Company
Precision springs, wireforms, fourslide components to industrial and medical markets worldwide. Wire diameters from .001" to .500" as well as shaped and flat wires, utilizing state-of-the-art CNC equipment for production and secondary operations. Tackling difficult applications for precision... [See More]
- Capabilities: Compression Springs; Conical / Taper Springs; Extension Springs; Flat Springs; Leaf Springs; Torsion Springs; Variable Pitch Springs; Stamping; Wireforming
- Materials: Spring Steel; Music Wire; Stainless Steel; Exotic Metals; Medical Grade Metals
- Additional Services: Assembly; CAD; Design; JIT; Prototype; Low Volume; High Volume; Reverse Engineering
- Diameter / Thickness Range: .001" to .500" wire
from Tanfel
Tanfel offers a full solution for your custom fabricated metal product needs. A variety of materials and finishes are available along with tool fabrication, design support and a variety of other value added services. [See More]
- Capabilities: Stamping; Wireforming
- Materials: Spring Steel; Music Wire; Stainless Steel
- Additional Services: Design; JIT; Prototype; Low Volume; High Volume; Reverse Engineering
- Diameter / Thickness Range: 1mm to 10mm
from Economy Spring & Stamping
Our Economy Spring location manufactures custom precision wire forms, metal stampings, coiled springs (or compression springs) torsion springs and product assemblies that are utilized throughout the medical, aerospace and industrial markets. Engineering Success Stories. Designed and developed two... [See More]
- Capabilities: Compression Springs; Extension Springs; Torsion Springs; Stamping; Wireforming
- Materials: Music Wire; Stainless Steel; Exotic Metals; Surgical Materials, Carbon Steels, Red Metals, Specialty Alloys
- Additional Services: Assembly; CAD; Design; Prototype; Low Volume; High Volume
- Certification / Quality Requirements: ISO 9001:2008 (ISO 13485 Compliant); ISO 8, Class 100,000 Clean Room; FDA Registered; ITAR Compliant; NESMA; SMI
from Maryland Precision Spring, an MW Industries Company
Our Maryland Precision Spring location has been a custom manufacturer of Belleville disc springs & stacks, constant & variable force springs, motor & power springs, retail PoP pushers, reel retrievers, light stampings, and electrical assemblies since 1972. A leading supplier in the Point of... [See More]
- Capabilities: Compression Springs; Constant Force Springs; Disc / Washer Springs; Extension Springs; Flat Springs; Power / Clock Springs; Torsion Springs; Variable Pitch Springs; Stamping; Wireforming
- Materials: Spring Steel; Stainless Steel; Exotic Metals
- Additional Services: Assembly; Design; Prototype; Low Volume; High Volume
- Diameter / Thickness Range: Up to 0.312"
from Fennell Spring Company
Fennell Spring is a manufacturer and supplier of custom made springs for companies worldwide. The types of springs include, extension, compression, torsion, clutch springs and wireforms from a wide variety of raw materials to meet the customers specific needs. Our equipment allows us to coil and... [See More]
- Capabilities: Compression Springs; Conical / Taper Springs; Die Springs; Extension Springs; Garter Springs; Torsion Springs; Variable Pitch Springs; Stamping; Wireforming
- Materials: Spring Steel; Music Wire; Stainless Steel; Exotic Metals
- Additional Services: Assembly; CAD; Design; JIT; Prototype; Low Volume; High Volume
- Diameter / Thickness Range: 0.005" - 0.250"
from Capital Spring, an MW Industries Company
Our Capital Spring location has been manufacturing high-quality extension springs, torsion springs, compression springs, wire forms, fourslide parts and small metal stampings since 1945. To improve throughput, repeatability, and reduce costs, Capital evaluates and employs the latest CNC coiling... [See More]
- Capabilities: Compression Springs; Extension Springs; Torsion Springs; Stamping; Wireforming; Double Body Torsion Springs
- Diameter / Thickness Range: Wire diameters from 0.007" - 0.625"
- Additional Services: Design; Prototype; Low Volume; High Volume
- Certification / Quality Requirements: ISO 9001:2008; AS9100C; JCP Certified; ITAR Compliant
from James Spring & Wire Company
James Spring & Wire Company has the tremendous ability to help you and your company succeed when it comes to all types of springs, wire forms, and stampings. They're a one-stop shop for quotes, tooling design, and production of your spring and wire forms. [See More]
- Capabilities: Compression Springs; Conical / Taper Springs; Extension Springs; Garter Springs; Power / Clock Springs; Torsion Springs; Variable Pitch Springs; Stamping; Wireforming; Retaining Rings
- Certification / Quality Requirements: ISO9001:2000
- Materials: Spring Steel; Music Wire; Stainless Steel; Exotic Metals
- Location: Located in Frazer, PA, about 30 miles west of Philadelphia
from Mohawk Spring Corporation, an MW Industries Company
Mohawk Spring has been manufacturing high-quality, precision compression springs, extension springs, torsion springs, garter springs, and wire forms since its inception in 1960. They are integral components to a range of products including jet aircraft, missiles, space vehicles, computer technology... [See More]
- Capabilities: Compression Springs; Extension Springs; Garter Springs; Torsion Springs; Stamping; Wireforming
- Materials: Music Wire; Stainless Steel; Exotic Metals
- Additional Services: Assembly; Design; Prototype; Low Volume; High Volume
- Certification / Quality Requirements: ISO 9001:2008; ITAR Compliant
from Engineered Spring Products, Inc.,an MW Industries Company
Engineered Spring Products® (ESP) is an ISO-9001 certified solutions provider for problems involving compression springs, torsion springs, extension and garter springs, as well as Belleville washers/disc springs. We design and manufacture a wide variety of snap rings and flat form products such as... [See More]
- Capabilities: Compression Springs; Disc / Washer Springs; Extension Springs; Flat Springs; Garter Springs; Leaf Springs; Torsion Springs
- Materials: Spring Steel; Music Wire; Stainless Steel; Exotic Metals
- Additional Services: Assembly; Design; Low Volume; High Volume
- Diameter / Thickness Range: Up to 1.625"
from D.R. Templeman Company (The)
The D. R. Templeman Company is the spring winding specialist that's not afraid to tackle the difficult project, creating unbeatable value for O.E.M. customers through high-level design engineering, imagination and precision production. From concept to completion, our expert engineering and... [See More]
- Capabilities: Compression Springs; Conical / Taper Springs; Extension Springs; Garter Springs; Torsion Springs; Variable Pitch Springs; Wireforming; Spring Guides
- Materials: Spring Steel; Music Wire; Stainless Steel; Copper and Nickel Alloys
- Additional Services: Assembly; Design
- Diameter / Thickness Range: 0.0040" - 0.080"
from Lee Spring Company
Lee Spring operates technologically advanced plants strategically located to service the United States, Canada, Mexico, Europe, China and other Asian countries. State-of-the-Art manufacturing equipment combines with Lean Manufacturing Techniques to produce the exact springs and metal parts you need... [See More]
- Capabilities: Compression Springs; Conical / Taper Springs; Die Springs; Disc / Washer Springs; Extension Springs; Flat Springs; Torsion Springs; Stamping; Wireforming
- Materials: Spring Steel; Music Wire; Stainless Steel; Exotic Metals
- Additional Services: Assembly; CAD; Design; Prototype; Low Volume; High Volume
- Certification / Quality Requirements: ISO9001:2000; MIL-SPEC / MIL-STD
from Newcomb Spring Corp.
For over a century Newcomb Spring has manufactured the highest quality parts. We manufacture compression springs, extension springs, torsion springs, wire forms and stamped metal parts in addition to a variety of precision metal components. With strict compliance to specifications and a dedication... [See More]
- Capabilities: Compression Springs; Conical / Taper Springs; Extension Springs; Flat Springs; Garter Springs; Leaf Springs; Power / Clock Springs; Torsion Springs; Variable Pitch Springs; Stamping; Wireforming; Battery Contact Springs
- Materials: Spring Steel; Music Wire; Stainless Steel; Exotic Metals
- Additional Services: Assembly; Design; Prototype; Low Volume; High Volume
- Diameter / Thickness Range: 0.005" - 2.00"
from Dudek & Bock Spring Manufacturing Company
Dudek & Bock: Your World Class Manufacturer of Springs, Wireforms, Light Metal Stampings and Assemblies in Mexico and the United States. Dudek & Bock is a leading manufacturer of custom springs, wireforms, light metal stampings and assemblies. We are committed to the success of our... [See More]
- Capabilities: Compression Springs; Conical / Taper Springs; Constant Force Springs; Extension Springs; Flat Springs; Garter Springs; Power / Clock Springs; Torsion Springs; Variable Pitch Springs; Stamping; Wireforming; Custom Springs
- Materials: Spring Steel; Music Wire; Stainless Steel; Exotic Metals
- Additional Services: Design; Low Volume; High Volume
- Diameter / Thickness Range: 0.005" - 0.550"
from Century Spring Corp.
Custom Coil Springs & Wire Forms. The Century Spring reputation for superior quality, on-time delivery and on-target pricing of our custom springs is well known throughout the industry. Our Custom Spring Department is available to assist you with a design for any application. Quotations are... [See More]
- Capabilities: Compression Springs; Conical / Taper Springs; Constant Force Springs; Die Springs; Disc / Washer Springs; Extension Springs; Torsion Springs; Wireforming
- Certification / Quality Requirements: ISO 9001:2008 Certificate of Registration
- Additional Services: Design; Low Volume; High Volume
- Location: Located in Commerce, California
from Precision Coil Spring Company
Precision Coil Spring makes springs using alloys from music wire to titanium for the production of conventional compression, extension, and torsion configurations. In addition, PCS uses state-of-the-art equipment to form complex shapes to meet our customers' unique requirements. From coiling and... [See More]
- Capabilities: Compression Springs; Conical / Taper Springs; Die Springs; Disc / Washer Springs; Extension Springs; Flat Springs; Garter Springs; Power / Clock Springs; Torsion Springs; Variable Pitch Springs; Stamping; Wireforming
- Materials: Spring Steel; Music Wire; Stainless Steel; Exotic Metals; All Super Alloys
- Additional Services: Assembly; CAD; Design; JIT; Prototype; Low Volume; High Volume; Reverse Engineering; Stress Analysis; Fatigue Testing
- Diameter / Thickness Range: Wire: 0.004 - 0.625
from Murphy & Read Spring Manufacturing Co.
Murphy & Read has been serving Industry in virtually every field for over 90 years. Our major customers are in the fields of Medical, Hardware, Automotive, Household Tools and Appliances, Aerospace, Valves, Computer Peripherals, Electric Controls and Assemblies, Military & OEM. [See More]
- Capabilities: Compression Springs; Conical / Taper Springs; Extension Springs; Flat Springs; Torsion Springs; Variable Pitch Springs; Wireforming; Drawbar & Clutch Spring Design
- Materials: Spring Steel; Music Wire; Stainless Steel; Exotic Metals; Inconel, Monel, Hastelloy
- Additional Services: Design; Prototype; Low Volume; High Volume
- Diameter / Thickness Range: .004" - 2.00"
from Peridot Corporation
Peridot has considerable experience in the following types of spring manufacturing: Compression springs. Extension springs. Torsion Springs. Belleville washers. Wave Washers. Garter Springs. Clock Springs. Battery contacts both stamped and helically wound are our specialty. [See More]
- Capabilities: Compression Springs; Conical / Taper Springs; Constant Force Springs; Disc / Washer Springs; Extension Springs; Flat Springs; Garter Springs; Leaf Springs; Power / Clock Springs; Torsion Springs; Variable Pitch Springs; Stamping; Wireforming
- Materials: Spring Steel; Music Wire; Stainless Steel; Exotic Metals
- Additional Services: Assembly; CAD; Design; JIT; Prototype; Low Volume; High Volume; Reverse Engineering
- Diameter / Thickness Range: Unlimited