Garter Springs Spring Winding Services
from James Spring & Wire Company
James Spring & Wire Company has the tremendous ability to help you and your company succeed when it comes to all types of springs, wire forms, and stampings. They're a one-stop shop for quotes, tooling design, and production of your spring and wire forms. [See More]
- Capabilities: Compression Springs; Conical / Taper Springs; Extension Springs; Garter Springs; Power / Clock Springs; Torsion Springs; Variable Pitch Springs; Stamping; Wireforming; Retaining Rings
- Certification / Quality Requirements: ISO9001:2000
- Materials: Spring Steel; Music Wire; Stainless Steel; Exotic Metals
- Location: Located in Frazer, PA, about 30 miles west of Philadelphia
from Dudek & Bock Spring Manufacturing Company
Dudek & Bock: Your World Class Manufacturer of Springs, Wireforms, Light Metal Stampings and Assemblies in Mexico and the United States. Dudek & Bock is a leading manufacturer of custom springs, wireforms, light metal stampings and assemblies. We are committed to the success of our... [See More]
- Capabilities: Compression Springs; Conical / Taper Springs; Constant Force Springs; Extension Springs; Flat Springs; Garter Springs; Power / Clock Springs; Torsion Springs; Variable Pitch Springs; Stamping; Wireforming; Custom Springs
- Materials: Spring Steel; Music Wire; Stainless Steel; Exotic Metals
- Additional Services: Design; Low Volume; High Volume
- Diameter / Thickness Range: 0.005" - 0.550"
from Precision Coil Spring Company
Precision Coil Spring makes springs using alloys from music wire to titanium for the production of conventional compression, extension, and torsion configurations. In addition, PCS uses state-of-the-art equipment to form complex shapes to meet our customers' unique requirements. From coiling and... [See More]
- Capabilities: Compression Springs; Conical / Taper Springs; Die Springs; Disc / Washer Springs; Extension Springs; Flat Springs; Garter Springs; Power / Clock Springs; Torsion Springs; Variable Pitch Springs; Stamping; Wireforming
- Materials: Spring Steel; Music Wire; Stainless Steel; Exotic Metals; All Super Alloys
- Additional Services: Assembly; CAD; Design; JIT; Prototype; Low Volume; High Volume; Reverse Engineering; Stress Analysis; Fatigue Testing
- Diameter / Thickness Range: Wire: 0.004 - 0.625
from Peridot Corporation
Peridot has considerable experience in the following types of spring manufacturing: Compression springs. Extension springs. Torsion Springs. Belleville washers. Wave Washers. Garter Springs. Clock Springs. Battery contacts both stamped and helically wound are our specialty. [See More]
- Capabilities: Compression Springs; Conical / Taper Springs; Constant Force Springs; Disc / Washer Springs; Extension Springs; Flat Springs; Garter Springs; Leaf Springs; Power / Clock Springs; Torsion Springs; Variable Pitch Springs; Stamping; Wireforming
- Materials: Spring Steel; Music Wire; Stainless Steel; Exotic Metals
- Additional Services: Assembly; CAD; Design; JIT; Prototype; Low Volume; High Volume; Reverse Engineering
- Diameter / Thickness Range: Unlimited
from Fennell Spring Company
Fennell Spring is a manufacturer and supplier of custom made springs for companies worldwide. The types of springs include, extension, compression, torsion, clutch springs and wireforms from a wide variety of raw materials to meet the customers specific needs. Our equipment allows us to coil and... [See More]
- Capabilities: Compression Springs; Conical / Taper Springs; Die Springs; Extension Springs; Garter Springs; Torsion Springs; Variable Pitch Springs; Stamping; Wireforming
- Materials: Spring Steel; Music Wire; Stainless Steel; Exotic Metals
- Additional Services: Assembly; CAD; Design; JIT; Prototype; Low Volume; High Volume
- Diameter / Thickness Range: 0.005" - 0.250"
from D.R. Templeman Company (The)
The D. R. Templeman Company is the spring winding specialist that's not afraid to tackle the difficult project, creating unbeatable value for O.E.M. customers through high-level design engineering, imagination and precision production. From concept to completion, our expert engineering and... [See More]
- Capabilities: Compression Springs; Conical / Taper Springs; Extension Springs; Garter Springs; Torsion Springs; Variable Pitch Springs; Wireforming; Spring Guides
- Materials: Spring Steel; Music Wire; Stainless Steel; Copper and Nickel Alloys
- Additional Services: Assembly; Design
- Diameter / Thickness Range: 0.0040" - 0.080"
from Newcomb Spring Corp.
For over a century Newcomb Spring has manufactured the highest quality parts. We manufacture compression springs, extension springs, torsion springs, wire forms and stamped metal parts in addition to a variety of precision metal components. With strict compliance to specifications and a dedication... [See More]
- Capabilities: Compression Springs; Conical / Taper Springs; Extension Springs; Flat Springs; Garter Springs; Leaf Springs; Power / Clock Springs; Torsion Springs; Variable Pitch Springs; Stamping; Wireforming; Battery Contact Springs
- Materials: Spring Steel; Music Wire; Stainless Steel; Exotic Metals
- Additional Services: Assembly; Design; Prototype; Low Volume; High Volume
- Diameter / Thickness Range: 0.005" - 2.00"
from Mohawk Spring Corporation, an MW Industries Company
Mohawk Spring has been manufacturing high-quality, precision compression springs, extension springs, torsion springs, garter springs, and wire forms since its inception in 1960. They are integral components to a range of products including jet aircraft, missiles, space vehicles, computer technology... [See More]
- Capabilities: Compression Springs; Extension Springs; Garter Springs; Torsion Springs; Stamping; Wireforming
- Materials: Music Wire; Stainless Steel; Exotic Metals
- Additional Services: Assembly; Design; Prototype; Low Volume; High Volume
- Certification / Quality Requirements: ISO 9001:2008; ITAR Compliant
from Engineered Spring Products, Inc.,an MW Industries Company
Engineered Spring Products® (ESP) is an ISO-9001 certified solutions provider for problems involving compression springs, torsion springs, extension and garter springs, as well as Belleville washers/disc springs. We design and manufacture a wide variety of snap rings and flat form products such as... [See More]
- Capabilities: Compression Springs; Disc / Washer Springs; Extension Springs; Flat Springs; Garter Springs; Leaf Springs; Torsion Springs
- Materials: Spring Steel; Music Wire; Stainless Steel; Exotic Metals
- Additional Services: Assembly; Design; Low Volume; High Volume
- Diameter / Thickness Range: Up to 1.625"