Southwest US Only Spring Winding Services
Last Updated: February 12, 2025
Description
Spring winding services involve the process of creating springs by coiling wire into a helical shape. These services often include additional capabilities such as stamping and wire forming, which allow for the creation of specialized or proprietary springs with unique geometries or end configurations .
Working Principle
Spring winding works by taking a wire and coiling it into a helical shape, which allows the spring to store mechanical energy. The coiling process is precise and requires specialized machinery to ensure that the spring can handle the maximum load and deflection required for its intended use. This process is crucial because it determines the spring's ability to return to its original shape after being compressed or extended, making them useful for a wide range of mechanical applications .
Applications
Specific applications of spring winding services include the creation of springs for various industries such as automotive, aerospace, and industrial machinery. These springs can be used in suspension systems, engine components, and other mechanical assemblies where precise force and movement control are necessary .
Advantages over other Spring Winding Services
One advantage of spring winding services that include stamping and wire forming capabilities is the ability to produce highly specialized springs with unique geometries. This can be particularly beneficial for industries that require custom solutions, such as aerospace or medical devices, where standard springs may not meet specific performance criteria .
Limitations
A limitation of spring winding services is the potential complexity and cost associated with producing highly specialized springs. The need for precise machinery and skilled operators can increase production time and expense, particularly for small batch or custom orders .
Considerations
When considering spring winding services, it is important to evaluate initial costs, which can vary based on the complexity of the spring design and the materials used. Operating expenses may include the cost of maintaining precision machinery and ensuring quality control. Durability and accuracy are critical factors, as springs must consistently perform under specified loads without failure. Replacement and maintenance costs should also be considered, especially for applications where springs are subject to frequent use or harsh conditions .
from Tanfel
Tanfel offers a full solution for your custom fabricated metal product needs. A variety of materials and finishes are available along with tool fabrication, design support and a variety of other value added services. [See More]
- Capabilities: Stamping; Wireforming
- Materials: Spring Steel; Music Wire; Stainless Steel
- Additional Services: Design; JIT; Prototype; Low Volume; High Volume; Reverse Engineering
- Diameter / Thickness Range: 1mm to 10mm
from Newcomb Spring Corp.
For over a century Newcomb Spring has manufactured the highest quality parts. We manufacture compression springs, extension springs, torsion springs, wire forms and stamped metal parts in addition to a variety of precision metal components. With strict compliance to specifications and a dedication... [See More]
- Capabilities: Compression Springs; Conical / Taper Springs; Extension Springs; Flat Springs; Garter Springs; Leaf Springs; Power / Clock Springs; Torsion Springs; Variable Pitch Springs; Stamping; Wireforming; Battery Contact Springs
- Materials: Spring Steel; Music Wire; Stainless Steel; Exotic Metals
- Additional Services: Assembly; Design; Prototype; Low Volume; High Volume
- Diameter / Thickness Range: 0.005" - 2.00"
from Century Spring Corp.
Custom Coil Springs & Wire Forms. The Century Spring reputation for superior quality, on-time delivery and on-target pricing of our custom springs is well known throughout the industry. Our Custom Spring Department is available to assist you with a design for any application. Quotations are... [See More]
- Capabilities: Compression Springs; Conical / Taper Springs; Constant Force Springs; Die Springs; Disc / Washer Springs; Extension Springs; Torsion Springs; Wireforming
- Certification / Quality Requirements: ISO 9001:2008 Certificate of Registration
- Additional Services: Design; Low Volume; High Volume
- Location: Located in Commerce, California
from Lee Spring Company
Lee Spring operates technologically advanced plants strategically located to service the United States, Canada, Mexico, Europe, China and other Asian countries. State-of-the-Art manufacturing equipment combines with Lean Manufacturing Techniques to produce the exact springs and metal parts you need... [See More]
- Capabilities: Compression Springs; Conical / Taper Springs; Die Springs; Disc / Washer Springs; Extension Springs; Flat Springs; Torsion Springs; Stamping; Wireforming
- Materials: Spring Steel; Music Wire; Stainless Steel; Exotic Metals
- Additional Services: Assembly; CAD; Design; Prototype; Low Volume; High Volume
- Certification / Quality Requirements: ISO9001:2000; MIL-SPEC / MIL-STD
from Peridot Corporation
Peridot has considerable experience in the following types of spring manufacturing: Compression springs. Extension springs. Torsion Springs. Belleville washers. Wave Washers. Garter Springs. Clock Springs. Battery contacts both stamped and helically wound are our specialty. [See More]
- Capabilities: Compression Springs; Conical / Taper Springs; Constant Force Springs; Disc / Washer Springs; Extension Springs; Flat Springs; Garter Springs; Leaf Springs; Power / Clock Springs; Torsion Springs; Variable Pitch Springs; Stamping; Wireforming
- Materials: Spring Steel; Music Wire; Stainless Steel; Exotic Metals
- Additional Services: Assembly; CAD; Design; JIT; Prototype; Low Volume; High Volume; Reverse Engineering
- Diameter / Thickness Range: Unlimited
from Precision Coil Spring Company
Precision Coil Spring makes springs using alloys from music wire to titanium for the production of conventional compression, extension, and torsion configurations. In addition, PCS uses state-of-the-art equipment to form complex shapes to meet our customers' unique requirements. From coiling and... [See More]
- Capabilities: Compression Springs; Conical / Taper Springs; Die Springs; Disc / Washer Springs; Extension Springs; Flat Springs; Garter Springs; Power / Clock Springs; Torsion Springs; Variable Pitch Springs; Stamping; Wireforming
- Materials: Spring Steel; Music Wire; Stainless Steel; Exotic Metals; All Super Alloys
- Additional Services: Assembly; CAD; Design; JIT; Prototype; Low Volume; High Volume; Reverse Engineering; Stress Analysis; Fatigue Testing
- Diameter / Thickness Range: Wire: 0.004 - 0.625