Clean Water Heating Over-the-Side Heaters
from WATTCO
Over the Side Heaters are a popular industrial heating product for economic and practical uses. Using a water-resistant terminal housing, these industrial heaters come in many shapes and sizes to fit within your tank dimensions and specifications. Wattco over the side immersion heaters are custom... [See More]
- Applications: Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Caustic Solutions; Liquid Paraffin; Solvents, Salts, Freeze Protection
- AC Voltage Required: 208 to 600
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- Watt Density: 14 to 60
from Backer Hotwatt Inc.
Features: Designed for direct immersion thru 2 ” bung opening in 55 gallon drums. Incoloy sheath for long life in most materials. 60-250 ̊F integral thermostat. Manual reset thermostat protects against overheating. Adjustable mounting bracket. Low watt density (1000w - 120w - 8w watts per... [See More]
- Applications: Clean Water Heating; Process Waters; OEM / Custom
- Phase: Single Phase AC Voltage
- Maximum Operating (Sheath) Temperature: 60 to 250
- AC Voltage Required: 120 to 240
from Process Technology
Quick plug in system for aquaculture applications. 316 stainless steel for fresh water or titanium for salt water applications. Watt densities up to 40 watts/square inch (6.5 w/cm ²). Vapor resistant, flame retardant polypropylene terminal enclosure with 8.5 flexible cord/plug. P1 thermal... [See More]
- Applications: Clean Water Heating; Salt Water
- AC Voltage Required: 100 to 480
- Phase: Single Phase AC Voltage; Three Phase AC Voltage (optional feature)
- Watts: 1.00 to 5.60
from OMEGA Engineering, Inc.
Lightweight, portable, easy to install L-shape construction, puts the heat at the bottom of the tank and the terminal enclosure at the top of the tank. These heaters are convenient answers for many immersion heating applications. Capacities, dimensions and sheaths fit a wide range of heating... [See More]
- Applications: Clean Water Heating
- Watt Density: 20 to 40
- Phase: Single Phase AC Voltage
- Insertion Length: 36 to 48