Steel Over-the-Side Heaters
from WATTCO
Over the Side Heaters are a popular industrial heating product for economic and practical uses. Using a water-resistant terminal housing, these industrial heaters come in many shapes and sizes to fit within your tank dimensions and specifications. Wattco over the side immersion heaters are custom... [See More]
- Sleeve (Sheath) Material: Nickel Alloy; Stainless Steel; Steel; Titanium
- AC Voltage Required: 208 to 600
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- Watt Density: 14 to 60
from Tempco Electric Heater Corporation
Typical Applications. For plating tanks, rinse tanks and other non-sludging aqueous solutions. T1 thermal fuse protection standard; T2 bi-metal switch optional. Grounded for safety. Vapor-tight polypropylene terminal enclosure. Standard 3-ft. flexible PVC liquid-tight conduit. 240, 480 volts... [See More]
- Sleeve (Sheath) Material: Stainless Steel; Steel; Titanium
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- Maximum Operating (Sheath) Temperature: 180 to 300
- AC Voltage Required: 240 to 480
from Tempco Electric Heater Corporation
Typical Applications. For plating tanks, rinse tanks and other non-sludging aqueous solutions. T1 thermal fuse protection standard; T2 bi-metal switch optional. Grounded for safety. Vapor-tight polypropylene terminal enclosure. Standard 3-ft. flexible PVC liquid-tight conduit. 120, 240, 480 volts... [See More]
- Sleeve (Sheath) Material: Stainless Steel; Steel; Titanium
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- Maximum Operating (Sheath) Temperature: 180 to 300
- AC Voltage Required: 120 to 480
from Tempco Electric Heater Corporation
Typical Applications. For plating tanks, rinse tanks and other acidic aqueous solutions. T1 thermal fuse protection standard; T2 bi-metal switch optional. Grounded for safety. Vapor-tight polypropylene terminal enclosure with universal mounting flange. Standard 3-ft. flexible PVC liquid-tight... [See More]
- Sleeve (Sheath) Material: Stainless Steel; Steel; Titanium
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- Maximum Operating (Sheath) Temperature: 180 to 300
- AC Voltage Required: 120 to 480
from Tempco Electric Heater Corporation
Typical Applications. For plating tanks, rinse tanks and other non-sludging aqueous solutions. T1 thermal fuse protection standard; T2 bi-metal switch optional. Grounded for safety. Vapor-tight polypropylene terminal enclosure. Standard 3-ft. flexible PVC liquid-tight conduit. 240, 480 volts... [See More]
- Sleeve (Sheath) Material: Stainless Steel; Steel; Titanium
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- Maximum Operating (Sheath) Temperature: 180 to 300
- AC Voltage Required: 240 to 480
from Chromalox
Circular Blades. Steel Sheath Elements. Low Watt Density (12 and 18 W/In ²). 7.5 - 24 kW. 240 and 480 Volt, 1 and 3 Phase. Moisture Resistant Terminal Enclosure. 12 ft. Riser (Other Lengths Available) [See More]
- Sleeve (Sheath) Material: Steel
- AC Voltage Required: 240 to 480
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- Watts: 7.50 to 24.00
from Process Technology
Durable, efficient chemical heater. FEATURES. Heavy wall metal sheaths available in steel, 304 stainless steel, 316 stainless steel and titanium. Low watt densities of 18 watts/square inch (2.8 w/cm ²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible... [See More]
- Sleeve (Sheath) Material: Stainless Steel; Steel; Titanium
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- Maximum Operating (Sheath) Temperature: 180
- AC Voltage Required: 120 to 600
from Chromalox
Straight Blade. Steel Sheath Elements. Low Watt Density (12 and 18 W/In ²). 7.5 - 24 kW. 240 and 480 Volt, 1 and 3 Phase. Moisture Resistant Terminal Enclosure. 12 ft. Riser (Other Lengths Available). Third-party certifications: UL Listed, CSA [See More]
- Sleeve (Sheath) Material: Steel
- AC Voltage Required: 240 to 480
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- Watts: 7.50 to 24.00
from Process Technology
Durable, efficient chemical heater. FEATURES. Heavy wall metal sheaths available in steel, 304 stainless steel, 316 stainless steel and titanium. Low watt densities of 18 watts/square inch (2.8 w/cm ²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible... [See More]
- Sleeve (Sheath) Material: Stainless Steel; Steel; Titanium
- Phase: Single Phase AC Voltage; Three Phase AC Voltage (optional feature)
- Maximum Operating (Sheath) Temperature: 180
- AC Voltage Required: 120 to 600
from Chromalox
Steel Sheath Elements (20 W/In ²). Steel Riser (36 and 48"). 120, 240 and 480V, 1 and 3 Phase. Moisture Resistant terminal Enclosure. For Medium Weight Oils & Degreasing Solutions. 2 Element 2 - 7 kW. 3 Element 3 - 10 kW. Third-party certifications: UL Listed, CSA [See More]
- Sleeve (Sheath) Material: Steel
- AC Voltage Required: 120 to 480
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- Watts: 2.00 to 10.00
from Process Technology
Durable, efficient chemical heater. FEATURES. Heavy wall metal sheaths available in steel, 304 stainless steel, 316 stainless steel and titanium. Low watt densities of 18 watts/square inch (2.8 w/cm ²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible... [See More]
- Sleeve (Sheath) Material: Stainless Steel; Steel; Titanium
- Phase: Three Phase AC Voltage
- Maximum Operating (Sheath) Temperature: 180
- AC Voltage Required: 120 to 600
from Chromalox
Steel Sheath Elements (20 W/In ²). Steel Riser (36 and 48"). 120, 240 and 480V, 1 and 3 Phase. Moisture Resistant Terminal Enclosure. For Medium Weight Oils & Degreasing Solutions. 2 Element 2 - 7 kW. 3 Element 3 - 10 kW. Third-party certifications: UL Listed, CSA [See More]
- Sleeve (Sheath) Material: Steel
- AC Voltage Required: 120 to 480
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- Watts: 2.00 to 10.00
from Process Technology
Durable, efficient chemical heater. FEATURES. Heavy wall metal sheaths available in steel, 304 stainless steel, 316 stainless steel and titanium. Watt densities up to 35 watts/square inch (5.4 w/cm ²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible... [See More]
- Sleeve (Sheath) Material: Stainless Steel; Steel; Titanium
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- Maximum Operating (Sheath) Temperature: 180
- AC Voltage Required: 200 to 600