Process Waters Over-the-Side Heaters
from WATTCO
Over the Side Heaters are a popular industrial heating product for economic and practical uses. Using a water-resistant terminal housing, these industrial heaters come in many shapes and sizes to fit within your tank dimensions and specifications. Wattco over the side immersion heaters are custom... [See More]
- Applications: Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Caustic Solutions; Liquid Paraffin; Solvents, Salts, Freeze Protection
- AC Voltage Required: 208 to 600
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- Watt Density: 14 to 60
from Backer Hotwatt Inc.
Features: Designed for direct immersion thru 2 ” bung opening in 55 gallon drums. Incoloy sheath for long life in most materials. 60-250 ̊F integral thermostat. Manual reset thermostat protects against overheating. Adjustable mounting bracket. Low watt density (1000w - 120w - 8w watts per... [See More]
- Applications: Clean Water Heating; Process Waters; OEM / Custom
- Phase: Single Phase AC Voltage
- Maximum Operating (Sheath) Temperature: 60 to 250
- AC Voltage Required: 120 to 240
from Process Technology
Durable, efficient chemical heater. FEATURES. Heavy wall metal sheaths available in steel, 304 stainless steel, 316 stainless steel and titanium. Low watt densities of 18 watts/square inch (2.8 w/cm ²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible... [See More]
- Applications: Process Waters; Mild Corrosive Solutions; Severe Corrosive Solutions; Most Aqueous Alkaline Solutions, Plating And Phosphate Tanks
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- Maximum Operating (Sheath) Temperature: 180
- AC Voltage Required: 120 to 600
from Process Technology
Customer designed specifically for phosphate coating applications. FEATURES. For use in iron, zinc and manganese phosphate tanks. Schedule 40, heavy wall, 316 stainless steel sheath withstands scaling better than traditional heaters. Low watt densities up to 23 watts/square inch (3.5 w/cm ²)... [See More]
- Applications: Process Waters; Mild Corrosive Solutions; Severe Corrosive Solutions; Iron, Zinc And Manganese Phosphate Tanks
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- Maximum Operating (Sheath) Temperature: 230
- AC Voltage Required: 120 to 600
from Process Technology
Durable, efficient chemical heater. FEATURES. Heavy wall metal sheaths available in steel, 304 stainless steel, 316 stainless steel and titanium. Watt densities up to 40 watts/square inch (6.2 w/cm ²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible... [See More]
- Applications: Process Waters; Mild Corrosive Solutions; Severe Corrosive Solutions; Most Aqueous Alkaline Solutions And Rinse Tanks
- Phase: Single Phase AC Voltage (optional feature); Three Phase AC Voltage
- Maximum Operating (Sheath) Temperature: 180
- AC Voltage Required: 200 to 600
from Process Technology
Durable, efficient chemical heater. FEATURES. Heavy wall metal sheaths available in steel, 304 stainless steel, 316 stainless steel and titanium. Watt densities up to 35 watts/square inch (5.4 w/cm ²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible... [See More]
- Applications: Process Waters; Mild Corrosive Solutions; Severe Corrosive Solutions; Most Aqueous Alkaline Solutions And Rinse Tanks
- Phase: Three Phase AC Voltage
- Maximum Operating (Sheath) Temperature: 180
- AC Voltage Required: 240 to 600
from Process Technology
Durable, efficient chemical heater. FEATURES. Heavy wall metal sheaths available in 316 stainless steel. Watt densities up to 40 watts/square inch (6.2 w/cm ²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible PVC liquid tight conduit. Grounded... [See More]
- Applications: Process Waters; Mild Corrosive Solutions; Severe Corrosive Solutions; Most Aqueous Alkaline Solutions And Rinse Tanks
- Phase: Three Phase AC Voltage
- Maximum Operating (Sheath) Temperature: 180
- AC Voltage Required: 200 to 600