Nickel Alloy Over-the-Side Heaters
from WATTCO
Over the Side Heaters are a popular industrial heating product for economic and practical uses. Using a water-resistant terminal housing, these industrial heaters come in many shapes and sizes to fit within your tank dimensions and specifications. Wattco over the side immersion heaters are custom... [See More]
- Sleeve (Sheath) Material: Nickel Alloy; Stainless Steel; Steel; Titanium
- AC Voltage Required: 208 to 600
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- Watt Density: 14 to 60
from Backer Hotwatt Inc.
Features: Designed for direct immersion thru 2 ” bung opening in 55 gallon drums. Incoloy sheath for long life in most materials. 60-250 ̊F integral thermostat. Manual reset thermostat protects against overheating. Adjustable mounting bracket. Low watt density (1000w - 120w - 8w watts per... [See More]
- Sleeve (Sheath) Material: Nickel Alloy
- Phase: Single Phase AC Voltage
- Maximum Operating (Sheath) Temperature: 60 to 250
- AC Voltage Required: 120 to 240
from OMEGA Engineering, Inc.
These over-the-side immersion heaters are designed for vessels where through the side immersion heaters cannot be conveniently installed. These heaters are installed through the top of the vessel with the heated portion of the unit along the side or at the bottom of the tank. Natural circulation of... [See More]
- Sleeve (Sheath) Material: Nickel Alloy
- AC Voltage Required: 120 to 480
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- Watts: 2.00 to 18.00