Pass / Fail Mode Color Meters and Appearance Instruments
from Konica Minolta Sensing Americas, Inc.
Specially-designed lens option for near-eye display testing within augmented and virtual reality headsets. The AR/VR Lens has a unique optical design specially engineered for measuring near-eye displays (NEDs), such as those integrated into virtual (VR), mixed (MR), and augmented reality (AR)... [See More]
- Property Measured: Color; Field of View
- Measurement Scale: XYZ
- Application: Near-Eye Display Testing within Headsets
- Instrument Type: Colorimeter (optional feature)
from Konica Minolta Sensing Americas, Inc.
The CR-400 Chroma Meter is a handheld, portable measurement instrument designed to evaluate the color of objects, particularly with smoother surface conditions or minimal color variation. Through standard or customized evaluation formulas, this high accuracy, reliable colorimeter helps users control... [See More]
- Property Measured: Chroma
- Measurement Scale: cE*CMC
- Application: evaluate the color of objects, particularly with smoother surface conditions
- Instrument Type: Colorimeter
from Konica Minolta Sensing Americas, Inc.
The CR-410 Chroma Meter is a handheld, portable measurement instrument designed to evaluate the color of objects, particularly with texture, uneven surface conditions, or a lot of color variation. Through standard or customized evaluation formulas, this high accuracy, reliable colorimeter helps... [See More]
- Property Measured: Chroma
- Measurement Scale: Hunter L, a, b; cE*CMC
- Application: color of objects, particularly with textured, uneven surface conditions
- Instrument Type: Colorimeter
from Konica Minolta Sensing Americas, Inc.
The CR-410C coffee colorimeter measures the color of coffee easily and accurately. It can perform these measurements on a wide variety of coffee: whole green beans, roasted beans, and roasted coffee. A colorimeter is used to measure coffee bean color so that you don t have to use a bulky and... [See More]
- Property Measured: Color
- Measurement Scale: Hunter L, a, b; cE*CMC
- Application: color of coffee easily and accurately
- Instrument Type: Colorimeter
from Konica Minolta Sensing Americas, Inc.
The handheld CR-410FF French fry colorimeter is an extremely accurate instrument for measuring the color of cooked French fries. The CR-410FF is portable and simple, so taking on-site measurements seems effortless. Simply press one button for speedy measurement results. The CR410FF comes equipped... [See More]
- Property Measured: Color
- Measurement Scale: Hunter L, a, b
- Application: measuring the color of cooked French fries.
- Instrument Type: Colorimeter
from Lovibond® Tintometer®
A New Approach to Quantifying Colour & Appearance. Overall visual appearance is a major feature in the assessment and control of product quality. The Lovibond ® CAM-System 500 is an imaging colorimeter that presents a new approach to quantifying colour and appearance; it is an innovative QC... [See More]
- Property Measured: Color
- Instrument Type: Colorimeter; Spectral Camera
- Application: Food Processing, Textiles Pharmaceutical
- Light Source: Simulated Daylight