Gloss Color Meters and Appearance Instruments

9 Results
Gloss meter -- Rhopoint IQ-S 20°/60°/85°
from Konica Minolta Sensing Americas, Inc.

The Rhopoint IQ-S is an innovative goniophotometer that provides key measures of surface appearance, gloss, haze and RIQ for detecting surface defects like orange peel or surface haze. Where standard gloss meters only measure gloss, the IQ-S is a cost effective solution for detection and measurement... [See More]

  • Property Measured: Gloss; Haze; RIQ
  • Display Type: Digital Numerical Display
  • User Interface: Digital
  • Remote Interface: Serial Interface
Surface Testing - Gloss Meter -- PCE-GM 60Plus
from PCE Instruments / PCE Americas Inc.

PCE-SDL 1 is a class 2 (type 2) data-logging sound level meter, sound pressure level (SPL) meter, noise meter or decibel (dB) meter used for long-term acoustic measurements. The Windows-compatible software included with the meter allows for the display of a progressive graph of the data collected. [See More]

  • Property Measured: Gloss
  • Instrument Dimensions: 160 x 75 x 90 mm / 6.3 x 3 x 3.5"
  • Other Range: 0 ... 200 GU
  • Features: Portable
Portable Color and Gloss Meter -- CM-25cG
from Konica Minolta Sensing Americas, Inc.

The CM-25cG is a compact and lightweight portable spectrophotometer with 45 °c:0 ° geometry and a true high performance 60 °-gloss-sensor. The 45 °c:0 ° geometry used is renowned for providing color values offering excellent correlation to visual perception. This is achieved by... [See More]

  • Property Measured: Color; Gloss
  • Measurement Scale: Hunter L, a, b; XYZ; Yxy
  • Application: for Automotive Interiors
  • Color Indices: L*a*b*, L*C*h, Hunter Lab, Yxy, XYZ, and colour differences in these spaces; Munsell
Surface Testing - Gloss Meter -- PCE-IGM 100
from PCE Instruments / PCE Americas Inc.

Gloss meter for mobile use/ different measuring geometries / 3.5 " TFT-Display / fast measurement time / internal data memory / including evaluationsoftware [See More]

  • Property Measured: Gloss
  • Instrument Dimensions: 160 x 75 x 90 mm
  • Other Range: 60 ° : 0 ... 1000 GU
  • Features: Portable
Spectrophotometer -- CM-2600d
from Konica Minolta Sensing Americas, Inc.

The CM-2600d Spectrophotometer is a handheld, portable measurement instrument designed to evaluate the color, relative gloss, and UV characteristics of samples very small to large in size, particularly with flat surfaces. This high performance, precise spectrophotometer enables users to evaluate,... [See More]

  • Property Measured: Color; Gloss
  • Measurement Scale: Hunter L, a, b; cE*CMC; XYZ; Yxy
  • Application: color, relative gloss, and UV characteristics
  • Instrument Type: Spectrophotometer
Surface Testing - Gloss Meter -- PCE-IGM 60
from PCE Instruments / PCE Americas Inc.

Gloss meter for use in quality and incoming goods control / 60 ° measurement geometry / 3.5 " TFT display / fast measurement time / internal data memory / including evaluation sofware [See More]

  • Property Measured: Gloss
  • Instrument Dimensions: 160 x 75 x 90 mm
  • Other Range: 0 ... 1000 GU
  • Features: Portable
Light Measurement Sensor -- LEX-100
from EMX Industries, Inc.

Verify the presence and measure the relative light intensity of a wide variety of light sources, such as LEDs, monitors, and lamps. The LEX-100 Light Measurement Sensor can be used to automate light evaluation processes, monitor light brightness and, when equipped with user-supplied filters,... [See More]

  • Property Measured: Gloss; Light Intensity
  • Spectral Range: 350 to 1000
  • Application: Automated Testing, Verify Light Source on/off, Monitor Brightness
  • User Interface: Digital
AquirePlus EFX
from Axalta Coating Systems, LLC

AcquirePlus „ ¢ EFX is an advanced, hand-held spectrophotometer that helps auto body shop refinishers find an accurate color match ” even for complicated metallic, pearl and effect paint formulations ” faster and more easily than ever before. As the first commercial instrument... [See More]

  • Property Measured: Color; Gloss; Luster
  • Instrument Type: Spectrophotometer
  • Application: Automotive Paint Matching
  • Display Type: Digital Numerical Display
Tin-Side Online Detection System -- UVX
from EMX Industries, Inc.

The UVX Tin-Side Detection System employs our field-proven, UVX ™ sensor to deliver reliable tin-side glass detection. Glass processors now have an integratable solution to identify tin-side float-glass for laminating, printing and special coating applications. Small spot size. Remote mounted... [See More]

  • Property Measured: Gloss; Light Intensity
  • Instrument Dimensions: 51mm x 106mm x 167mm
  • Application: Laminating, Printing, Glass Processing
  • User Interface: Digital