Computer Interface Color Meters and Appearance Instruments

26 Results
2D Color Analyzer -- CA-2500 2D
from Konica Minolta Sensing Americas, Inc.

The CA-2500 2D Color Analyzer is ideal for the evaluation and inspection of a variety of display technologies, such as smartphones and tablet PCs. This instrument uses XYZ filters that closely match the CIE 1931 color-matching functions to provide luminance and chromaticity measurements that have... [See More]

  • Property Measured: Chroma
  • Measurement Scale: XYZ
  • Application: evaluation and inspection of a variety of display technologies, such as smartphones and tablet PCs.
  • Measuring Area: 160 (W) x 164 (H) X 192 (D) mm
AR/VR Lens for Near-Eye Display Testing in Headsets -- AR/VR Lens
from Konica Minolta Sensing Americas, Inc.

Specially-designed lens option for near-eye display testing within augmented and virtual reality headsets. The AR/VR Lens has a unique optical design specially engineered for measuring near-eye displays (NEDs), such as those integrated into virtual (VR), mixed (MR), and augmented reality (AR)... [See More]

  • Property Measured: Color; Field of View
  • Measurement Scale: XYZ
  • Application: Near-Eye Display Testing within Headsets
  • Instrument Type: Colorimeter (optional feature)
Area Color Inspection System (ACIS™) -- ACIS™
from Konica Minolta Sensing Americas, Inc.

The Area Color Inspection System (ACIS ™) is an integrated solution for efficient inspection of characters and color on surfaces such as metal or plastic. Users can quickly measure markings such as pattern, text, symbols, and color with near-spectrometer accuracy at production speeds. A... [See More]

  • Property Measured: Color
  • Light Source: White LED
  • Instrument Type: Colorimeter
  • Features: Application Software
Chroma Meter -- CL-200A
from Konica Minolta Sensing Americas, Inc.

The CL-200A chroma meter is the successor to the CL-200. It can measure the color temperature, illuminance, chromaticity, excitation purity, and dominant wavelength of various light sources. The CL-200A meter exclusively does this under LED, Organic LED (OLED), and other forms of Organic... [See More]

  • Property Measured: Chroma
  • Measurement Scale: XYZ
  • Application: It can measure the color temperature, illuminance, chromaticity, excitation purity, and dominant wavelength of various light sources
  • Measuring Area: 69x174x35mm
Chroma Meter Difference with Colorimeter -- CR-400
from Konica Minolta Sensing Americas, Inc.

The CR-400 Chroma Meter is a handheld, portable measurement instrument designed to evaluate the color of objects, particularly with smoother surface conditions or minimal color variation. Through standard or customized evaluation formulas, this high accuracy, reliable colorimeter helps users control... [See More]

  • Property Measured: Chroma
  • Measurement Scale: cE*CMC
  • Application: evaluate the color of objects, particularly with smoother surface conditions
  • Instrument Type: Colorimeter
Coffee Index Colorimeter -- CR-410C
from Konica Minolta Sensing Americas, Inc.

The CR-410C coffee colorimeter measures the color of coffee easily and accurately. It can perform these measurements on a wide variety of coffee: whole green beans, roasted beans, and roasted coffee. A colorimeter is used to measure coffee bean color so that you don t have to use a bulky and... [See More]

  • Property Measured: Color
  • Measurement Scale: Hunter L, a, b; cE*CMC
  • Application: color of coffee easily and accurately
  • Instrument Type: Colorimeter
Color and Luminance Meter -- CS-200
from Konica Minolta Sensing Americas, Inc.

The CS-200 is designed to measure both luminance and chromaticity with high accuracy. It is a low cost option that is easy to use and features a new auto mode for determining measurement speed according the luminance of the subject being measured. It can measure any light source over a wide range of... [See More]

  • Property Measured: Color
  • Measurement Scale: XYZ
  • Application: measure both luminance and chromaticity with high accuracy.
  • Measuring Area: 95 mm (W) x 127 mm (H) x 330 mm (L)
Display Color Analyzer -- CA-410
from Konica Minolta Sensing Americas, Inc.

The greater intensity and wider color gamut of OLED devices have created a need for a new level in measurement performance. The high accuracy of Konica Minolta ’s CA Series Display Color Analyzers has become the standard within the display industry. Our customers have come to expect value and... [See More]

  • Property Measured: Color
  • Instrument Type: Spectrophotometer
  • Application: Measuring the LED-backlit LCD TVs
  • Measuring Area: 340 × 127 × 216mm
Display Color Analyzer -- CA-527
from Konica Minolta Sensing Americas, Inc.

The Konica Minolta CA-527 is our next generation Display Color Analyzer from Konica Minolta Sensing, offering reliability, faster measurements, and ultra-low luminance. Its expanded measurement dynamic range covers the range from ultra-low to high luminance, providing a broader range of measurement... [See More]

  • Property Measured: Color
  • Measurement Scale: XYZ
  • Application: Accurate capture of display emission waveforms
  • Measuring Area: 27 mm diameter
French Fry Index Colorimeter -- CR-410FF
from Konica Minolta Sensing Americas, Inc.

The handheld CR-410FF French fry colorimeter is an extremely accurate instrument for measuring the color of cooked French fries. The CR-410FF is portable and simple, so taking on-site measurements seems effortless. Simply press one button for speedy measurement results. The CR410FF comes equipped... [See More]

  • Property Measured: Color
  • Measurement Scale: Hunter L, a, b
  • Application: measuring the color of cooked French fries.
  • Instrument Type: Colorimeter
Illuminance Spectrophotometer -- CL-500A
from Konica Minolta Sensing Americas, Inc.

The CL-500A is a lightweight, compact illuminance spectrophotometer used for the evaluation of high-class, next-generation lamps such as LED and EL illumination. It is the first handheld illuminance spectrophotometer to conform to both DIN and JIS standards. The CL-500A can measure illuminance,... [See More]

  • Property Measured: Color
  • Instrument Type: Spectrophotometer
  • Application: evaluation of high-class, next-generation lamps such as LED and EL illumination.
  • Spectral Range: 360 to 780
Microscope Lens for Display Pixels and Small Features -- Microscope Lens
from Konica Minolta Sensing Americas, Inc.

Specially-designed lens option for high-resolution imaging of small light source and display features. The Radiant Vision Systems Microscope Lens enables high-resolution imaging of extremely small components and features, such as individual LEDs, display pixels, and subpixels. The lens attaches... [See More]

  • Property Measured: Color
  • Features: Portable
  • Resolution: 2 to 43 Megapixels
  • User Interface: Digital
NIR Intensity Lens for Near-IR Light Source Measurement -- NIR Intensity Lens
from Konica Minolta Sensing Americas, Inc.

Fast, accurate radiant intensity measurement solution for evaluation of near-infrared light sources and distributions. Near-Infrared Intensity Lens Solution. The Radiant Vision Systems Near-Infrared (NIR) Intensity Lens system is an integrated camera/lens solution that measures the angular... [See More]

  • Property Measured: Color; Near-Infrared Light
  • Instrument Type: Colorimeter
  • Application: Facial/Gesture Recognition, Automotive LIDAR, Eye Tracking & Iris Detection, Multimodal Sensing for Vehicle Gesture, Measurement of NIR LEDs, Lasers
  • Instrument Geometry: Single Measurement to ±70 degrees
Peanut Butter Index Colorimeter -- CR-410PB
from Konica Minolta Sensing Americas, Inc.

The CR-410PB handheld peanut butter colorimeter accurately and efficiently measures the color of peanut butter as well as whole roasted peanuts according to USDA standards. The CR-410PB does this more precisely than the competition. A specialty index is utilized to make readings more simple. The... [See More]

  • Property Measured: Color
  • Measurement Scale: Hunter L, a, b; cE*CMC
  • Application: measures the color of peanut butter
  • Instrument Type: Colorimeter
SpectroColorimeter -- BLACK-CXR
from StellarNet, Inc.

These instruments measure the color of solid and liquid samples using either a fiber optic reflectance probe, fixture, dip probe, or cuvette holder. The StellarNet BLACK-Comet-CXR colorimeter has consistent resolution throughout 280-900nm and is a perfect low cost instrument for any color... [See More]

  • Property Measured: Chroma; Color; Hue
  • Instrument Type: Colorimeter
  • Measurement Scale: Hunter L, a, b; CIELAB; cE*CMC; XYZ; Yxy
  • Features: Portable; Application Software
Lovibond® CAM-System 500
from Lovibond® Tintometer®

A New Approach to Quantifying Colour & Appearance. Overall visual appearance is a major feature in the assessment and control of product quality. The Lovibond ® CAM-System 500 is an imaging colorimeter that presents a new approach to quantifying colour and appearance; it is an innovative QC... [See More]

  • Property Measured: Color
  • Instrument Type: Colorimeter; Spectral Camera
  • Application: Food Processing, Textiles Pharmaceutical
  • Light Source: Simulated Daylight
Lovibond® PFX195 Auto Colorimeter
from Lovibond® Tintometer®

The Lovibond ® PFX195 colorimeter is available as a series of nine industry-focused instruments, each including as standard the principal colour scales used in that sector. Results are also displayed in terms of spectral data and CIE values. [See More]

  • Property Measured: Color
  • Measurement Scale: CIELAB; CIELCH (optional feature); XYZ; Yxy; Gardner, Iodine, De Color Difference
  • Application: Optically Clear Liquids & Solids
  • Instrument Type: Colorimeter; Spectrophotometer
Lovibond® PFX880 Series
from Lovibond® Tintometer®

The Lovibond ® PFX880/L is an automatic version of the visual Colorimeter Models F/E, which is designed to meet a growing demand for consistent and objective colour data. It expresses colour in terms of the Red, Yellow, Blue and Neutral units that make up the Lovibond ® RYBN Colour scale. An... [See More]

  • Property Measured: Color
  • Measurement Scale: CIELAB; XYZ; Yxy; De color difference, transmittance
  • Application: Oils, Fats, Waxes & Transparent Liquids
  • Instrument Type: Colorimeter; Spectrophotometer
Lovibond® PFX995 Series
from Lovibond® Tintometer®

Comprehensive Colour Data for Processors of Oils and Oil Derivatives. The Lovibond ® PFX995 provides objective, unbiased colour data according to a comprehensive range of established industry scales. It is ideal for companies that process a broad selection of product types with varied colour... [See More]

  • Property Measured: Color
  • Measurement Scale: Hunter L, a, b; CIELAB; XYZ; Yxy; Gardner Color, Chlorophyll A&B
  • Application: Oils, Fats, Waxes & Transparent Liquids
  • Instrument Type: Colorimeter; Spectrophotometer
Lovibond® PFXi 195 Series
from Lovibond® Tintometer®

The PFXi series of spectrophotometers introduce a unique concept in liquid colour measurement: the new Lovibond ®RCMSi technology (Remote Calibration & Maintenance Service via internet). For the first time, this type of equipment offers the capability for remote calibration and servicing via... [See More]

  • Property Measured: Color
  • Measurement Scale: Hunter L, a, b (optional feature); CIELAB (optional feature); CIELCH (optional feature); XYZ (optional feature); Delta E, xyY, ASTM, FAC, Gardner, Iodine
  • Application: Petroleum, Edible Oils, Pharmaceuticals
  • Instrument Type: Spectral Camera; Spectrophotometer
Lovibond® PFXi 880 Series
from Lovibond® Tintometer®

The PFXi series of spectrophotometers introduce a unique concept in liquid colour measurement: the new Lovibond ®RCMSi technology (Remote Calibration & Maintenance Service via internet). For the first time, this type of equipment offers the capability for remote calibration and servicing via... [See More]

  • Property Measured: Color
  • Measurement Scale: CIELAB (optional feature); CIELCH (optional feature); XYZ (optional feature); Gardner, FAC, Pt-Co/Hazen/APHA, ICUMSA
  • Application: Petroleum, Edible Oils, Pharmaceuticals
  • Instrument Type: Spectral Camera; Spectrophotometer
Lovibond® RT100
from Lovibond® Tintometer®

Compact, lightweight spectrophotometers, giving spectral reflectance data for quality control of surface colour. The RT100 consists of a hand-held spectrometer unit with an integrated measuring head (45 degrees; / 0 degrees; measuring geometry) for precision colour measurement and control of regular... [See More]

  • Property Measured: Color
  • Measurement Scale: CIELAB; CIELCH; XYZ; Yxy; Whiteness, Yellowness, DE, DL
  • Application: Solids
  • Instrument Type: Colorimeter; Spectrophotometer
Lovibond® RT200
from Lovibond® Tintometer®

Compact, lightweight spectrophotometers, giving spectral reflectance data for quality control of surface colour. The RT100 consists of a hand-held spectrometer unit with an integrated measuring head (45 degrees; / 0 degrees; measuring geometry) for precision colour measurement and control of regular... [See More]

  • Property Measured: Color
  • Measurement Scale: CIELAB; CIELCH; XYZ; Yxy; Whiteness, Yellowness, DE, DL
  • Application: Solids
  • Instrument Type: Colorimeter; Spectrophotometer
Lovibond® RT500
from Lovibond® Tintometer®

Advanced colour measurement in the laboratory, plant or field. • Lightweight, compact, portable instruments • Diffuse/8 sphere or 0 / 45 optical geometry • Large, easy-to-read graphical LCD display • Opacity and colour strength measurement • Flip-back target shoe for... [See More]

  • Property Measured: Color
  • Measurement Scale: Hunter L, a, b; CIELAB; CIELCH; cE*CMC; XYZ; Yxy; Whiteness, Yellowness, DE, DL
  • Application: Solids, Powders, Liquids
  • Instrument Type: Colorimeter; Spectrophotometer
Lovibond® RT600
from Lovibond® Tintometer®

Advanced colour measurement in the laboratory, plant or field. • Lightweight, compact, portable instruments • Diffuse/8 sphere or 0 / 45 optical geometry • Large, easy-to-read graphical LCD display • Opacity and colour strength measurement • Flip-back target shoe for... [See More]

  • Property Measured: Color
  • Measurement Scale: Hunter L, a, b; CIELAB; CIELCH; cE*CMC; XYZ; Yxy; Whiteness, Yellowness
  • Application: Color Identification
  • Instrument Type: Colorimeter; Spectrophotometer
Lovibond® RT850i
from Lovibond® Tintometer®

High Performance benchtop Spectrophotometer. • Transmission and reflectance measurement - maximum flexibility • Tri-beam technology • Video Preview for measurement accuracy and targeting. The Lovibond ® RT850i is a high performance benchtop spectrophotometer, designed to give... [See More]

  • Property Measured: Color
  • Instrument Type: Colorimeter; Spectrophotometer
  • Application: Color Identification
  • Features: Application Software