Spectrophotometer Color Meters and Appearance Instruments
from Metrohm USA, Inc.
Dimensions in mm (W/H/D) - 326/572/273. Weight kg - 21. Ingress Protection - IP66. Ambient Temperature - 5 –40 °C. Number of sample streams - 1-2 [See More]
- Instrument Type: Spectrophotometer
from PCE Instruments / PCE Americas Inc.
Spectrophotometer PCE-CSM 22. High-quality spectrophotometer /. Dual aperture size / Pass or Fail delta display /. Evaluation via software over Bluetooth or USB / UV and 18-color LED as light source. PCE-CSM 22 is a handheld spectrophotometer used for high-quality color measurement. Featuring a dual... [See More]
- Instrument Type: Spectrophotometer
- Instrument Geometry: 8 deg / d
- Measurement Scale: Hunter L, a, b; CIELAB; CIELCH; XYZ; Yxy; CIE Lab, XYZ, Yxy, LCh, CIE LUV, Hunter LAB
- Spectral Range: 400 to 700
from Konica Minolta Sensing Americas, Inc.
The BC-10 Plus is a handheld, portable colorimeter designed to evaluate the color of baked, fried, smoked and processed foods as well as ingredients in various environments to ensure consistency in appearance. Capable of measuring color in L*a*b* and evaluating lightness/darkness characteristics... [See More]
- Instrument Type: Spectrophotometer
- Measurement Scale: Hunter L, a, b
- Property Measured: Color
- Light Source: Pulsed xenon lamp
from Metrohm USA, Inc.
Dimensions in mm (W/H/D) - 660/925/550. Dimensions remark - Dimensions with table stand. Weight kg - 60. Ingress Protection - IP66/NEMA4. Ambient Temperature - 5-40 °C. Number of sample streams - 1 to 10 [See More]
- Instrument Type: Spectrophotometer
from Konica Minolta Sensing Americas, Inc.
The CAS 210 is an appealing solution for cost sensitive applications like LED production and quality assurance. This new series of CCD Array Spectrometers from Instrument Systems have reduced cost but their technical innovations deliver more reliability than ever before. The CAS 120 exceeds the high... [See More]
- Instrument Type: Spectrophotometer
- Application: LED production and quality assurance.
- Property Measured: Color
- Spectral Range: 360 to 830
from Konica Minolta Sensing Americas, Inc.
The greater intensity and wider color gamut of OLED devices have created a need for a new level in measurement performance. The high accuracy of Konica Minolta ’s CA Series Display Color Analyzers has become the standard within the display industry. Our customers have come to expect value and... [See More]
- Instrument Type: Spectrophotometer
- Application: Measuring the LED-backlit LCD TVs
- Property Measured: Color
- Measuring Area: 340 × 127 × 216mm
from Konica Minolta Sensing Americas, Inc.
The DMS 201 is a cost-effective goniometer for analyzing the electro-optical characteristics of displays. The measurement system is based on a manual positioning device with 2 axes (optionally 3 axes) and is used to determine luminance, contrast, and color properties at variable electrical driving... [See More]
- Instrument Type: Spectrophotometer
- Features: Application Software
- Property Measured: Color
- User Interface: Digital
from Konica Minolta Sensing Americas, Inc.
The DMS 505 is based on a 6-axis goniometer with 3 motorized axes. The measurement system permits angle-dependent analysis of all electro-optical characteristics of displays, including luminance, contrast, and color properties of displays at different viewing angles and variable electrical driving. [See More]
- Instrument Type: Spectrophotometer
- Features: Application Software
- Property Measured: Color
- User Interface: Digital
from Konica Minolta Sensing Americas, Inc.
The DMS 803 offers optimum convenience for angle-dependent analysis of electro-optical characteristics of small to mid-size displays. The measurement system is based on a fully motorized 6-axis goniometer for determining luminance, contrast, and color properties at different viewing angles and... [See More]
- Instrument Type: Spectrophotometer
- Features: Application Software
- Property Measured: Color
- User Interface: Digital
from Terra Universal, Inc.
A powerful tool for the laboratory that requires a dedicated instrument for the determination of nucleic acid purity and concentration, protein concentrations or cell density measurements. Free Shipping! [See More]
- Instrument Type: Spectrophotometer
- Resolution: 5
- Spectral Range: 190 to 900
- Light Source: Xenon
from Kett US
The rice inspector shines light on each individual grain of brown or polished rice to determine the color. Based on transparency/reflection, a line sensor determines shape characteristics to physically separate the sample into five classes. Up to 2000 grains can be tested per batch at a rate... [See More]
- Instrument Type: Spectrophotometer
- Application: Grains
- Property Measured: Color; Transparency
- Measurement Scale: Reflected
from ALLDOS Inc.
The new DIT Photometer will make your customer 's life easier with quick and easy determination of the most important parameters in water chemistry. DIT-L photometers. The DIT-L ( "Light ") compact photometer quickly analyses the concentration of chlorine (free, combined, total),... [See More]
- Instrument Type: Spectrophotometer
from Axalta Coating Systems, LLC
AcquirePlus „ ¢ EFX is an advanced, hand-held spectrophotometer that helps auto body shop refinishers find an accurate color match ” even for complicated metallic, pearl and effect paint formulations ” faster and more easily than ever before. As the first commercial instrument... [See More]
- Instrument Type: Spectrophotometer
- Application: Automotive Paint Matching
- Property Measured: Color; Gloss; Luster
- Display Type: Digital Numerical Display
from Lovibond® Tintometer®
The Lovibond ® PFX195 colorimeter is available as a series of nine industry-focused instruments, each including as standard the principal colour scales used in that sector. Results are also displayed in terms of spectral data and CIE values. [See More]
- Instrument Type: Colorimeter; Spectrophotometer
- Application: Optically Clear Liquids & Solids
- Property Measured: Color
- Measurement Scale: CIELAB; CIELCH (optional feature); XYZ; Yxy; Gardner, Iodine, De Color Difference
from optek-Danulat, Inc.
The model AF26 is a dual channel absorption sensor designed for inline applications. It accurately measures color or color changes and can be used in a variety of industrial processes, from sanitary CIP/SIP applications to high-pressure, high-temperature industrial applications. [See More]
- Instrument Type: Spectrophotometer
- Property Measured: 380 to 1100 nm Light Range
from Aurora Instruments
Spectrophotometry involves the use of a spectrophotometer. A spectrophotometer is a photometer (a device for measuring light intensity) that can measure intensity as a function of the color, or more specifically, the wavelength of light. UV/Vis spectroscopy is routinely used in the quantitative... [See More]
- Instrument Type: Spectrophotometer
from Terra Universal, Inc.
The LAMBDA Bio+ has been specially designed for life-science laboratories that require a dedicated instrument for the determination of nucleic acid purity and concentration, protein concentrations and cell density measurements. Free Shipping! [See More]
- Instrument Type: Spectrophotometer
- Resolution: 3
- Spectral Range: 190 to 1100
- Instrument Dimensions: 260x390x100 mm
from Kett US
Kett manufactures two colorimeters directed toward the powder industry. The C100 is the worldwide standard for the evaluation of rice flour purity and the C300 is used for whole grain evaluation. Using the principle of reflective light, measurements can be completed in less than five seconds. The... [See More]
- Instrument Type: Spectrophotometer
- Application: Rice, Salt, Sugar, Wheat Flour, Starch
- Property Measured: Color; Whiteness
- Measurement Scale: Reflected
from ALLDOS Inc.
The new DIT Photometer will make your customer 's life easier with quick and easy determination of the most important parameters in water chemistry. DIT-M Photometer. The DIT-M ( "Multi ") photometer is a state-of-the-art measuring unit that combines the mobility of a portable... [See More]
- Instrument Type: Spectrophotometer
from Lovibond® Tintometer®
The Lovibond ® PFX880/L is an automatic version of the visual Colorimeter Models F/E, which is designed to meet a growing demand for consistent and objective colour data. It expresses colour in terms of the Red, Yellow, Blue and Neutral units that make up the Lovibond ® RYBN Colour scale. An... [See More]
- Instrument Type: Colorimeter; Spectrophotometer
- Application: Oils, Fats, Waxes & Transparent Liquids
- Property Measured: Color
- Measurement Scale: CIELAB; XYZ; Yxy; De color difference, transmittance
from optek-Danulat, Inc.
The model AF26-EX is a precise, dual channel absorption sensor designed especially for hazardous environments. It accurately measures color or color changes and can be used for inline applications in a variety of industrial processes. [See More]
- Instrument Type: Spectrophotometer
- Property Measured: 385 to 1100 nm Light Range
from Terra Universal, Inc.
The LAMBDA XLS+ has been specially designed for the academic and industrial laboratories that require a small-footprint, dedicated instrument for a wide-range of applications. Free Shipping! [See More]
- Instrument Type: Spectrophotometer
- Resolution: 3
- Spectral Range: 190 to 1100
- Instrument Dimensions: 260x390x100 mm
from Kett US
Meeting JIS standards, the C100 allows for accurate, repeatable color measurement in an easy-to-use package. Simply fill the sample container with rice (or other) powder, close the top and insert into the system. The color standard is displayed within two seconds. This sampling speed allows the... [See More]
- Instrument Type: Spectrophotometer
- Application: Grains & Powders
- Property Measured: Color; Whiteness
- Measurement Scale: Reflected
from Lovibond® Tintometer®
The Lovibond ® PFX950 incorporates the popular scales that meet the colour analysis requirements of many oil processors. It includes both Lovibond ® Colour and AOCS-Tintometer ® Colour, scales that are accepted internationally for oil analysis, as well as Gardner Colour for industrial... [See More]
- Instrument Type: Colorimeter; Spectrophotometer
- Application: Oils, Fats, Waxes & Transparent Liquids
- Property Measured: Color
- Measurement Scale: CIELAB; XYZ; Yxy; Gardner Color, Transmittance
from optek-Danulat, Inc.
The model AF46-EX is an advanced, dual channel UV absorption sensor with two additional lamp reference channels. This sensor is designed for inline operation and provides accurate concentration measurements with great repeatability, linearity and resolution. The AF46-EX can be used in hazardous... [See More]
- Instrument Type: Spectrophotometer
- Property Measured: UV Light Range
from Kett US
Similar to the C100, the C300 tests whole rice kernels. Meeting JIS standards, the C300 allows for accurate, repeatable color measurement in an easy-to-use package. Simply fill the sample container with rice, close the top and insert into the system. The color standard is displayed within two... [See More]
- Instrument Type: Spectrophotometer
- Application: Rice
- Property Measured: Color; Whiteness
- Measurement Scale: Reflected
from Lovibond® Tintometer®
Comprehensive Colour Data for Processors of Oils and Oil Derivatives. The Lovibond ® PFX995 provides objective, unbiased colour data according to a comprehensive range of established industry scales. It is ideal for companies that process a broad selection of product types with varied colour... [See More]
- Instrument Type: Colorimeter; Spectrophotometer
- Application: Oils, Fats, Waxes & Transparent Liquids
- Property Measured: Color
- Measurement Scale: Hunter L, a, b; CIELAB; XYZ; Yxy; Gardner Color, Chlorophyll A&B
from optek-Danulat, Inc.
The model AS16-BT-F is a high-precision, single channel absorption probe. This stainless steel probe, equipped with a BBI safety port, is designed for use in vessels or inline applications. [See More]
- Instrument Type: Spectrophotometer
- Property Measured: Visible Light Range
from Lovibond® Tintometer®
The PFXi series of spectrophotometers introduce a unique concept in liquid colour measurement: the new Lovibond ®RCMSi technology (Remote Calibration & Maintenance Service via internet). For the first time, this type of equipment offers the capability for remote calibration and servicing via... [See More]
- Instrument Type: Spectral Camera; Spectrophotometer
- Application: Petroleum, Edible Oils, Pharmaceuticals
- Property Measured: Color
- Measurement Scale: Hunter L, a, b (optional feature); CIELAB (optional feature); CIELCH (optional feature); XYZ (optional feature); Delta E, xyY, ASTM, FAC, Gardner, Iodine
from optek-Danulat, Inc.
The model AS16-F is a high-precision, single channel absorption probe. This stainless steel probe, equipped with an Ingold-style port, is designed for use in vessels or inline applications. [See More]
- Instrument Type: Spectrophotometer
- Property Measured: Visible Light Range
from Lovibond® Tintometer®
Compact, lightweight spectrophotometers, giving spectral reflectance data for quality control of surface colour. The RT100 consists of a hand-held spectrometer unit with an integrated measuring head (45 degrees; / 0 degrees; measuring geometry) for precision colour measurement and control of regular... [See More]
- Instrument Type: Colorimeter; Spectrophotometer
- Application: Solids
- Property Measured: Color
- Measurement Scale: CIELAB; CIELCH; XYZ; Yxy; Whiteness, Yellowness, DE, DL
from optek-Danulat, Inc.
The model AS56-F is a high-precision, single channel absorption probe. The stainless steel probe, equipped with an Ingold-style port, is designed for use in vessels or inline applications. [See More]
- Instrument Type: Spectrophotometer
- Property Measured: Visible Light Range