cE*CMC Color Meters and Appearance Instruments

7 Results
Chroma Meter Difference with Colorimeter -- CR-400
from Konica Minolta Sensing Americas, Inc.

The CR-400 Chroma Meter is a handheld, portable measurement instrument designed to evaluate the color of objects, particularly with smoother surface conditions or minimal color variation. Through standard or customized evaluation formulas, this high accuracy, reliable colorimeter helps users control... [See More]

  • Measurement Scale: cE*CMC
  • Application: evaluate the color of objects, particularly with smoother surface conditions
  • Property Measured: Chroma
  • Instrument Type: Colorimeter
Chroma Meter Difference with Colorimeter -- CR-410
from Konica Minolta Sensing Americas, Inc.

The CR-410 Chroma Meter is a handheld, portable measurement instrument designed to evaluate the color of objects, particularly with texture, uneven surface conditions, or a lot of color variation. Through standard or customized evaluation formulas, this high accuracy, reliable colorimeter helps... [See More]

  • Measurement Scale: Hunter L, a, b; cE*CMC
  • Application: color of objects, particularly with textured, uneven surface conditions
  • Property Measured: Chroma
  • Instrument Type: Colorimeter
Coffee Index Colorimeter -- CR-410C
from Konica Minolta Sensing Americas, Inc.

The CR-410C coffee colorimeter measures the color of coffee easily and accurately. It can perform these measurements on a wide variety of coffee: whole green beans, roasted beans, and roasted coffee. A colorimeter is used to measure coffee bean color so that you don t have to use a bulky and... [See More]

  • Measurement Scale: Hunter L, a, b; cE*CMC
  • Application: color of coffee easily and accurately
  • Property Measured: Color
  • Instrument Type: Colorimeter
Peanut Butter Index Colorimeter -- CR-410PB
from Konica Minolta Sensing Americas, Inc.

The CR-410PB handheld peanut butter colorimeter accurately and efficiently measures the color of peanut butter as well as whole roasted peanuts according to USDA standards. The CR-410PB does this more precisely than the competition. A specialty index is utilized to make readings more simple. The... [See More]

  • Measurement Scale: Hunter L, a, b; cE*CMC
  • Application: measures the color of peanut butter
  • Property Measured: Color
  • Instrument Type: Colorimeter
SpectroColorimeter -- BLACK-CXR
from StellarNet, Inc.

These instruments measure the color of solid and liquid samples using either a fiber optic reflectance probe, fixture, dip probe, or cuvette holder. The StellarNet BLACK-Comet-CXR colorimeter has consistent resolution throughout 280-900nm and is a perfect low cost instrument for any color... [See More]

  • Measurement Scale: Hunter L, a, b; CIELAB; cE*CMC; XYZ; Yxy
  • Instrument Type: Colorimeter
  • Property Measured: Chroma; Color; Hue
  • Features: Portable; Application Software
Lovibond® RT500
from Lovibond® Tintometer®

Advanced colour measurement in the laboratory, plant or field. • Lightweight, compact, portable instruments • Diffuse/8 sphere or 0 / 45 optical geometry • Large, easy-to-read graphical LCD display • Opacity and colour strength measurement • Flip-back target shoe for... [See More]

  • Measurement Scale: Hunter L, a, b; CIELAB; CIELCH; cE*CMC; XYZ; Yxy; Whiteness, Yellowness, DE, DL
  • Application: Solids, Powders, Liquids
  • Property Measured: Color
  • Instrument Type: Colorimeter; Spectrophotometer
Lovibond® RT600
from Lovibond® Tintometer®

Advanced colour measurement in the laboratory, plant or field. • Lightweight, compact, portable instruments • Diffuse/8 sphere or 0 / 45 optical geometry • Large, easy-to-read graphical LCD display • Opacity and colour strength measurement • Flip-back target shoe for... [See More]

  • Measurement Scale: Hunter L, a, b; CIELAB; CIELCH; cE*CMC; XYZ; Yxy; Whiteness, Yellowness
  • Application: Color Identification
  • Property Measured: Color
  • Instrument Type: Colorimeter; Spectrophotometer