Portable Color Meters and Appearance Instruments
from Konica Minolta Sensing Americas, Inc.
Specially-designed lens option for near-eye display testing within augmented and virtual reality headsets. The AR/VR Lens has a unique optical design specially engineered for measuring near-eye displays (NEDs), such as those integrated into virtual (VR), mixed (MR), and augmented reality (AR)... [See More]
- Property Measured: Color; Field of View
- Measurement Scale: XYZ
- Application: Near-Eye Display Testing within Headsets
- Instrument Type: Colorimeter (optional feature)
from PCE Instruments / PCE Americas Inc.
PCE-WSB 1 is a portable handheld battery-powered brightness / whiteness colorimeter used to measure the brightness level of paper, cardboard, cellulose, pulp, textiles, paint, enamel, plastic, porcelain, cement, concrete, building materials, chemicals, powders, talc, starch, flour, salt, detergents,... [See More]
- Property Measured: Color
- Instrument Type: Colorimeter
- Measurement Scale: CIELAB
- Instrument Geometry: 45/0
from Konica Minolta Sensing Americas, Inc.
The CR-400 Chroma Meter is a handheld, portable measurement instrument designed to evaluate the color of objects, particularly with smoother surface conditions or minimal color variation. Through standard or customized evaluation formulas, this high accuracy, reliable colorimeter helps users control... [See More]
- Property Measured: Chroma
- Measurement Scale: cE*CMC
- Application: evaluate the color of objects, particularly with smoother surface conditions
- Instrument Type: Colorimeter
from PCE Instruments / PCE Americas Inc.
With the colorimeter or spectrophotometer PCE-CRM 40, important photometric factors in the field of light measurement can be determined. These include the tristimulus values of XYZ, the u ´ and v ´ color location coordinates according to CIE 1976, and the xy color location coordinates... [See More]
- Property Measured: Color
- Instrument Type: Colorimeter
- Measurement Scale: CIELAB
- Other Range: 0,01 ... 15000 fcd
from Konica Minolta Sensing Americas, Inc.
The CR-410 Chroma Meter is a handheld, portable measurement instrument designed to evaluate the color of objects, particularly with texture, uneven surface conditions, or a lot of color variation. Through standard or customized evaluation formulas, this high accuracy, reliable colorimeter helps... [See More]
- Property Measured: Chroma
- Measurement Scale: Hunter L, a, b; cE*CMC
- Application: color of objects, particularly with textured, uneven surface conditions
- Instrument Type: Colorimeter
from PCE Instruments / PCE Americas Inc.
Colorimeter PCE-CSM 1 for quality control / PC software included / Li-ion battery / 3 different color spaces / determination of reference values and samples / white and black calibration. The colorimeter PCE-CSM 1 was developed for quality control and offers a high accuracy. When using the... [See More]
- Property Measured: Color
- Instrument Type: Colorimeter
- Measurement Scale: CIELAB
- Light Source: D65
from Konica Minolta Sensing Americas, Inc.
The CR-410C coffee colorimeter measures the color of coffee easily and accurately. It can perform these measurements on a wide variety of coffee: whole green beans, roasted beans, and roasted coffee. A colorimeter is used to measure coffee bean color so that you don t have to use a bulky and... [See More]
- Property Measured: Color
- Measurement Scale: Hunter L, a, b; cE*CMC
- Application: color of coffee easily and accurately
- Instrument Type: Colorimeter
from PCE Instruments / PCE Americas Inc.
Colorimeter PCE-CSM 10 for quality control / PC software included / Li-ion battery / different color spaces / black and white calibration / determination of reference values and samples / white calibration / 3.5 " touch screen. The colorimeter PCE-CSM 10 was developed for quality control,... [See More]
- Property Measured: Color
- Instrument Type: Colorimeter
- Measurement Scale: CIELAB; CIELCH; XYZ; Yxy
- Instrument Geometry: 8°/d
from Konica Minolta Sensing Americas, Inc.
The CS-200 is designed to measure both luminance and chromaticity with high accuracy. It is a low cost option that is easy to use and features a new auto mode for determining measurement speed according the luminance of the subject being measured. It can measure any light source over a wide range of... [See More]
- Property Measured: Color
- Measurement Scale: XYZ
- Application: measure both luminance and chromaticity with high accuracy.
- Measuring Area: 95 mm (W) x 127 mm (H) x 330 mm (L)
from PCE Instruments / PCE Americas Inc.
Colorimeter for quality control / digital software included / Li-ion battery /. black-and-white contrast calibratable / measuring modes for various parameters /. colour analysis of black, white, red, green, yellow and blue [See More]
- Property Measured: Color
- Instrument Type: Colorimeter
- Measurement Scale: CIELAB
- Light Source: D65
from Konica Minolta Sensing Americas, Inc.
The handheld CR-410FF French fry colorimeter is an extremely accurate instrument for measuring the color of cooked French fries. The CR-410FF is portable and simple, so taking on-site measurements seems effortless. Simply press one button for speedy measurement results. The CR410FF comes equipped... [See More]
- Property Measured: Color
- Measurement Scale: Hunter L, a, b
- Application: measuring the color of cooked French fries.
- Instrument Type: Colorimeter
from PCE Instruments / PCE Americas Inc.
Colorimeter PCE-CSM 3 for quality control PC software included / Li-ion battery / different colour spaces / determination of reference values and samples / white calibration. The colorimeter PCE-CSM 3 was developed for quality control and offers a high accuracy. When using the colorimeter, you can... [See More]
- Property Measured: Color
- Instrument Type: Colorimeter
- Measurement Scale: CIELAB
- Instrument Geometry: 8°/d
from Konica Minolta Sensing Americas, Inc.
Specially-designed lens option for high-resolution imaging of small light source and display features. The Radiant Vision Systems Microscope Lens enables high-resolution imaging of extremely small components and features, such as individual LEDs, display pixels, and subpixels. The lens attaches... [See More]
- Property Measured: Color
- Features: Portable
- Resolution: 2 to 43 Megapixels
- User Interface: Digital
from PCE Instruments / PCE Americas Inc.
Colorimeter for quality control / digital software included / Li-ion battery / black-and-white contrast calibratable / measuring modes for various parameters / colour analysis of black, white, red, green, yellow and blue. The Colorimeter proves to be a good multitasking device. It is designed to... [See More]
- Property Measured: Color
- Instrument Type: Colorimeter
- Measurement Scale: CIELAB
- Light Source: D65
from Konica Minolta Sensing Americas, Inc.
Fast, accurate radiant intensity measurement solution for evaluation of near-infrared light sources and distributions. Near-Infrared Intensity Lens Solution. The Radiant Vision Systems Near-Infrared (NIR) Intensity Lens system is an integrated camera/lens solution that measures the angular... [See More]
- Property Measured: Color; Near-Infrared Light
- Instrument Type: Colorimeter
- Application: Facial/Gesture Recognition, Automotive LIDAR, Eye Tracking & Iris Detection, Multimodal Sensing for Vehicle Gesture, Measurement of NIR LEDs, Lasers
- Instrument Geometry: Single Measurement to ±70 degrees
from PCE Instruments / PCE Americas Inc.
Colorimeter PCE-CSM 7. Automatic black and white calibration / Rechargeable battery / PC software included. PCE-CSM 7 is a portable colorimeter used to measure different spectral parameters. This user-friendly, ergonomically designed colorimeter automatically performs a white and black calibration... [See More]
- Property Measured: Color
- Instrument Type: Colorimeter
- Measurement Scale: CIELAB
- Instrument Geometry: 8/d
from Konica Minolta Sensing Americas, Inc.
The CR-410PB handheld peanut butter colorimeter accurately and efficiently measures the color of peanut butter as well as whole roasted peanuts according to USDA standards. The CR-410PB does this more precisely than the competition. A specialty index is utilized to make readings more simple. The... [See More]
- Property Measured: Color
- Measurement Scale: Hunter L, a, b; cE*CMC
- Application: measures the color of peanut butter
- Instrument Type: Colorimeter
from PCE Instruments / PCE Americas Inc.
Colorimeter PCE-CSM 8 for quality control PC software included / Li-ion battery / different colour spaces / black and white calibration determination of reference values and samples / white calibration / 3.5 " touch screen. The colorimeter PCE-CSM 8 was developed for quality control, offers a... [See More]
- Property Measured: Color
- Instrument Type: Colorimeter
- Measurement Scale: Hunter L, a, b; CIELAB; CIELCH; XYZ; Yxy
- Instrument Geometry: 45/0 according to CIE No. 15, GB/T3987
from Lovibond® Tintometer®
A series of single scale, 3-field instruments designed for visual colour grading by direct comparison between the sample and Lovibond ® coloured glass filters housed in test discs. The sample and two consecutive glasses on the colour scale are viewed simultaneously, making it easier to achieve... [See More]
- Property Measured: Color
- Measurement Scale: ASTM, EBC Color, FAC, Gardner Colour
- Application: Liquids
- Instrument Type: Colorimeter; Comparator
from Photovolt Instruments Inc.
Photovolt's American-made Model 577-A, 577-AS and 577 are designed to simplify the determination of appearance characteristics. This rugged portable instrument is easy to operate, sets up in just minutes and provides you with unparalleled flexibility. Now available with serial data port option. The... [See More]
- Property Measured: Color
- Instrument Type: Colorimeter
- Application: Multiple Color Applications
- Features: Portable
from Terra Universal, Inc.
A powerful tool for the laboratory that requires a dedicated instrument for the determination of nucleic acid purity and concentration, protein concentrations or cell density measurements. Free Shipping! [See More]
- Instrument Type: Spectrophotometer
- Resolution: 5
- Spectral Range: 190 to 900
- Light Source: Xenon
from Kett US
The rice inspector shines light on each individual grain of brown or polished rice to determine the color. Based on transparency/reflection, a line sensor determines shape characteristics to physically separate the sample into five classes. Up to 2000 grains can be tested per batch at a rate... [See More]
- Property Measured: Color; Transparency
- Measurement Scale: Reflected
- Application: Grains
- Instrument Type: Spectrophotometer
from StellarNet, Inc.
These instruments measure the color of solid and liquid samples using either a fiber optic reflectance probe, fixture, dip probe, or cuvette holder. The StellarNet BLACK-Comet-CXR colorimeter has consistent resolution throughout 280-900nm and is a perfect low cost instrument for any color... [See More]
- Property Measured: Chroma; Color; Hue
- Instrument Type: Colorimeter
- Measurement Scale: Hunter L, a, b; CIELAB; cE*CMC; XYZ; Yxy
- Features: Portable; Application Software
from Lovibond® Tintometer®
Visual Colorimeter Measuring AOCS-Tintometer ® Colour. The Lovibond ® AF710-3 is a visual instrument approved by the American Oil Chemists Society (AOCS) for colour grading of oils and fats according to AOCS Official Method Cc 13b-45, the Wesson Method. Colour is determined by comparing... [See More]
- Property Measured: Color
- Measurement Scale: AOCS-Tintometer®
- Application: Oils and Fats
- Instrument Type: Colorimeter; Tintometer
from Photovolt Instruments Inc.
Photovolt's American-made Model 577-A, 577-AS and 577 are designed to simplify the determination of appearance characteristics. This rugged portable instrument is easy to operate, sets up in just minutes and provides you with unparalleled flexibility. Now available with serial data port option. The... [See More]
- Property Measured: Color
- Instrument Type: Colorimeter
- Application: Multiple Color Applications
- Features: Portable
from Terra Universal, Inc.
The LAMBDA Bio+ has been specially designed for life-science laboratories that require a dedicated instrument for the determination of nucleic acid purity and concentration, protein concentrations and cell density measurements. Free Shipping! [See More]
- Instrument Type: Spectrophotometer
- Resolution: 3
- Spectral Range: 190 to 1100
- Instrument Dimensions: 260x390x100 mm
from Kett US
Kett manufactures two colorimeters directed toward the powder industry. The C100 is the worldwide standard for the evaluation of rice flour purity and the C300 is used for whole grain evaluation. Using the principle of reflective light, measurements can be completed in less than five seconds. The... [See More]
- Property Measured: Color; Whiteness
- Measurement Scale: Reflected
- Application: Rice, Salt, Sugar, Wheat Flour, Starch
- Instrument Type: Spectrophotometer
from Lovibond® Tintometer®
The Lovibond ® Comparator 2000 System allows operators to visually match a sample against a suitable range of graded coloured glass filters in Lovibond ® test discs. System components: Comparator instrument to bring the sample and the glass filters together for colour matching. Lighting unit... [See More]
- Property Measured: Color
- Measurement Scale: ASTM, Aviation Gasoline, Gardner
- Application: Liquids
- Instrument Type: Colorimeter; Comparator
from Terra Universal, Inc.
The LAMBDA XLS+ has been specially designed for the academic and industrial laboratories that require a small-footprint, dedicated instrument for a wide-range of applications. Free Shipping! [See More]
- Instrument Type: Spectrophotometer
- Resolution: 3
- Spectral Range: 190 to 1100
- Instrument Dimensions: 260x390x100 mm
from Kett US
Meeting JIS standards, the C100 allows for accurate, repeatable color measurement in an easy-to-use package. Simply fill the sample container with rice (or other) powder, close the top and insert into the system. The color standard is displayed within two seconds. This sampling speed allows the... [See More]
- Property Measured: Color; Whiteness
- Measurement Scale: Reflected
- Application: Grains & Powders
- Instrument Type: Spectrophotometer
from Lovibond® Tintometer®
Automatic Grading of Beers & Malts. The EBC colour scale, developed by the Institute of Brewing and the European Brewing Convention, is a recognised method for colour grading of beers, malts and caramel solutions as well as similarly coloured liquids. It has a range of 2 to 27 visual units,... [See More]
- Property Measured: Color
- Measurement Scale: EBC
- Application: Beer
- Instrument Type: Colorimeter; LED
from Kett US
Similar to the C100, the C300 tests whole rice kernels. Meeting JIS standards, the C300 allows for accurate, repeatable color measurement in an easy-to-use package. Simply fill the sample container with rice, close the top and insert into the system. The color standard is displayed within two... [See More]
- Property Measured: Color; Whiteness
- Measurement Scale: Reflected
- Application: Rice
- Instrument Type: Spectrophotometer
from Lovibond® Tintometer®
Automatic Grading of Honey, fast, simple colour matching. The Tintometer Ltd has introduced a new hand held photometer for the analysis of Pfund colour units. The Lovibond. ® ColorPod is based on proven technology that has been utilised in the water testing area for a number of years. [See More]
- Property Measured: Color
- Measurement Scale: Pfund
- Application: Honey
- Instrument Type: Colorimeter; LED
from Lovibond® Tintometer®
The Lovibond ® PFX195 colorimeter is available as a series of nine industry-focused instruments, each including as standard the principal colour scales used in that sector. Results are also displayed in terms of spectral data and CIE values. [See More]
- Property Measured: Color
- Measurement Scale: CIELAB; CIELCH (optional feature); XYZ; Yxy; Gardner, Iodine, De Color Difference
- Application: Optically Clear Liquids & Solids
- Instrument Type: Colorimeter; Spectrophotometer
from Lovibond® Tintometer®
The Lovibond ® PFX880/L is an automatic version of the visual Colorimeter Models F/E, which is designed to meet a growing demand for consistent and objective colour data. It expresses colour in terms of the Red, Yellow, Blue and Neutral units that make up the Lovibond ® RYBN Colour scale. An... [See More]
- Property Measured: Color
- Measurement Scale: CIELAB; XYZ; Yxy; De color difference, transmittance
- Application: Oils, Fats, Waxes & Transparent Liquids
- Instrument Type: Colorimeter; Spectrophotometer
from Lovibond® Tintometer®
The Lovibond ® PFX950 incorporates the popular scales that meet the colour analysis requirements of many oil processors. It includes both Lovibond ® Colour and AOCS-Tintometer ® Colour, scales that are accepted internationally for oil analysis, as well as Gardner Colour for industrial... [See More]
- Property Measured: Color
- Measurement Scale: CIELAB; XYZ; Yxy; Gardner Color, Transmittance
- Application: Oils, Fats, Waxes & Transparent Liquids
- Instrument Type: Colorimeter; Spectrophotometer
from Lovibond® Tintometer®
Comprehensive Colour Data for Processors of Oils and Oil Derivatives. The Lovibond ® PFX995 provides objective, unbiased colour data according to a comprehensive range of established industry scales. It is ideal for companies that process a broad selection of product types with varied colour... [See More]
- Property Measured: Color
- Measurement Scale: Hunter L, a, b; CIELAB; XYZ; Yxy; Gardner Color, Chlorophyll A&B
- Application: Oils, Fats, Waxes & Transparent Liquids
- Instrument Type: Colorimeter; Spectrophotometer