RS442 Channel Service Units (CSU) and Data Service Units (DSU)
from Data Connect Enterprise, Inc.
FEATURES. The FCD-1L is a low-cost, single port CSU/DSU for T1 or Fractional T1 services. The DTE port is selectable for any data rate multiple of 56 or 64 kbps up to 1536 kbps. User data is placed into a T1 frame, using only the selected number of timeslots. Timeslot assignment is according to the... [See More]
- DTE Interface: V.35; RS442; RS530 (optional feature); X.21 (optional feature)
- Network Type: T1 / Fractional T1
- Device Type: CSU/DSU
- Form Factor: Module
from Patton Electronics Co.
The Patton Model 2450 MiniLink gives you what you'd never expect in a package this small and affordable -- a high quality DDS CSU/DSU! The Model 2450 supports 56 kbps DDS, 64 kbps Clear Channel, or private twisted pair communication. Operating synchronouslyover two twisted pair, the Model... [See More]
- DTE Interface: V.35; RS442; RS530; RS-232
- Network Type: DDS
- Device Type: CSU/DSU
- Form Factor: Module
from Data Connect Enterprise, Inc.
The Canoga Perkin ’s Model 3260 DS-3 Video Multiplexer is a four channel DS-3 CSU/DSU combining four highspeed EIA RS-530 channels onto an M13 or C-Bit framed T-3 signal. The Model 3260 supports channel speeds of up to 15 Mbps, making it ideal for transport of multiple services, including IP,... [See More]
- DTE Interface: RS442; RS530
- Network Type: T3
- Device Type: CSU/DSU
- Form Factor: Board