RJ-48C Channel Service Units (CSU) and Data Service Units (DSU)
from ADC Telecommunications, Inc.
Network interface module, flexible, rate selectable design [See More]
- Network Interface: RJ48C
- Network Type: E1 / Fractional E1; T1 / Fractional T1
- Device Type: CSU/DSU
- Form Factor: Module
from Patton Electronics Co.
The Patton Model 2400 MicroLink supports both 64 kbps Clear Channel and 56 kbps DDS sync communication over two twisted pair. Available with either an M/34 (V.35) or DB-25 (RS-232) connector, the Model 2400 plugs directly into your DTE port-just like an adapter cable. Clocking can be... [See More]
- Network Interface: RJ48C; DB25
- Network Type: DDS
- Device Type: CSU/DSU
- Form Factor: Module
from Data Connect Enterprise, Inc.
Two flexible versions to choose from: MR64 standalone. MR64 RM16M nest card for use in Data Shelf enclosures. Easy migration path to higher speeds by supporting all DDS line rates in a single unit: Async rates from 2400 bps to 57.6 kbps, and sync rates from 2400 bps to 64 kbps Clear Channel. Added... [See More]
- Network Interface: RJ48C
- Network Type: DDS
- Device Type: CSU/DSU
- Form Factor: Module
from Patton Electronics Co.
The NetLink Model 2720 Series T1/FT1 CSU/DSU provides high speed WAN connectivity in a compact (1.50H x 4.17W x 5.84D inches) full feature standalone package. The Netlink 2720 is an excellent choice for terminating leased lines, Frame Relay backbones, Internet access, and LAN-to-LAN services. When... [See More]
- Network Interface: RJ48C; DB15
- Network Type: Frame Relay; T1 / Fractional T1
- Device Type: CSU/DSU
- Form Factor: Module
from Data Connect Enterprise, Inc.
The ADTRAN ® T3SU 300 is a T3 DSU/CSU capable of providing users. up to four DTE data ports. This multiport DSU/CSU provides access to. non-channelized T3 services and allows users to share the cost of a T3 line. between multiple applications. The new, affordable T3SU 300 is the first in. a... [See More]
- Network Interface: RJ48C
- Network Type: T3
- Device Type: CSU/DSU
- Form Factor: Module
from Patton Electronics Co.
The Patton Model 2710 T1-to-V.35 interface converter-CSU/DSU connects to a 4-wire T1 circuit and plugs directly into the V.35 interface of a router, switch or multiplexer. Connecting to an unstructured T1 circuit at 1.544 Mbps, the Patton 2710 also supports n x 56/64 framed connections at data rates... [See More]
- Network Interface: RJ48C; DB15
- Network Type: Frame Relay; T1 / Fractional T1
- Device Type: CSU/DSU
- Form Factor: Module
from Data Connect Enterprise, Inc.
Four high-speed DSU/CSU products give you a terrific choice in both standalone models and RM16M nest cards: TFT 100S with one data port. TFT 100 with two data ports. TFT 100 with one data port, one DS1 Add/Drop port to support integrated voice/data applications. TFT 100EX 2-Port Expander Card for... [See More]
- Network Interface: RJ48C
- Network Type: T1 / Fractional T1
- Device Type: CSU/DSU
- Form Factor: Module
from Data Connect Enterprise, Inc.
Single-port T1 / FT1 DSU/CSU. Single V.35 DTE interface for applications such as LAN-to-LAN bridging, Frame Relay circuit termination, and dedicated videoconferencing. Synchronous DTE rates in increments of 56 Kbps or 64 Kbps up to 1.536 Mbps. Bantam test jacks. Supports VT100 terminal configuration... [See More]
- Network Interface: RJ48C
- Network Type: T1 / Fractional T1
- Device Type: CSU/DSU
- Form Factor: Module
from Data Connect Enterprise, Inc.
The NetLink Model 2710RC Series are T1/FT1 CSU/DSUs that provide high-speed WAN connectivity in a rack card package. Patton's 2U (8.9-cm) redundant AC/DC rack chassis accepts up to 16 rack cards, saving valuable space in central site locations. Netlink 2710RC is an excellent choice for terminating... [See More]
- Network Interface: RJ48C; DB15
- Network Type: Frame Relay; T1 / Fractional T1
- Device Type: CSU/DSU
- Form Factor: Board
from Data Connect Enterprise, Inc.
The Patton Model 2711 T1-to-V.35 interface converter-CSU/DSU connects to a 4-wire T1 circuit and plugs directly into the V.35 interface of a router, switch or multiplexer. Connecting to an unstructured T1 circuit at 1.544 Mbps, the Patton 2711 also supports n x 56/64 framed connections at data rates... [See More]
- Network Interface: RJ48C
- Network Type: Frame Relay; T1 / Fractional T1
- Device Type: CSU/DSU
- Form Factor: Module