V.35 Channel Service Units (CSU) and Data Service Units (DSU)
from Data Connect Enterprise, Inc.
Two flexible versions to choose from: MR64 standalone. MR64 RM16M nest card for use in Data Shelf enclosures. Easy migration path to higher speeds by supporting all DDS line rates in a single unit: Async rates from 2400 bps to 57.6 kbps, and sync rates from 2400 bps to 64 kbps Clear Channel. Added... [See More]
- DTE Interface: V.35
- Network Type: DDS
- Device Type: CSU/DSU
- Form Factor: Module
from Patton Electronics Co.
The Patton Model 2500 DigiLink I ™ packs all the advantages of a state-of-the-art CSU/DSU into one compact, affordable package. Specifically designed to work with dedicated lines, the DigiLink I ™ offers the speed and versatility you've been looking for. With its high speed capabilities,... [See More]
- DTE Interface: V.35; RS-232
- Network Type: DDS
- Device Type: CSU/DSU
- Form Factor: Module
from ADC Telecommunications, Inc.
Network interface module, flexible, rate selectable design [See More]
- DTE Interface: V.35; RS530; X.21; RS449
- Network Type: E1 / Fractional E1; T1 / Fractional T1
- Device Type: CSU/DSU
- Form Factor: Module
from Data Connect Enterprise, Inc.
The ADTRAN ® T3SU 300 is a T3 DSU/CSU capable of providing users. up to four DTE data ports. This multiport DSU/CSU provides access to. non-channelized T3 services and allows users to share the cost of a T3 line. between multiple applications. The new, affordable T3SU 300 is the first in. a... [See More]
- DTE Interface: V.35
- Network Type: T3
- Device Type: CSU/DSU
- Form Factor: Module
from Patton Electronics Co.
Patton's brand new DigiLink III ™ takes all the features of the DigiLink I ™ and II and wraps them into one incredible package. Designed to support both switched and dedicated lines, Patton's DigiLink III ™ is the best choice for your most critical communication needs. With its... [See More]
- DTE Interface: V.35; RS-232
- Network Type: DDS
- Device Type: CSU/DSU
- Form Factor: Module
from Data Connect Enterprise, Inc.
Synchronous rate at 56 Kbps and 64 Kbps. Loop and DTE rate matched. Point-to-point, point-to-multipoint, or Frame Relay. V.35 DTE interface. Derives timing from the network. Unit configuration via DIP switches. Front panel status LEDs. AC power [See More]
- DTE Interface: V.35
- Network Type: DDS
- Device Type: DSU
- Form Factor: Module; Rack Mount (optional feature)
from Patton Electronics Co.
The Patton Model 2450 MiniLink gives you what you'd never expect in a package this small and affordable -- a high quality DDS CSU/DSU! The Model 2450 supports 56 kbps DDS, 64 kbps Clear Channel, or private twisted pair communication. Operating synchronouslyover two twisted pair, the Model... [See More]
- DTE Interface: V.35; RS442; RS530; RS-232
- Network Type: DDS
- Device Type: CSU/DSU
- Form Factor: Module
from Data Connect Enterprise, Inc.
56 Kbps or 64 Kbps leased line point-to-point DDS operation. Four independent EIA-232 DTE ports for multiplexing up to four devices to a single DDS circuit. Synchronous operation from 2.4 Kbps to 64 Kbps in DTE Port 1 and from 2.4 Kbps to 38.4 Kbps in DTE Ports 2-4. Asynchronous operation from 2.4... [See More]
- DTE Interface: V.35
- Network Type: DDS
- Device Type: DSU
- Form Factor: Module
from Patton Electronics Co.
The NetLink Model 2720 Series T1/FT1 CSU/DSU provides high speed WAN connectivity in a compact (1.50H x 4.17W x 5.84D inches) full feature standalone package. The Netlink 2720 is an excellent choice for terminating leased lines, Frame Relay backbones, Internet access, and LAN-to-LAN services. When... [See More]
- DTE Interface: V.35; EIA-530, 10Base-T
- Network Type: Frame Relay; T1 / Fractional T1
- Device Type: CSU/DSU
- Form Factor: Module
from Data Connect Enterprise, Inc.
Smart 16/16e rackmount version of DSU III AR with integrated ISDN dial backup [See More]
- DTE Interface: V.35
- Network Type: DDS
- Device Type: DSU
- Form Factor: Board
from Patton Electronics Co.
The Patton Model 2710 T1-to-V.35 interface converter-CSU/DSU connects to a 4-wire T1 circuit and plugs directly into the V.35 interface of a router, switch or multiplexer. Connecting to an unstructured T1 circuit at 1.544 Mbps, the Patton 2710 also supports n x 56/64 framed connections at data rates... [See More]
- DTE Interface: V.35; RS-232
- Network Type: Frame Relay; T1 / Fractional T1
- Device Type: CSU/DSU
- Form Factor: Module
from Data Connect Enterprise, Inc.
Synchronous loop and DTE rate from 2.4 Kbps to 64 Kbps. Asynchronous rate from 2.4 Kbps to 57.6 Kbps. Automatic rate adaption. Supports 4-wire Switched 56 capability for dial up applications. Manual, DTR Dial, AT commands, V.25 bis, or stored number dialing. Derives timing from internal oscillator,... [See More]
- DTE Interface: V.35
- Network Type: DDS
- Device Type: DSU
- Form Factor: Module; Rack Mount (optional feature)
from Data Connect Enterprise, Inc.
Synchronous loop and DTE rate from 2.4 Kbps to 64 Kbps. Asynchronous rate from 2.4 Kbps to 57.6 Kbps. Asynchronous secondary DTE port operates at 75 bps to 2400 bps, depending on primary channel rate. Automatic rate adaption. Supports 4-wire Switched 56 capability for dial up applications. Manual,... [See More]
- DTE Interface: V.35
- Network Type: DDS
- Device Type: DSU
- Form Factor: Module; Rack Mount (optional feature)
from Data Connect Enterprise, Inc.
All-rate DSU/CSU with embedded SNMP. Synchronous loop and DTE rates from 2.4 Kbps to 57.6 Kbps. Asynchronous DTE rates from 2.4 Kbps to 57.6 Kbps. Automatic rate adaption. Point-to-point, point-to-multipoint or Frame Relay. EIA-232 and V.35 DTE interfaces. SLIP/PPP or optional 10BaseT Ethernet... [See More]
- DTE Interface: V.35
- Network Type: DDS
- Device Type: CSU/DSU
- Form Factor: Module
from Data Connect Enterprise, Inc.
Digital communication doesn't have to be expensive - in fact, our DigiLink II ™ will save you money! Operating at line speeds of 56 Kbps, the DigiLink II ™ cuts down your long distance time, and therefore lowers your long distance bills. In addition to its high speed capabilities, the... [See More]
- DTE Interface: V.35; RS-232
- Network Type: DDS
- Device Type: CSU/DSU
- Form Factor: Module
from Data Connect Enterprise, Inc.
The Patton Model 2530 DigiLink V ™ dedicated all-rate CSU/DSU is the latest in our line of standalone access products. The Model 2530 has all the features of Patton's dedicated All-Rate CSU/DSU, plus compatibility with all of Patton's QuikConnect ™ DTE interface modules. The Model 2530... [See More]
- DTE Interface: V.35; X.21; G.703, RS-232, V.24
- Network Type: DDS
- Device Type: CSU/DSU
- Form Factor: Module
from Data Connect Enterprise, Inc.
The Patton Model 2400 MicroLink supports both 64 kbps Clear Channel and 56 kbps DDS sync communication over two twisted pair. Available with either an M/34 (V.35) or DB-25 (RS-232) connector, the Model 2400 plugs directly into your DTE port-just like an adapter cable. Clocking can be... [See More]
- DTE Interface: V.35
- Network Type: DDS
- Device Type: CSU/DSU
- Form Factor: Module
from Data Connect Enterprise, Inc.
The NetLink Model 2710RC Series are T1/FT1 CSU/DSUs that provide high-speed WAN connectivity in a rack card package. Patton's 2U (8.9-cm) redundant AC/DC rack chassis accepts up to 16 rack cards, saving valuable space in central site locations. Netlink 2710RC is an excellent choice for terminating... [See More]
- DTE Interface: V.35; RS530; X.21; 10Base-T Ethernet
- Network Type: Frame Relay; T1 / Fractional T1
- Device Type: CSU/DSU
- Form Factor: Board
from Data Connect Enterprise, Inc.
The Patton Model 2711 T1-to-V.35 interface converter-CSU/DSU connects to a 4-wire T1 circuit and plugs directly into the V.35 interface of a router, switch or multiplexer. Connecting to an unstructured T1 circuit at 1.544 Mbps, the Patton 2711 also supports n x 56/64 framed connections at data rates... [See More]
- DTE Interface: V.35
- Network Type: Frame Relay; T1 / Fractional T1
- Device Type: CSU/DSU
- Form Factor: Module