T1 / FT1 Channel Service Units (CSU) and Data Service Units (DSU)

10 Results
Campus-RS™ -- CADS1
from ADC Telecommunications, Inc.

Network interface module, flexible, rate selectable design [See More]

  • Network Type: E1 / Fractional E1; T1 / Fractional T1
  • Form Factor: Module
  • Device Type: CSU/DSU
  • Framing: SF; ESF
T1/FT1 CSU/DSU Interface -- Model 2720
from Patton Electronics Co.

The NetLink Model 2720 Series T1/FT1 CSU/DSU provides high speed WAN connectivity in a compact (1.50H x 4.17W x 5.84D inches) full feature standalone package. The Netlink 2720 is an excellent choice for terminating leased lines, Frame Relay backbones, Internet access, and LAN-to-LAN services. When... [See More]

  • Network Type: Frame Relay; T1 / Fractional T1
  • Form Factor: Module
  • Device Type: CSU/DSU
  • Line Rate: 64
Frame Relay Traffic Manager -- IQ Series
from Data Connect Enterprise, Inc.

The IQ Series from ADTRAN provides intelligent Frame Relay traffic management so users can make the most of existing bandwidth. This series includes features ranging from performance monitoring and traffic shaping to standard Frame Relay circuit management and troubleshooting. This series includes... [See More]

  • Network Type: T1 / Fractional T1
  • Form Factor: Module
  • Device Type: CSU/DSU
  • Line Rate: 0.0640
T1/FT1 to V.35 Interface Converter -- Model 2710
from Patton Electronics Co.

The Patton Model 2710 T1-to-V.35 interface converter-CSU/DSU connects to a 4-wire T1 circuit and plugs directly into the V.35 interface of a router, switch or multiplexer. Connecting to an unstructured T1 circuit at 1.544 Mbps, the Patton 2710 also supports n x 56/64 framed connections at data rates... [See More]

  • Network Type: Frame Relay; T1 / Fractional T1
  • Form Factor: Module
  • Device Type: CSU/DSU
  • Line Rate: 0.0640
T1 & FT1 Channel Service Unit/Data Service Unit -- FT100 FT100S
from Data Connect Enterprise, Inc.

Four high-speed DSU/CSU products give you a terrific choice in both standalone models and RM16M nest cards: TFT 100S with one data port. TFT 100 with two data ports. TFT 100 with one data port, one DS1 Add/Drop port to support integrated voice/data applications. TFT 100EX 2-Port Expander Card for... [See More]

  • Network Type: T1 / Fractional T1
  • Form Factor: Module
  • Device Type: CSU/DSU
  • Line Rate: 1.54
T1 / FT1 DSU/CSU -- TSU
from Data Connect Enterprise, Inc.

Single-port T1 / FT1 DSU/CSU. Single V.35 DTE interface for applications such as LAN-to-LAN bridging, Frame Relay circuit termination, and dedicated videoconferencing. Synchronous DTE rates in increments of 56 Kbps or 64 Kbps up to 1.536 Mbps. Bantam test jacks. Supports VT100 terminal configuration... [See More]

  • Network Type: T1 / Fractional T1
  • Form Factor: Module
  • Device Type: CSU/DSU
  • Line Rate: 1.54
T1 / FT1 DSU/CSU -- TSU 530
from Data Connect Enterprise, Inc.

Smart 16/16e rackmount module with same functionality as TSU LT. EIA-530 DTE interface. 8K in-band not supported [See More]

  • Network Type: T1 / Fractional T1
  • Form Factor: Board
  • Device Type: CSU/DSU
T1 / FT1 DSU/CSU -- TSU ACE (2nd Gen)
from Data Connect Enterprise, Inc.

Low-cost, single-port T1 / FT1 DSU/CSU. Single V.35 DTE interface for applications such as LAN-to-LAN bridging, Frame Relay circuit termination, and dedicated videoconferencing. Synchronous DTE rates in increments of 56 Kbps or 64 Kbps up to 1.536 Mbps. User programmable with front panel LCD and... [See More]

  • Network Type: T1 / Fractional T1
  • Form Factor: Module
  • Device Type: CSU/DSU
  • Line Rate: 1.54
T1/FT1 CSU/DSU Rack Card -- Model 2710RC
from Data Connect Enterprise, Inc.

The NetLink Model 2710RC Series are T1/FT1 CSU/DSUs that provide high-speed WAN connectivity in a rack card package. Patton's 2U (8.9-cm) redundant AC/DC rack chassis accepts up to 16 rack cards, saving valuable space in central site locations. Netlink 2710RC is an excellent choice for terminating... [See More]

  • Network Type: Frame Relay; T1 / Fractional T1
  • Form Factor: Board
  • Device Type: CSU/DSU
  • Line Rate: 0.0640
T1/FT1 to V.35 Interface Converter -- Model 2711
from Data Connect Enterprise, Inc.

The Patton Model 2711 T1-to-V.35 interface converter-CSU/DSU connects to a 4-wire T1 circuit and plugs directly into the V.35 interface of a router, switch or multiplexer. Connecting to an unstructured T1 circuit at 1.544 Mbps, the Patton 2711 also supports n x 56/64 framed connections at data rates... [See More]

  • Network Type: Frame Relay; T1 / Fractional T1
  • Form Factor: Module
  • Device Type: CSU/DSU
  • Line Rate: 0.0640