Board Channel Service Units (CSU) and Data Service Units (DSU)
from Data Connect Enterprise, Inc.
For Smart 16/16e Rack. Supports 2.4 to 64 Kbps services, including 19.2 and 38.4 Kbps. 4-wire DDS and Switched 56 capability for point-to-point and. point-to-multi-point circuits. Asynchronous to 57.6 Kbps or synchronous to 64 Kbps. Asynchronous secondary port operates at 75 to 2400 bps, depending... [See More]
- Form Factor: Board
- Network Type: DDS
- Device Type: DSU
- Line Rate: 0.0640
from Patton Electronics Co.
The NetLink Model 2710RC Series are T1/FT1 CSU/DSUs that provide high-speed WAN connectivity in a rack card package. Patton's 2U (8.9-cm) redundant AC/DC rack chassis accepts up to 16 rack cards, saving valuable space in central site locations. Netlink 2710RC is an excellent choice for terminating... [See More]
- Form Factor: Board
- Network Type: Frame Relay; T1 / Fractional T1
- Device Type: CSU/DSU
- Line Rate: 0.0640
from Data Connect Enterprise, Inc.
Smart 16/16e rackmount module with same functionality as TSU LT. EIA-530 DTE interface. 8K in-band not supported [See More]
- Form Factor: Board
- Network Type: T1 / Fractional T1
- Device Type: CSU/DSU
from Data Connect Enterprise, Inc.
The Canoga Perkin ’s Model 3260 DS-3 Video Multiplexer is a four channel DS-3 CSU/DSU combining four highspeed EIA RS-530 channels onto an M13 or C-Bit framed T-3 signal. The Model 3260 supports channel speeds of up to 15 Mbps, making it ideal for transport of multiple services, including IP,... [See More]
- Form Factor: Board
- Network Type: T3
- Device Type: CSU/DSU
- Line Rate: 15