B7ZS Channel Service Units (CSU) and Data Service Units (DSU)
from Data Connect Enterprise, Inc.
The NetLink Model 2710RC Series are T1/FT1 CSU/DSUs that provide high-speed WAN connectivity in a rack card package. Patton's 2U (8.9-cm) redundant AC/DC rack chassis accepts up to 16 rack cards, saving valuable space in central site locations. Netlink 2710RC is an excellent choice for terminating... [See More]
- Line Code: B7ZS; B8ZS
- Network Type: Frame Relay; T1 / Fractional T1
- Device Type: CSU/DSU
- Form Factor: Board
from Patton Electronics Co.
The NetLink Model 2720 Series T1/FT1 CSU/DSU provides high speed WAN connectivity in a compact (1.50H x 4.17W x 5.84D inches) full feature standalone package. The Netlink 2720 is an excellent choice for terminating leased lines, Frame Relay backbones, Internet access, and LAN-to-LAN services. When... [See More]
- Line Code: AMI; B7ZS; B8ZS
- Network Type: Frame Relay; T1 / Fractional T1
- Device Type: CSU/DSU
- Form Factor: Module
from Patton Electronics Co.
The Patton Model 2710 T1-to-V.35 interface converter-CSU/DSU connects to a 4-wire T1 circuit and plugs directly into the V.35 interface of a router, switch or multiplexer. Connecting to an unstructured T1 circuit at 1.544 Mbps, the Patton 2710 also supports n x 56/64 framed connections at data rates... [See More]
- Line Code: AMI; B7ZS; B8ZS
- Network Type: Frame Relay; T1 / Fractional T1
- Device Type: CSU/DSU
- Form Factor: Module