Expansion Joint Metal Bellows

3 Results
Electroformed Metal Bellows -- FC-1
from Servometer®, an MW Industries company

Electroformed metal bellows are flexible, spring-like, precision engineered components custom designed to fit into OEM parts or assemblies. Of the various types of bellows available today, only our patented manufacturing technology employs our premium alloy FlexNickel ™. It offers superior... [See More]

  • Applications: Aerospace; Automotive; Expansion Joint; Semiconductors
  • Outside Diameter: 0.2500
  • Inside Diameter: 0.1500
  • Spring Rate: 5.9
Welded Metal Bellows
from Senior Aerospace Metal Bellows

Standard Off-the-Shelf Bellows. Senior Aerospace Metal Bellows provides an entire line of standard, off-the-shelf (OTS) bellows products for those applications where the engineer or designer can take advantage of standard sizes and materials. Sizes range from .375 ” OD to 18.00 ” OD and... [See More]

  • Applications: Aerospace; Expansion Joint
  • Outside Diameter: 0.3750 to 18
  • Inside Diameter: 0.1250 to 16
  • Free Length: 0.2100 to 1.17
Metal Bellows Capsules -- 351-3.5-4.0
from DME, Inc.

DME custom designs metal bellows capsules in accordance with the Expansion Joint Manufacturer's Association (EJMA) guidelines. We supply qualified fabricators, pre-engineered metal bellows, flow liners and vanstone stub ends to meet the customer's individual requirements. Single ply and multiply... [See More]

  • Applications: Expansion Joint; HVAC; Marine; Petrochemcial
  • Outside Diameter: 6.63
  • Inside Diameter: 3.5
  • Spring Rate: 362