Stainless Steel Metal Bellows

6 Results
Edge Welded Metal Bellows -- BELFAB®
from Technetics Group

Technetics Group brings over 60 years of experience to designing, testing and manufacturing edge-welded metal bellows for critical applications. As a forerunner in the development of this technology, we continually work to advance the state of the art by engineering unique design solutions that... [See More]

  • Materials: Hastelloy; Inconel; Monel; Stainless St.; Steel; Titanium
  • Working Pressure: 1000
  • Outside Diameter: 0.2500 to 18
  • Operating Temperature: 1800
Bellows Seals
from Senior Aerospace Metal Bellows

Senior Aerospace Metal Bellows designs and manufactures a variety of bellows dynamic seals.These seals are ideal for high temperature applications where elastomeric seals break down. These seals are commonly circular but can also be squares, rectangles, ovals or whatever shape will fit with the... [See More]

  • Materials: Nickel; Stainless St.; Titanium
  • Bellows Construction: Welded
  • Operating Temperature: -65 to 900
  • Shape: Round
BELLOWS COUPLINGS -- CO4-2
from W.M. Berg

The primary purpose of couplings is to join two pieces of rotating equipment while permitting some degree of misalignment or end movement or both. By careful selection, installation and maintenance of couplings, substantial savings can be made in reduced maintenance costs and downtime. Beam... [See More]

  • Materials: Stainless St.
  • Outside Diameter: 0.5000
  • Inside Diameter: 0.1280
  • Free Length: 0.9844
Low Temperature Welded Metal Bellows -- Style 40
from Flex-A-Seal, Inc.

Style 40/42/45. Low Temperature Welded Metal Bellows (Below 400F). Superior Performance – The welded metal bellows static shaft O-ring eliminates the traditional problems of seal hang up and shaft fretting common to pusher seal, dynamic elastomer. Hydraulically balanced seal. Allows seal to... [See More]

  • Materials: Stainless St.
  • Outside Diameter: 1.46 to 7.88
  • Inside Diameter: 0.7500 to 7
  • Free Length: 1.25 to 2
Metal Bellows Capsules -- 351-3.5-4.0
from DME, Inc.

DME custom designs metal bellows capsules in accordance with the Expansion Joint Manufacturer's Association (EJMA) guidelines. We supply qualified fabricators, pre-engineered metal bellows, flow liners and vanstone stub ends to meet the customer's individual requirements. Single ply and multiply... [See More]

  • Materials: Hastelloy; Inconel; Monel; Stainless St.
  • Outside Diameter: 6.63
  • Inside Diameter: 3.5
  • Spring Rate: 362
Welded Metal Bellows
from Senior Aerospace Metal Bellows

Standard Off-the-Shelf Bellows. Senior Aerospace Metal Bellows provides an entire line of standard, off-the-shelf (OTS) bellows products for those applications where the engineer or designer can take advantage of standard sizes and materials. Sizes range from .375 ” OD to 18.00 ” OD and... [See More]

  • Materials: Stainless St.
  • Outside Diameter: 0.3750 to 18
  • Inside Diameter: 0.1250 to 16
  • Free Length: 0.2100 to 1.17