Vacuum Rated Metal Bellows
2 Results
Edge Welded Metal Bellows -- BELFAB®
from Technetics Group
from Technetics Group
Technetics Group brings over 60 years of experience to designing, testing and manufacturing edge-welded metal bellows for critical applications. As a forerunner in the development of this technology, we continually work to advance the state of the art by engineering unique design solutions that... [See More]
- Features: Cryogenic rating; Flange; Medically Rated; Vacuum rated
- Working Pressure: 1000
- Outside Diameter: 0.2500 to 18
- Operating Temperature: 1800
Welded Metal Bellows
from Senior Aerospace Metal Bellows
from Senior Aerospace Metal Bellows
Standard Off-the-Shelf Bellows. Senior Aerospace Metal Bellows provides an entire line of standard, off-the-shelf (OTS) bellows products for those applications where the engineer or designer can take advantage of standard sizes and materials. Sizes range from .375 ” OD to 18.00 ” OD and... [See More]
- Features: Vacuum rated
- Outside Diameter: 0.3750 to 18
- Inside Diameter: 0.1250 to 16
- Free Length: 0.2100 to 1.17