Inconel® Metal Bellows

3 Results
Edge Welded Metal Bellows -- BELFAB®
from Technetics Group

Technetics Group brings over 60 years of experience to designing, testing and manufacturing edge-welded metal bellows for critical applications. As a forerunner in the development of this technology, we continually work to advance the state of the art by engineering unique design solutions that... [See More]

  • Materials: Hastelloy; Inconel; Monel; Stainless St.; Steel; Titanium
  • Working Pressure: 1000
  • Outside Diameter: 0.2500 to 18
  • Operating Temperature: 1800
High Pressure Bellows Seal
from Senior Aerospace Metal Bellows

Senior has developed a patent pending bellows technology for use in high pressure injection valve applications. This bellows technology is capable of supporting injection pressures up to 15,000 psi. The High Pressure Bellows Seal is intended for use in gas charged, injection valve applications. This... [See More]

  • Materials: Inconel
  • Shape: Round
  • Working Pressure: 1000 to 15000
  • Applications: Aerospace
Metal Bellows Capsules -- 351-3.5-4.0
from DME, Inc.

DME custom designs metal bellows capsules in accordance with the Expansion Joint Manufacturer's Association (EJMA) guidelines. We supply qualified fabricators, pre-engineered metal bellows, flow liners and vanstone stub ends to meet the customer's individual requirements. Single ply and multiply... [See More]

  • Materials: Hastelloy; Inconel; Monel; Stainless St.
  • Outside Diameter: 6.63
  • Inside Diameter: 3.5
  • Spring Rate: 362