Flange Metal Bellows

5 Results
Edge Welded Metal Bellows -- BELFAB®
from Technetics Group

Technetics Group brings over 60 years of experience to designing, testing and manufacturing edge-welded metal bellows for critical applications. As a forerunner in the development of this technology, we continually work to advance the state of the art by engineering unique design solutions that... [See More]

  • Features: Cryogenic rating; Flange; Medically Rated; Vacuum rated
  • Working Pressure: 1000
  • Outside Diameter: 0.2500 to 18
  • Operating Temperature: 1800
Metal Bellows Capsules -- 351-3.5-4.0
from DME, Inc.

DME custom designs metal bellows capsules in accordance with the Expansion Joint Manufacturer's Association (EJMA) guidelines. We supply qualified fabricators, pre-engineered metal bellows, flow liners and vanstone stub ends to meet the customer's individual requirements. Single ply and multiply... [See More]

  • Features: Flange
  • Outside Diameter: 6.63
  • Inside Diameter: 3.5
  • Spring Rate: 362
Dual Cartridge Seal -- Style 73P
from Flex-A-Seal, Inc.

Dual Cartridge Seals. Environmental Protection. Flex-A-Seal is a respected leader in the design and manufacture of dual cartridge seals for critical toxic and fugitive emission applications where single seals are not acceptable. The simple idea of a second layer of protection provides the level of... [See More]

  • Features: Flange
  • Outside Diameter: 1.7 to 5.68
  • Inside Diameter: 1 to 4.5
  • Free Length: 2.12 to 2.55
Economical Dual Cartridge -- Style 76
from Flex-A-Seal, Inc.

Style 40/42/45. Low Temperature Welded Metal Bellows (Below 400F). Superior Performance – The welded metal bellows static shaft O-ring eliminates the traditional problems of seal hang up and shaft fretting common to pusher seal, dynamic elastomer. Hydraulically balanced seal. Allows seal to... [See More]

  • Features: Flange
  • Outside Diameter: 1.69 to 4.62
  • Inside Diameter: 1 to 3.75
  • Free Length: 2.02 to 2.72
Single Spring Cartridge Seal -- Style 57
from Flex-A-Seal, Inc.

The style 57 Single Spring can be converted to a welded metal bellows cartridge - Style 50. [See More]

  • Features: Flange
  • Outside Diameter: 1.69 to 4.25
  • Inside Diameter: 1 to 4
  • Free Length: 1.45 to 2.32