Hastelloy® Metal Bellows
from Technetics Group
Technetics Group brings over 60 years of experience to designing, testing and manufacturing edge-welded metal bellows for critical applications. As a forerunner in the development of this technology, we continually work to advance the state of the art by engineering unique design solutions that... [See More]
- Materials: Hastelloy; Inconel; Monel; Stainless St.; Steel; Titanium
- Working Pressure: 1000
- Outside Diameter: 0.2500 to 18
- Operating Temperature: 1800
from DME, Inc.
DME custom designs metal bellows capsules in accordance with the Expansion Joint Manufacturer's Association (EJMA) guidelines. We supply qualified fabricators, pre-engineered metal bellows, flow liners and vanstone stub ends to meet the customer's individual requirements. Single ply and multiply... [See More]
- Materials: Hastelloy; Inconel; Monel; Stainless St.
- Outside Diameter: 6.63
- Inside Diameter: 3.5
- Spring Rate: 362
from Flex-A-Seal, Inc.
Style 40/42/45. Low Temperature Welded Metal Bellows (Below 400F). Superior Performance – The welded metal bellows static shaft O-ring eliminates the traditional problems of seal hang up and shaft fretting common to pusher seal, dynamic elastomer. Hydraulically balanced seal. Allows seal to... [See More]
- Materials: Hastelloy
- Outside Diameter: 1.46 to 7.88
- Inside Diameter: 0.7500 to 7
- Free Length: 1.25 to 2