Titanium Metal Bellows

2 Results
Edge Welded Metal Bellows -- BELFAB®
from Technetics Group

Technetics Group brings over 60 years of experience to designing, testing and manufacturing edge-welded metal bellows for critical applications. As a forerunner in the development of this technology, we continually work to advance the state of the art by engineering unique design solutions that... [See More]

  • Materials: Hastelloy; Inconel; Monel; Stainless St.; Steel; Titanium
  • Working Pressure: 1000
  • Outside Diameter: 0.2500 to 18
  • Operating Temperature: 1800
Bellows Seals
from Senior Aerospace Metal Bellows

Senior Aerospace Metal Bellows designs and manufactures a variety of bellows dynamic seals.These seals are ideal for high temperature applications where elastomeric seals break down. These seals are commonly circular but can also be squares, rectangles, ovals or whatever shape will fit with the... [See More]

  • Materials: Nickel; Stainless St.; Titanium
  • Bellows Construction: Welded
  • Operating Temperature: -65 to 900
  • Shape: Round