Round Metal Bellows
from Technetics Group
Technetics Group brings over 60 years of experience to designing, testing and manufacturing edge-welded metal bellows for critical applications. As a forerunner in the development of this technology, we continually work to advance the state of the art by engineering unique design solutions that... [See More]
- Shape: Round
- Working Pressure: 1000
- Outside Diameter: 0.2500 to 18
- Operating Temperature: 1800
from Technetics Group
Sometimes, operating conditions are so harsh, ordinary secondary seals won ’t do the job. That ’s when it ’s time to call in the big guns —Qualiseal ’s metal bellows seals. Qualiseal offers metal bellows as a secondary sealing option for mechanical face seals. Providing... [See More]
- Shape: Round
- Operating Temperature: -65 to 1000
- Working Pressure: 100
- Other: Carbon, Bronze, Silicon Carbide, Tungsten Carbide
from Servometer®, an MW Industries company
Electroformed metal bellows are flexible, spring-like, precision engineered components custom designed to fit into OEM parts or assemblies. Of the various types of bellows available today, only our patented manufacturing technology employs our premium alloy FlexNickel ™. It offers superior... [See More]
- Shape: Round
- Outside Diameter: 0.2500
- Inside Diameter: 0.1500
- Spring Rate: 5.9
from BellowsTech, an MW Industries company
Edge Welded Metal Bellow Products BellowsTech metal bellows provide the most flexibility in the smallest amount of space of any bellows technology on the market. Our welded metal bellows are engineered to allow for maximum flexibility in axial, angular and parallel offset motion. They provide a... [See More]
- Shape: Round; Square / Rectangular (optional feature)
- Outside Diameter: 0.3580
- Inside Diameter: 0.2000
- Free Length: 0.0 to 96
from DME, Inc.
DME custom designs metal bellows capsules in accordance with the Expansion Joint Manufacturer's Association (EJMA) guidelines. We supply qualified fabricators, pre-engineered metal bellows, flow liners and vanstone stub ends to meet the customer's individual requirements. Single ply and multiply... [See More]
- Shape: Round
- Outside Diameter: 6.63
- Inside Diameter: 3.5
- Spring Rate: 362
from Senior Aerospace Metal Bellows
Senior Aerospace Metal Bellows designs and manufactures a variety of bellows dynamic seals.These seals are ideal for high temperature applications where elastomeric seals break down. These seals are commonly circular but can also be squares, rectangles, ovals or whatever shape will fit with the... [See More]
- Shape: Round
- Materials: Nickel; Stainless St.; Titanium
- Operating Temperature: -65 to 900
- Bellows Construction: Welded
from MS Bellows
Nickel-Plated Bellows. The need for greater precision in mechanical components has led to the development of high tensile properties in deposition alloys for use as a bellows material. The MS-Deposition process produces a high density, high strength alloy with excellent spring properties. Ideal for... [See More]
- Shape: Round
- Outside Diameter: 0.1350 to 3.1
- Inside Diameter: 0.3150 to 3.9
- Spring Rate: 150 to 2053
from Flex-A-Seal, Inc.
Dual Cartridge Seals. Environmental Protection. Flex-A-Seal is a respected leader in the design and manufacture of dual cartridge seals for critical toxic and fugitive emission applications where single seals are not acceptable. The simple idea of a second layer of protection provides the level of... [See More]
- Shape: Round
- Outside Diameter: 1.7 to 5.68
- Inside Diameter: 1 to 4.5
- Free Length: 2.12 to 2.55
from Senior Aerospace Metal Bellows
Senior has developed a patent pending bellows technology for use in high pressure injection valve applications. This bellows technology is capable of supporting injection pressures up to 15,000 psi. The High Pressure Bellows Seal is intended for use in gas charged, injection valve applications. This... [See More]
- Shape: Round
- Materials: Inconel
- Working Pressure: 1000 to 15000
- Applications: Aerospace
from MS Bellows
Edge-Welded Bellows. Advanced engineering and design capabilities allow MS Bellows to manufacture edge welded bellows for a variety of critical reliability applications. Using the latest manufacturing techniques and stringent process control, zero defect quality is maintained at a competitive price. [See More]
- Shape: Round
- Outside Diameter: 0.0630 to 0.5000
- Inside Diameter: 0.0390 to 0.3800
- Spring Rate: 40 to 450
from Flex-A-Seal, Inc.
Style 40/42/45. Low Temperature Welded Metal Bellows (Below 400F). Superior Performance – The welded metal bellows static shaft O-ring eliminates the traditional problems of seal hang up and shaft fretting common to pusher seal, dynamic elastomer. Hydraulically balanced seal. Allows seal to... [See More]
- Shape: Round
- Outside Diameter: 1.69 to 4.62
- Inside Diameter: 1 to 3.75
- Free Length: 2.02 to 2.72
from Senior Aerospace Metal Bellows
Standard Off-the-Shelf Bellows. Senior Aerospace Metal Bellows provides an entire line of standard, off-the-shelf (OTS) bellows products for those applications where the engineer or designer can take advantage of standard sizes and materials. Sizes range from .375 ” OD to 18.00 ” OD and... [See More]
- Shape: Round
- Outside Diameter: 0.3750 to 18
- Inside Diameter: 0.1250 to 16
- Free Length: 0.2100 to 1.17
from Flex-A-Seal, Inc.
The style 57 Single Spring can be converted to a welded metal bellows cartridge - Style 50. [See More]
- Shape: Round
- Outside Diameter: 1.69 to 4.25
- Inside Diameter: 1 to 4
- Free Length: 1.45 to 2.32