Front Panel Lockout Hipot Testers
from Slaughter Company (SCI)
The 4520 allows manufacturers to perform AC Hipot, DC Hipot, Insulation Resistance and Ground Bond tests in a single instrument. The 4520 offers incredible value if you want to perform multiple electrical safety tests in a single instrument. Test functionality includes a 5 KV, 100 mA AC Hipot (500... [See More]
- Features: Built-in Calibration; Front Panel Lockout; Memory / Storage; RemoteControl; Warning Indicator
- Input Voltage: 115 - 120 VAC; 220 - 240 VAC
- Types of Measurements: AC Dielectric; DC Dielectric; Insulation Resistance; AC/DC Selectable; DC Hipot; AC Hipot; Ground Bond
- AC Voltage Out: 0.0 to 5000
from Ikonix USA
The 3705 is a 5KV AC Hipot tester with an enhanced graphic LCD. It can be used as a bench-top instrument or controlled through entry-level automation with an RS-232 interface or with enhanced PLC Remote Control. It can also be interconnected to the HYAMP ® III family of Ground Bond testers to... [See More]
- Features: Front Panel Lockout; Memory / Storage; PLC Interface; RemoteControl
- Input Voltage: 115 - 120 VAC; 220 - 240 VAC
- Types of Measurements: AC Dielectric; Arc Detection / Tracking; Earth Continuity; AC Hipot
- AC Voltage Out: 0.0 to 5000
from Seaward Group USA
The new SafeCheck 8 Power Tool and Electrical Appliance safety tester can quickly perform a full range of electrical safety tests, save the results to its internal memory and print self adhesive test tags. The ideal safety tester for service depots, tool rental stores and maintenance departments. [See More]
- Features: Buzzer or Annunciator; Front Panel Lockout; Memory / Storage; MultipleTests; PLC Interface; Rapid Cutoff; Warning Indicator
- Input Voltage: 220 - 240 VAC
- Types of Measurements: AC Dielectric; DC Dielectric; Insulation Resistance; AC/DC Selectable; Earth Continuity
- AC Voltage Out: 40 to 3000
from Slaughter Company (SCI)
The 6330 allows manufacturers to perform six of the most common electrical safety tests in a single instrument. This 6-in-1 Electrical Safety tester will perform AC Hipot, DC Hipot, Insulation Resistance, Ground Bond, Functional Run, and Line Leakage Tests in a single instrument. Equipped with the... [See More]
- Features: Built-in Calibration; Front Panel Lockout; Memory / Storage; PLC Interface; RemoteControl; Warning Indicator
- Input Voltage: 115 - 120 VAC; 220 - 240 VAC
- Types of Measurements: AC Dielectric; DC Dielectric; Insulation Resistance; AC/DC Selectable; DC Hipot; AC Hipot; Ground Bond
- AC Voltage Out: 0.0 to 4000
from Ikonix USA
The 3780 is a 500 VA AC Hipot tester with an enhanced graphic LCD. It can be used as a bench-top instrument or controlled through entry-level automation with an RS-232 interface or with enhanced PLC Remote Control. It can also be interconnected to the HYAMP ® III family of Ground Bond testers to... [See More]
- Features: Front Panel Lockout; Memory / Storage; PLC Interface; RemoteControl
- Input Voltage: 115 - 120 VAC; 220 - 240 VAC
- Types of Measurements: AC Dielectric; Arc Detection / Tracking; Insulation Resistance; Earth Continuity; AC Hipot
- AC Voltage Out: 0.0 to 5000
from Seaward Group USA
The complete solution for manufacturers of lighting (luminaire) products who need to meet electrical safety standards. Providing all the required tests in an easy to use tester, that can be operated manually or automatically, this innovative tester can store up to 1,000 test results and interface to... [See More]
- Features: Buzzer or Annunciator; Front Panel Lockout; Memory / Storage
- Input Voltage: 220 - 240 VAC
- Types of Measurements: AC Dielectric; DC Dielectric; Insulation Resistance; AC/DC Selectable; Earth Continuity
- AC Voltage Out: ? to 1500