IEC Hipot Testers

18 Results
HYPOT® III 0 - 5 kVAC Hipot Tester -- 3705
from Ikonix USA

The 3705 is a 5KV AC Hipot tester with an enhanced graphic LCD. It can be used as a bench-top instrument or controlled through entry-level automation with an RS-232 interface or with enhanced PLC Remote Control. It can also be interconnected to the HYAMP ® III family of Ground Bond testers to... [See More]

  • Safety Agency Rating: CE; CSA Mark (US, NRTL/C); IEC; TÜV Rheinland; UL Listing Mark; EN61010
  • Input Voltage: 115 - 120 VAC; 220 - 240 VAC
  • Types of Measurements: AC Dielectric; Arc Detection / Tracking; Earth Continuity; AC Hipot
  • AC Voltage Out: 0.0 to 5000
Digital Insulation Tester -- INS-6005kV
from Tinsley Precision Instruments

Features. Microprocessorcontrolled. Insulation resistances up to 5T Ω. Auto-range. Digital & bargraph reading. Automated tests: absorption index. polarization index. capacitance. leakage current. ac/dc voltmeter. Chronometer up to 90 minutes. Switchable filter to remove external noise... [See More]

  • Safety Agency Rating: IEC
  • AC Voltage Out: 10 to 1000
  • Types of Measurements: Insulation Resistance; AC/DC Selectable
  • DC Volts Out: 10 to 1000
95X Series Hipot Testers
from Vitrek Corporation

Power & Versatility for your Most Demanding Electrical Safety Test Applications. Vitrek built the 95X Series from the ground up with DSP technology – to bring you the safest, fastest, most capable, feature rich hipot testers available. The 95X Series combines high output power, with a wide... [See More]

  • Safety Agency Rating: IEC; NEMA
  • AC Voltage Out: 20 to 10000
  • Types of Measurements: DC Hipot; AC Hipot
  • DC Volts Out: 20 to 15000
Digital Insulation and Continuity Tester -- Zeta 20
from Sifam Tinsley UK

Zeta 20 is the digital Insulation and continuity Tester is suitable for following: Features. • Measurement of the insulation resistance on electrically dead equipment and systems with test voltage up to 1000V. • For testing motors, transformers, generators, switchgears. • For testing... [See More]

  • Safety Agency Rating: IEC
  • AC Voltage Out: 450 to 600
  • Types of Measurements: Insulation Resistance
  • DC Volts Out: 25 to 450
Multi-Function Electrical Safety Tester -- Model 6330
from Slaughter Company (SCI)

The 6330 allows manufacturers to perform six of the most common electrical safety tests in a single instrument. This 6-in-1 Electrical Safety tester will perform AC Hipot, DC Hipot, Insulation Resistance, Ground Bond, Functional Run, and Line Leakage Tests in a single instrument. Equipped with the... [See More]

  • Safety Agency Rating: IEC; UL Listing Mark
  • Input Voltage: 115 - 120 VAC; 220 - 240 VAC
  • Types of Measurements: AC Dielectric; DC Dielectric; Insulation Resistance; AC/DC Selectable; DC Hipot; AC Hipot; Ground Bond
  • AC Voltage Out: 0.0 to 4000
Clare -- A252
from Seaward Group USA

A versatile portable test set providing simple straightforward operation and effective electrical safety testing of office equipment, power tools and appliances. The A252 electrical safety tester performs earth bond, flash and insulation tests. [See More]

  • Safety Agency Rating: CE; IEC
  • Input Voltage: 220 - 240 VAC
  • Types of Measurements: AC Dielectric; DC Dielectric; Insulation Resistance; AC/DC Selectable; Earth Continuity
  • AC Voltage Out: 8 to 3750
HYPOT® III 500 VA AC Hipot Tester -- 3780
from Ikonix USA

The 3780 is a 500 VA AC Hipot tester with an enhanced graphic LCD. It can be used as a bench-top instrument or controlled through entry-level automation with an RS-232 interface or with enhanced PLC Remote Control. It can also be interconnected to the HYAMP ® III family of Ground Bond testers to... [See More]

  • Safety Agency Rating: CE; CSA Mark (US, NRTL/C); IEC; TÜV Rheinland; UL Listing Mark; EN61010
  • Input Voltage: 115 - 120 VAC; 220 - 240 VAC
  • Types of Measurements: AC Dielectric; Arc Detection / Tracking; Insulation Resistance; Earth Continuity; AC Hipot
  • AC Voltage Out: 0.0 to 5000
Digital Insulation Tester -- INS-6010kV
from Tinsley Precision Instruments

Features. Microprocessor controlled. Insulation resistances up to 10T Ω. Auto-range. Digital & bargraph reading. Automated tests: Absorption index. Polarization index. Capacitance. Leakage current. ac/dc voltmeter. Chronometer up to 90 minutes. Switchable filter to remove external noise... [See More]

  • Safety Agency Rating: IEC
  • AC Voltage Out: 15 to 600
  • Types of Measurements: Insulation Resistance; AC/DC Selectable
  • DC Volts Out: 15 to 600
V7X Series Hipot Testers
from Vitrek Corporation

Vitrek V7X Series – No Other Hipot Tester can Touch ’em. For nearly 25 years, an obsessions has driven us to keep improving how hipot testers perform – speed, accuracy, user safety and reliability have been our driving force. Building a better hipot tester is in our DNA – it... [See More]

  • Safety Agency Rating: CSA Mark (US, NRTL/C); IEC; UL Listing Mark
  • AC Voltage Out: 10 to 5000
  • Types of Measurements: DC Hipot; AC Hipot
  • DC Volts Out: 20 to 5000
Digital Multimeter -- Zeta 30
from Sifam Tinsley UK

Zeta 30 is Analog Digital Multimeter with insulation resistance measurement, which measures VAC, VDC, VAC+DC,Frequency, mA DC, mA AC+DC,Resistance, continuity, Diode, Farad, AC current measurement with clip-on sensor and insulation resistance measurement. Features. • Insulation resistance... [See More]

  • Safety Agency Rating: IEC
  • AC Voltage Out: 3 to 1000
  • Types of Measurements: Insulation Resistance
  • AC Current Out: 3.00E-4 to 0.3000
Clare -- G2000
from Seaward Group USA

The G2000 has been designed specifically for manufacturers of lighting products to allow complete electrical safety testing in a production environment and to the relevant national and international standards. Straightforward operation and standard test sockets complete this excellent value - for -... [See More]

  • Safety Agency Rating: CE; IEC
  • Input Voltage: 220 - 240 VAC
  • Types of Measurements: AC Dielectric
  • AC Voltage Out: 1500 to 4000
Insulation Tester -- 5871 (P/P1/D/E/F)
from Tinsley Precision Instruments

Features of this product include: It can be used to measure insulation resistance of insulation materials and various electric equipment. Three rated output voltages available for one set. 3 1/2 Digit LCD display, auto ranging measurement ranges for easy reading. Output short circuit current is more... [See More]

  • Safety Agency Rating: IEC
  • AC Voltage Out: 40
  • Types of Measurements: Insulation Resistance; DC Hipot
  • AC Current Out: 1.00E-6
Non-Destructive Measurement of Insulation Resistance -- Zeta 50
from Sifam Tinsley UK

Zeta 50 / 50K Is used for the non-destructive measurement of insulation resistance in electrical systems, at machines, transformers and cables. Features. • Test voltages up to 5000V. • Discharge of capacitive devices under taste. • Measurement cables with heavy duty insulation and... [See More]

  • Safety Agency Rating: IEC
  • AC Voltage Out: 100 to 5000
  • Types of Measurements: Insulation Resistance
  • Resistance Range: 10 to 100000
Elite Series -- E9021
from Seaward Group USA

The Elite test system is Clare's flagship product and features 11 powerful tests in one tester. These tests are: AC/DC flash/hipot, DC insulation resistance, earth/ground bond and leakage. The Elite is designed for automatic dual voltage (230V/115V, 50/60Hz) operation and is capable of testing... [See More]

  • Safety Agency Rating: IEC
  • Input Voltage: 115 - 120 VAC; 220 - 240 VAC
  • Types of Measurements: AC Dielectric; DC Dielectric; Insulation Resistance; AC/DC Selectable; Earth Continuity
  • AC Voltage Out: 100 to 5000
Insulation Tester -- Model 5877C
from Tinsley Precision Instruments

OVERVIEW. It can be used for measuring insulation resistance of insulating materials and various electric equipment such as Power transformers, electric motors, cables, and switches and can be used for measuring their absorption (R60s/R15s) and polarisation index (R10min/R1min). KEY FEATURES. 500 /... [See More]

  • Safety Agency Rating: IEC
  • AC Current Out: 5.00E-6
  • Types of Measurements: Insulation Resistance
  • Operating Temperature: 14 to 122
SafeCheck Series -- SafeCheck 8
from Seaward Group USA

The new SafeCheck 8 Power Tool and Electrical Appliance safety tester can quickly perform a full range of electrical safety tests, save the results to its internal memory and print self adhesive test tags. The ideal safety tester for service depots, tool rental stores and maintenance departments. [See More]

  • Safety Agency Rating: CE; IEC
  • Input Voltage: 220 - 240 VAC
  • Types of Measurements: AC Dielectric; DC Dielectric; Insulation Resistance; AC/DC Selectable; Earth Continuity
  • AC Voltage Out: 40 to 3000
Insulation Tester -- Model 5877D
from Tinsley Precision Instruments

OVERVIEW. It can be used for measuring insulation resistance of insulating materials and various electric equipment such as Power transformers, electric motors, cables, and switches and can be used for measuring their absorption (R60s/R15s) and polarization index (R10min/R1min). KEY FEATURES. 1000 /... [See More]

  • Safety Agency Rating: IEC
  • AC Current Out: 5.00E-6
  • Types of Measurements: Insulation Resistance
  • Operating Temperature: 14 to 122
SafeTest Series -- Luminaire
from Seaward Group USA

The complete solution for manufacturers of lighting (luminaire) products who need to meet electrical safety standards. Providing all the required tests in an easy to use tester, that can be operated manually or automatically, this innovative tester can store up to 1,000 test results and interface to... [See More]

  • Safety Agency Rating: CE; IEC
  • Input Voltage: 220 - 240 VAC
  • Types of Measurements: AC Dielectric; DC Dielectric; Insulation Resistance; AC/DC Selectable; Earth Continuity
  • AC Voltage Out: ? to 1500