Semi-automatic Hipot Testers
from Tinsley Precision Instruments
Features. Microprocessor controlled. Insulation resistances up to 10T Ω. Auto-range. Digital & bargraph reading. Automated tests: Absorption index. Polarization index. Capacitance. Leakage current. ac/dc voltmeter. Chronometer up to 90 minutes. Switchable filter to remove external noise... [See More]
- Testing Method: Semi-automatic
- AC Voltage Out: 15 to 600
- Types of Measurements: Insulation Resistance; AC/DC Selectable
- DC Volts Out: 15 to 600
from Slaughter Company (SCI)
The 4320 allows manufacturers to perform AC Hipot, DC Hipot, Insulation Resistance and Ground Bond tests in a single instrument. The 4320 offers incredible value if you want to perform multiple electrical safety tests in a single instrument. Test functionality includes a 5 KV, 20 mA AC Hipot, 6 KV,... [See More]
- Testing Method: Semi-automatic
- Input Voltage: 115 - 120 VAC; 220 - 240 VAC
- Types of Measurements: AC Dielectric; DC Dielectric; Insulation Resistance; AC/DC Selectable; DC Hipot; AC Hipot; Ground Bond
- AC Voltage Out: 0.0 to 5000
from Hoyt Electrical Instrument Works, Inc.
High quality Taut Band movement. It is a light and portable combination instrument for testing insulation(M Ω) and AC voltage. LED indication works when testing insulation. Use a high ef ficiency and accurate DC-DC converter. Battery check facility. AC voltage measurement can be made... [See More]
- Testing Method: Semi-automatic
- Input Voltage: 1.5V (AA) x 4
- Types of Measurements: Insulation Resistance
- Resistance Range: 0.0 to 200000
from Seaward Group USA
The SEN60204 is designed to test in accordance with EN60204.1 (electrical equipment of machines) and EN60439-1 (low voltage switchgear and control assemblies). The tester provides solutions for the European Machinery Directive and The Provision of Work Equipment Regulations. The microprocessor... [See More]
- Testing Method: Automatic; Semi-automatic; Manual
- Input Voltage: 220 - 240 VAC
- Types of Measurements: AC Dielectric; DC Dielectric; AC/DC Selectable; Earth Continuity
- AC Voltage Out: 6 to 2500
from Tinsley Precision Instruments
Features of this product include: It can be used to measure insulation resistance of insulation materials and various electric equipment. Three rated output voltages available for one set. 3 1/2 Digit LCD display, auto ranging measurement ranges for easy reading. Output short circuit current is more... [See More]
- Testing Method: Semi-automatic
- AC Voltage Out: 40
- Types of Measurements: Insulation Resistance; DC Hipot
- AC Current Out: 1.00E-6
from Slaughter Company (SCI)
The 4520 allows manufacturers to perform AC Hipot, DC Hipot, Insulation Resistance and Ground Bond tests in a single instrument. The 4520 offers incredible value if you want to perform multiple electrical safety tests in a single instrument. Test functionality includes a 5 KV, 100 mA AC Hipot (500... [See More]
- Testing Method: Semi-automatic
- Input Voltage: 115 - 120 VAC; 220 - 240 VAC
- Types of Measurements: AC Dielectric; DC Dielectric; Insulation Resistance; AC/DC Selectable; DC Hipot; AC Hipot; Ground Bond
- AC Voltage Out: 0.0 to 5000
from Hoyt Electrical Instrument Works, Inc.
286 SVD is a sensor for sensing AC High Voltage. It provides electric engineering personnel, power engineering personnel, fire fighting personnel and instrument equipment workers with prominent warning when approaching high voltage and for taking necessary safety action, preventing... [See More]
- Testing Method: Semi-automatic
- Input Voltage: CR2032 Battery
- Types of Measurements: AC Hipot
- Operating Temperature: 41 to 113
from Seaward Group USA
The Supernova Plus unit is a dual voltage electrical appliance safety tester. Radical new features ensure that the Supernova Plus unit allows you to test virtually any electrical device, using any supply, giving you absolute flexibility in your testing procedure. To enable test operators to... [See More]
- Testing Method: Automatic; Semi-automatic; Manual
- Input Voltage: 115 - 120 VAC; 220 - 240 VAC
- Types of Measurements: Insulation Resistance; AC/DC Selectable; Earth Continuity
- AC Voltage Out: 6 to 3000
from Tinsley Precision Instruments
Zeta 20 is the digital Insulation and continuity Tester is suitable for following: Measurement of the insulation resistance on electrically dead equipment and systems with test voltage up to 1000V. For testing motors, transformers, generators, switchgears. For testing of house hold application. [See More]
- Testing Method: Semi-automatic
- AC Voltage Out: 0.0 to 1000
- Types of Measurements: Insulation Resistance
- Display: DigitalMeter
from Slaughter Company (SCI)
The 6330 allows manufacturers to perform six of the most common electrical safety tests in a single instrument. This 6-in-1 Electrical Safety tester will perform AC Hipot, DC Hipot, Insulation Resistance, Ground Bond, Functional Run, and Line Leakage Tests in a single instrument. Equipped with the... [See More]
- Testing Method: Semi-automatic
- Input Voltage: 115 - 120 VAC; 220 - 240 VAC
- Types of Measurements: AC Dielectric; DC Dielectric; Insulation Resistance; AC/DC Selectable; DC Hipot; AC Hipot; Ground Bond
- AC Voltage Out: 0.0 to 4000
from Hoyt Electrical Instrument Works, Inc.
The Body-Prox 288SVD is a Personal Safety Voltage Proximity Detector. It is a designed to alert the user that they are approaching live equipment where dangerous voltage is present. The Body-Prox tells the user to stay at a safe distance from live equipments, therefore it protect and safeguard... [See More]
- Testing Method: Semi-automatic
- Display: LEDIndicator
- Types of Measurements: AC Hipot
- Safety Agency Rating: EN 61326, EN 55011, EN 61000-4-2, EN 61000-4-3