Selectable Output Frequency Hipot Testers

13 Results
Elite Series -- E9021
from Seaward Group USA

The Elite test system is Clare's flagship product and features 11 powerful tests in one tester. These tests are: AC/DC flash/hipot, DC insulation resistance, earth/ground bond and leakage. The Elite is designed for automatic dual voltage (230V/115V, 50/60Hz) operation and is capable of testing... [See More]

  • Features: Memory / Storage; MultipleTests; PLC Interface; Selectable Output Frequency; Warning Indicator
  • Input Voltage: 115 - 120 VAC; 220 - 240 VAC
  • Types of Measurements: AC Dielectric; DC Dielectric; Insulation Resistance; AC/DC Selectable; Earth Continuity
  • AC Voltage Out: 100 to 5000
HypotMAX™ 10 kVAC Fully-Automated Dielectric Withstand Analyzer -- 7705
from Ikonix USA

The 7705 is a 10 KV AC Hipot tester that is designed to provide high AC output voltage for cable, wire, harness and electrical component testing. This easy-to-use bench top tester offers numerous features for safe and efficient testing, including our patented SmartGFI ® safety circuit. In... [See More]

  • Features: Built-in Calibration; Memory / Storage; MultipleTests; PLC Interface; RemoteControl; Selectable Output Frequency; Warning Indicator
  • Input Voltage: 115 - 120 VAC; 220 - 240 VAC
  • Types of Measurements: AC Dielectric; AC Hipot
  • AC Voltage Out: 0.0 to 10000
Digital Insulation Tester -- INS-6005kV
from Tinsley Precision Instruments

Features. Microprocessorcontrolled. Insulation resistances up to 5T Ω. Auto-range. Digital & bargraph reading. Automated tests: absorption index. polarization index. capacitance. leakage current. ac/dc voltmeter. Chronometer up to 90 minutes. Switchable filter to remove external noise... [See More]

  • Features: Built-in Calibration; MultipleTests; Rapid Cutoff; Selectable Output Frequency; Warning Indicator
  • AC Voltage Out: 10 to 1000
  • Types of Measurements: Insulation Resistance; AC/DC Selectable
  • DC Volts Out: 10 to 1000
HAL Series -- HAL
from Seaward Group USA

Technically the product has isolated floating test outputs making it probably the safest hipot/dielectric tester on the market. Carefull consideration has been given to the user interface to enable it to be used manually within laboratory, audit and product compliance environments. Clever use of a... [See More]

  • Features: Buzzer or Annunciator; Memory / Storage; PLC Interface; Selectable Output Frequency; Warning Indicator
  • Input Voltage: 115 - 120 VAC; 220 - 240 VAC
  • Types of Measurements: AC Dielectric; DC Dielectric; Arc Detection / Tracking; Insulation Resistance; AC/DC Selectable
  • AC Voltage Out: 100 to 5000
HypotMAX™ 20 kVDC Fully-Automated Dielectric Withstand Analyzer -- 7720
from Ikonix USA

The 7720 is a 20 KV DC Hipot tester that is designed to provide high DC output voltage for cable, wire, harness and electrical component testing. This easy-to-use bench top tester offers numerous features for safe and efficient testing. These features include our patented SmartGFI ® safety... [See More]

  • Features: Built-in Calibration; Memory / Storage; MultipleTests; PLC Interface; RemoteControl; Selectable Output Frequency; Warning Indicator
  • Input Voltage: 115 - 120 VAC; 220 - 240 VAC
  • Types of Measurements: DC Dielectric; DC Hipot
  • DC Volts Out: 0.0 to 20000
Digital Insulation Tester -- INS-6010kV
from Tinsley Precision Instruments

Features. Microprocessor controlled. Insulation resistances up to 10T Ω. Auto-range. Digital & bargraph reading. Automated tests: Absorption index. Polarization index. Capacitance. Leakage current. ac/dc voltmeter. Chronometer up to 90 minutes. Switchable filter to remove external noise... [See More]

  • Features: Built-in Calibration; MultipleTests; Rapid Cutoff; Selectable Output Frequency; Warning Indicator
  • AC Voltage Out: 15 to 600
  • Types of Measurements: Insulation Resistance; AC/DC Selectable
  • DC Volts Out: 15 to 600
HAL Series -- HALScan
from Seaward Group USA

The HAL family has been designed to offer advanced automation techniques to dramatically improve productivity and effiiciency within production line electrical safety testing. Clare has drawn from over 50 years of experience within the manufacturing sector to create this advanced product,... [See More]

  • Features: Buzzer or Annunciator; Memory / Storage; PLC Interface; Selectable Output Frequency; Warning Indicator
  • Input Voltage: 115 - 120 VAC; 220 - 240 VAC
  • Types of Measurements: AC Dielectric; DC Dielectric; Arc Detection / Tracking; Insulation Resistance; AC/DC Selectable
  • AC Voltage Out: 100 to 5000
OMNIA® II Electrical Safety Compliance Analyzer -- 8204
from Ikonix USA

OMNIA II, our next generation of Electrical Safety Compliance Analyzers, was designed around the way you test. We understand that every testing application is unique and finding the right tester can be difficult. OMNIA II model 8204 is a multi-function Electrical Safety Compliance Analyzer that... [See More]

  • Features: Memory / Storage; MultipleTests; Selectable Output Frequency; TFT Display
  • AC Current Out: 0.0 to 40
  • Types of Measurements: AC Dielectric; DC Dielectric; Insulation Resistance; AC/DC Selectable; DC Hipot; AC Hipot
  • Testing Method: Manual
Insulation Tester -- Model 5877C
from Tinsley Precision Instruments

OVERVIEW. It can be used for measuring insulation resistance of insulating materials and various electric equipment such as Power transformers, electric motors, cables, and switches and can be used for measuring their absorption (R60s/R15s) and polarisation index (R10min/R1min). KEY FEATURES. 500 /... [See More]

  • Features: Selectable Output Frequency; Warning Indicator
  • AC Current Out: 5.00E-6
  • Types of Measurements: Insulation Resistance
  • Operating Temperature: 14 to 122
Seaward -- SEN60204
from Seaward Group USA

The SEN60204 is designed to test in accordance with EN60204.1 (electrical equipment of machines) and EN60439-1 (low voltage switchgear and control assemblies). The tester provides solutions for the European Machinery Directive and The Provision of Work Equipment Regulations. The microprocessor... [See More]

  • Features: Buzzer or Annunciator; Memory / Storage; Rapid Cutoff; Selectable Output Frequency; Warning Indicator
  • Input Voltage: 220 - 240 VAC
  • Types of Measurements: AC Dielectric; DC Dielectric; AC/DC Selectable; Earth Continuity
  • AC Voltage Out: 6 to 2500
Insulation Tester -- Model 5877D
from Tinsley Precision Instruments

OVERVIEW. It can be used for measuring insulation resistance of insulating materials and various electric equipment such as Power transformers, electric motors, cables, and switches and can be used for measuring their absorption (R60s/R15s) and polarization index (R10min/R1min). KEY FEATURES. 1000 /... [See More]

  • Features: Selectable Output Frequency; Warning Indicator
  • AC Current Out: 5.00E-6
  • Types of Measurements: Insulation Resistance
  • Operating Temperature: 14 to 122
Seaward -- Sentinel
from Seaward Group USA

The Sentinel hipot / flash tester provides simple affordable AC or DC Hipot/flash/dielectric withstand testing, ideal for the manufacturing or conformance lab test environment. Manual or automatic test sequences can be created with multiple test steps. This is a highly versatile tester at an... [See More]

  • Features: Memory / Storage; PLC Interface; RemoteControl; Selectable Output Frequency
  • Input Voltage: 115 - 120 VAC; 220 - 240 VAC
  • Types of Measurements: AC Dielectric; DC Dielectric; Arc Detection / Tracking; AC/DC Selectable
  • AC Voltage Out: 100 to 5000
Insulation Tester -- Models 5877E & 5877F
from Tinsley Precision Instruments

OVERVIEW. The great advantage of the 5877E & 5877F compared to many of the other instruments on the market is its simple set-up. 5877E & 5877F are used for measuring insulation resistance of insulating materials and various electric equipment such as Power transformers, electric motors,... [See More]

  • Features: Selectable Output Frequency; Warning Indicator
  • AC Current Out: 5.00E-6
  • Types of Measurements: Insulation Resistance
  • Operating Temperature: 14 to 122