CE Conformity Marks Hipot Testers
from Ikonix USA
The 3705 is a 5KV AC Hipot tester with an enhanced graphic LCD. It can be used as a bench-top instrument or controlled through entry-level automation with an RS-232 interface or with enhanced PLC Remote Control. It can also be interconnected to the HYAMP ® III family of Ground Bond testers to... [See More]
- Safety Agency Rating: CE; CSA Mark (US, NRTL/C); IEC; TÜV Rheinland; UL Listing Mark; EN61010
- Input Voltage: 115 - 120 VAC; 220 - 240 VAC
- Types of Measurements: AC Dielectric; Arc Detection / Tracking; Earth Continuity; AC Hipot
- AC Voltage Out: 0.0 to 5000
from Seaward Group USA
The A203ES is a cost effective, simple to use, rugged test system suited to manufacturing or laboratory environments. It can deliver a test voltage of 0 to 5 kV a.c. from an internal 500VAtransformer source, and has displays that show both output voltage and current flow. Over-current or... [See More]
- Safety Agency Rating: CE
- Input Voltage: 220 - 240 VAC
- Types of Measurements: AC Dielectric
- AC Voltage Out: 0.0 to 5000
from Kikusui America, Inc.
The TOS7200 is an insulation resistance tester available for a wide range of various electric and electronic components, as well as electric and electronic equipment. Output voltage can be optionally set in the range of 25 to 1000 V (negative polarity) with a resolution of 1 V. As it is fitted with... [See More]
- Safety Agency Rating: CE
- Input Voltage: 115 - 120 VAC; 220 - 240 VAC
- Types of Measurements: Insulation Resistance
- DC Volts Out: -1000 to -25
from Slaughter Company (SCI)
The 4520 allows manufacturers to perform AC Hipot, DC Hipot, Insulation Resistance and Ground Bond tests in a single instrument. The 4520 offers incredible value if you want to perform multiple electrical safety tests in a single instrument. Test functionality includes a 5 KV, 100 mA AC Hipot (500... [See More]
- Safety Agency Rating: CE
- Input Voltage: 115 - 120 VAC; 220 - 240 VAC
- Types of Measurements: AC Dielectric; DC Dielectric; Insulation Resistance; AC/DC Selectable; DC Hipot; AC Hipot; Ground Bond
- AC Voltage Out: 0.0 to 5000
from Ikonix USA
The 3780 is a 500 VA AC Hipot tester with an enhanced graphic LCD. It can be used as a bench-top instrument or controlled through entry-level automation with an RS-232 interface or with enhanced PLC Remote Control. It can also be interconnected to the HYAMP ® III family of Ground Bond testers to... [See More]
- Safety Agency Rating: CE; CSA Mark (US, NRTL/C); IEC; TÜV Rheinland; UL Listing Mark; EN61010
- Input Voltage: 115 - 120 VAC; 220 - 240 VAC
- Types of Measurements: AC Dielectric; Arc Detection / Tracking; Insulation Resistance; Earth Continuity; AC Hipot
- AC Voltage Out: 0.0 to 5000
from Seaward Group USA
The A203H/TL hipot/flash/dielectric withstand tester is a cost effective simple to use, rugged test system suited to manufacturing or laboratory environments. It can deliver a test voltage of 0 to 10 kV a.c. from an internal 250VA transformer source, and has displays that show both output voltage... [See More]
- Safety Agency Rating: CE
- Input Voltage: 220 - 240 VAC
- Types of Measurements: AC Dielectric
- AC Voltage Out: 0.0 to 10000
from Kikusui America, Inc.
The TOS9200 Series has been developed to meet a wide diversity of customer needs. Including the refinement and enforcement of Kikusui's former Series, its specifications reflect the results of detailed study of our large database of user's requirements including special orders and modifying... [See More]
- Safety Agency Rating: CE
- Input Voltage: 115 - 120 VAC; 220 - 240 VAC; 85-130/170-250 VAC
- Types of Measurements: AC Dielectric; Insulation Resistance; DC Hipot; AC Hipot
- AC Voltage Out: 50 to 5000
from Ikonix USA
The 7705 is a 10 KV AC Hipot tester that is designed to provide high AC output voltage for cable, wire, harness and electrical component testing. This easy-to-use bench top tester offers numerous features for safe and efficient testing, including our patented SmartGFI ® safety circuit. In... [See More]
- Safety Agency Rating: CE; TÜV Rheinland; UL Listing Mark
- Input Voltage: 115 - 120 VAC; 220 - 240 VAC
- Types of Measurements: AC Dielectric; AC Hipot
- AC Voltage Out: 0.0 to 10000
from Seaward Group USA
The A203K/TL hipot/flash/dielectric withstand tester is a cost effective simple to use, rugged test system suited to manufacturing or laboratory environments. It can deliver a test voltage of 0 to 15 kV a.c. from an internal 500VA transformer source, and has displays that show both output voltage... [See More]
- Safety Agency Rating: CE
- Input Voltage: 220 - 240 VAC
- Types of Measurements: AC Dielectric
- AC Voltage Out: 0.0 to 15000
from Ikonix USA
The 7720 is a 20 KV DC Hipot tester that is designed to provide high DC output voltage for cable, wire, harness and electrical component testing. This easy-to-use bench top tester offers numerous features for safe and efficient testing. These features include our patented SmartGFI ® safety... [See More]
- Safety Agency Rating: CE; TÜV Rheinland; UL Listing Mark
- Input Voltage: 115 - 120 VAC; 220 - 240 VAC
- Types of Measurements: DC Dielectric; DC Hipot
- DC Volts Out: 0.0 to 20000
from Seaward Group USA
A versatile portable test set providing simple straightforward operation and effective electrical safety testing of office equipment, power tools and appliances. The A252 electrical safety tester performs earth bond, flash and insulation tests. [See More]
- Safety Agency Rating: CE; IEC
- Input Voltage: 220 - 240 VAC
- Types of Measurements: AC Dielectric; DC Dielectric; Insulation Resistance; AC/DC Selectable; Earth Continuity
- AC Voltage Out: 8 to 3750
from Ikonix USA
Meet the All-New HypotULTRA. With superior testing functionality, ease of use, and an innovative sleek design, the HypotULTRA has all of the productivity and safety enhancing features you need to increase production throughput.Our touch screen capability allows you interact with your instrument as... [See More]
- Safety Agency Rating: CE
- AC Voltage Out: 5000
- Types of Measurements: AC Hipot
- AC Current Out: 0.0300
from Seaward Group USA
The G2000 has been designed specifically for manufacturers of lighting products to allow complete electrical safety testing in a production environment and to the relevant national and international standards. Straightforward operation and standard test sockets complete this excellent value - for -... [See More]
- Safety Agency Rating: CE; IEC
- Input Voltage: 220 - 240 VAC
- Types of Measurements: AC Dielectric
- AC Voltage Out: 1500 to 4000
from Seaward Group USA
The HALfamily has been designed to offer advanced automation techniques to dramatically improve productivity and efficiency within the production line test process. Clare has drawn from over 50 years of experience within the manufacturing sector to create this advanced product, incorporating cutting... [See More]
- Safety Agency Rating: CE
- Input Voltage: 115 - 120 VAC; 220 - 240 VAC
- Types of Measurements: AC Dielectric; DC Dielectric; Arc Detection / Tracking; Insulation Resistance; AC/DC Selectable
- AC Voltage Out: 100 to 5000