Multiple Test Setup Hipot Testers
from Kikusui America, Inc.
The TOS9200 Series has been developed to meet a wide diversity of customer needs. Including the refinement and enforcement of Kikusui's former Series, its specifications reflect the results of detailed study of our large database of user's requirements including special orders and modifying... [See More]
- Features: Built-in Calibration; Buzzer or Annunciator; Memory / Storage; MultipleTests; RemoteControl
- Input Voltage: 115 - 120 VAC; 220 - 240 VAC; 85-130/170-250 VAC
- Types of Measurements: AC Dielectric; Insulation Resistance; DC Hipot; AC Hipot
- AC Voltage Out: 50 to 5000
from Tinsley Precision Instruments
Features. Microprocessorcontrolled. Insulation resistances up to 5T Ω. Auto-range. Digital & bargraph reading. Automated tests: absorption index. polarization index. capacitance. leakage current. ac/dc voltmeter. Chronometer up to 90 minutes. Switchable filter to remove external noise... [See More]
- Features: Built-in Calibration; MultipleTests; Rapid Cutoff; Selectable Output Frequency; Warning Indicator
- AC Voltage Out: 10 to 1000
- Types of Measurements: Insulation Resistance; AC/DC Selectable
- DC Volts Out: 10 to 1000
from Ikonix USA
OMNIA ® II Model 8256 provides AC Hipot (500 VA), DC Hipot, Insulation Resistance, Ground Bond / Continuity, Functional Run, and Line Leakage tests in a single DUT connection. The 8256 comes standard with an USB/RS-232 interface but is also available with optional Ethernet or GPIB. The 8256... [See More]
- Features: MultipleTests; Warning Indicator
- Testing Method: Automatic
- Types of Measurements: Insulation Resistance; Earth Continuity; DC Hipot; AC Hipot
- Display: DigitalMeter; RS232; USB
from Seaward Group USA
The Elite test system is Clare's flagship product and features 11 powerful tests in one tester. These tests are: AC/DC flash/hipot, DC insulation resistance, earth/ground bond and leakage. The Elite is designed for automatic dual voltage (230V/115V, 50/60Hz) operation and is capable of testing... [See More]
- Features: Memory / Storage; MultipleTests; PLC Interface; Selectable Output Frequency; Warning Indicator
- Input Voltage: 115 - 120 VAC; 220 - 240 VAC
- Types of Measurements: AC Dielectric; DC Dielectric; Insulation Resistance; AC/DC Selectable; Earth Continuity
- AC Voltage Out: 100 to 5000
from Tinsley Precision Instruments
Features. Microprocessor controlled. Insulation resistances up to 10T Ω. Auto-range. Digital & bargraph reading. Automated tests: Absorption index. Polarization index. Capacitance. Leakage current. ac/dc voltmeter. Chronometer up to 90 minutes. Switchable filter to remove external noise... [See More]
- Features: Built-in Calibration; MultipleTests; Rapid Cutoff; Selectable Output Frequency; Warning Indicator
- AC Voltage Out: 15 to 600
- Types of Measurements: Insulation Resistance; AC/DC Selectable
- DC Volts Out: 15 to 600
from Ikonix USA
The 7705 is a 10 KV AC Hipot tester that is designed to provide high AC output voltage for cable, wire, harness and electrical component testing. This easy-to-use bench top tester offers numerous features for safe and efficient testing, including our patented SmartGFI ® safety circuit. In... [See More]
- Features: Built-in Calibration; Memory / Storage; MultipleTests; PLC Interface; RemoteControl; Selectable Output Frequency; Warning Indicator
- Input Voltage: 115 - 120 VAC; 220 - 240 VAC
- Types of Measurements: AC Dielectric; AC Hipot
- AC Voltage Out: 0.0 to 10000
from Seaward Group USA
The new SafeCheck 8 Power Tool and Electrical Appliance safety tester can quickly perform a full range of electrical safety tests, save the results to its internal memory and print self adhesive test tags. The ideal safety tester for service depots, tool rental stores and maintenance departments. [See More]
- Features: Buzzer or Annunciator; Front Panel Lockout; Memory / Storage; MultipleTests; PLC Interface; Rapid Cutoff; Warning Indicator
- Input Voltage: 220 - 240 VAC
- Types of Measurements: AC Dielectric; DC Dielectric; Insulation Resistance; AC/DC Selectable; Earth Continuity
- AC Voltage Out: 40 to 3000
from Ikonix USA
The 7720 is a 20 KV DC Hipot tester that is designed to provide high DC output voltage for cable, wire, harness and electrical component testing. This easy-to-use bench top tester offers numerous features for safe and efficient testing. These features include our patented SmartGFI ® safety... [See More]
- Features: Built-in Calibration; Memory / Storage; MultipleTests; PLC Interface; RemoteControl; Selectable Output Frequency; Warning Indicator
- Input Voltage: 115 - 120 VAC; 220 - 240 VAC
- Types of Measurements: DC Dielectric; DC Hipot
- DC Volts Out: 0.0 to 20000
from Seaward Group USA
The Supernova Plus unit is a dual voltage electrical appliance safety tester. Radical new features ensure that the Supernova Plus unit allows you to test virtually any electrical device, using any supply, giving you absolute flexibility in your testing procedure. To enable test operators to... [See More]
- Features: Buzzer or Annunciator; Memory / Storage; MultipleTests; Rapid Cutoff
- Input Voltage: 115 - 120 VAC; 220 - 240 VAC
- Types of Measurements: Insulation Resistance; AC/DC Selectable; Earth Continuity
- AC Voltage Out: 6 to 3000
from Ikonix USA
OMNIA II, our next generation of Electrical Safety Compliance Analyzers, was designed around the way you test. We understand that every testing application is unique and finding the right tester can be difficult. OMNIA II model 8204 is a multi-function Electrical Safety Compliance Analyzer that... [See More]
- Features: Memory / Storage; MultipleTests; Selectable Output Frequency; TFT Display
- AC Current Out: 0.0 to 40
- Types of Measurements: AC Dielectric; DC Dielectric; Insulation Resistance; AC/DC Selectable; DC Hipot; AC Hipot
- Testing Method: Manual